- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463DO393M2K0R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 235 | KEMET ELECTRONICS CORP | F463DO393M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.039 uF | Ammo Pack | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 10 mm | 26 mm | 18.5 mm | ||
![]() F462BG123M1K6L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 500 | KEMET ELECTRONICS CORP | F462BG123M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.012 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7124 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 6 mm | 18 mm | 12 mm | ||
![]() F461DM684M400L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 200 | KEMET ELECTRONICS CORP | F461DM684M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.68 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F463DY823K2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 120 | KEMET ELECTRONICS CORP | F463DY823K2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 0.082 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 24.5 mm | 26 mm | 24.5 mm | ||
![]() F461DB474J250L KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 300 | KEMET ELECTRONICS CORP | F461DB474J250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.47 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F462DB473M1K0R KEMET | 6 |
| - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 464 | KEMET ELECTRONICS CORP | F462DB473M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.047 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F461DB154K630L KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 300 | KEMET ELECTRONICS CORP | F461DB154K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.15 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611KG392M1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 3.9 nF | - | 0.0039 uF | 1500 | KEMET ELECTRONICS CORP | F611KG392M1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 3900 pF | TR | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 20% | 20% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611AK104J400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | F611AK104J400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.1 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5120 | Straight | 5% | 5% | 200 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BB104J250L KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BB104J250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.1 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F463DO333M2K0R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 235 | KEMET ELECTRONICS CORP | F463DO333M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.033 uF | Ammo Pack | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 10 mm | 26 mm | 18.5 mm | ||
![]() F463AK392M2K0R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 3.9 nF | - | 0.0039 uF | 800 | KEMET ELECTRONICS CORP | F463AK392M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | Active | - | 5.46 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 3900 pF | Ammo Pack | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5120 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F464BS123J2K5L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 300 | KEMET ELECTRONICS CORP | F464BS123J2K5L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 0.012 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7139 | - | 5% | 5% | 900 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F461BS474M400L KEMET | 6 |
| - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 300 | KEMET ELECTRONICS CORP | F461BS474M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.47 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7139 | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F462BY124M1K0L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 250 | KEMET ELECTRONICS CORP | F462BY124M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | Active | - | 5.29 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.12 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7143 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() F611DO275M250L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 2700 nF | - | - | 160 | KEMET ELECTRONICS CORP | F611DO275M250L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 2.7 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 250 V | 0.8 mm | - | Straight | 20% | 20% | 160 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F463DU104M1K6L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 150 | KEMET ELECTRONICS CORP | F463DU104M1K6L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.45 | Details | Yes | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | 1.6 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.1 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 650 V | AC and Pulse Film Capacitors | 13 mm | 26 mm | 22 mm | ||
![]() F462DH124K1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 240 | KEMET ELECTRONICS CORP | F462DH124K1K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.33 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | 0.12 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 10% | 10% | 300 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F611BK184M630L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 180 nF | 180000 pF | - | 350 | KEMET ELECTRONICS CORP | F611BK184M630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | Active | - | 5.52 | Details | Yes | - | - | 220 VAC | 630 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 0.18 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7130 | Straight | 20% | 20% | 220 V | General Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F463BE472K2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 550 | KEMET ELECTRONICS CORP | F463BE472K2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | 4700 pF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7122 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 12.5 mm |