- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F462AK103M1K0R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 800 | KEMET ELECTRONICS CORP | F462AK103M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | Active | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.01 uF | Ammo Pack | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F462BC682M1K6R KEMET | 28 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 800 | KEMET ELECTRONICS CORP | F462BC682M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.34 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 6800 pF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() F462BK223M1K6L KEMET | 7 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 350 | KEMET ELECTRONICS CORP | F462BK223M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.022 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7130 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 7.5 mm | 18 mm | 13.5 mm | ||
![]() F463BC682K1K6L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 600 | KEMET ELECTRONICS CORP | F463BC682K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.3 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 650 | - | 6800 pF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F462AP223M1K0R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 680 | KEMET ELECTRONICS CORP | F462AP223M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5124 | - | Radial | Active | - | 5.47 | Details | Yes | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.022 uF | Ammo Pack | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5124 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 6 mm | 13 mm | 12 mm | ||
![]() F462DB563J1K0R KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 464 | KEMET ELECTRONICS CORP | F462DB563J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.056 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F461BK474K250L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 350 | KEMET ELECTRONICS CORP | F461BK474K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.43 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | - | 0.47 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F462AK682J1L2L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 600 | KEMET ELECTRONICS CORP | F462AK682J1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.47 | Details | Yes | 400 V | 1.25 kV | 400 VAC | 1.25 kVDC | 1.25 kV | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 400 | - | 6800 pF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5120 | - | 5% | 5% | 400 V | AC and Pulse Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461DI474K400R KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 380 | KEMET ELECTRONICS CORP | F461DI474K400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.47 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F461BK684J160L KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 350 | KEMET ELECTRONICS CORP | F461BK684J160L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 90 V | 160 V | 90 VAC | 160 VDC | 160 V | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 90 | - | 0.68 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7130 | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F462AP223M1K0L KEMET | 44 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 500 | KEMET ELECTRONICS CORP | F462AP223M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5124 | - | Radial | Active | - | 5.47 | Details | Yes | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.022 uF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5124 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 6 mm | 13 mm | 12 mm | ||
![]() F461BB393M630L KEMET | 28 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BB393M630L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.039 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462DB223M1K6R KEMET | 44 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 464 | KEMET ELECTRONICS CORP | F462DB223M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.35 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.022 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F611DJ125M400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1200 nF | - | - | 280 | KEMET ELECTRONICS CORP | F611DJ125M400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 1.2 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | 200 V | General Film Capacitors | 17 mm | 26 mm | 17 mm | ||
![]() ECW-F2W225RJA Panasonic | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2200 nF | - | - | 200 | PANASONIC CORP | ECWF2W225RJA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 7450 | RECTANGULAR PACKAGE | Radial | Active | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 2.2 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.8 mm | 7450 | - | 5% | 5% | - | RF Microwave Film Capacitors | 22.9 mm | 18.8 mm | 12.8 mm | ||
![]() ECW-F2W224KAB Panasonic | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 100 | PANASONIC CORP | ECWF2W224KAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | Active | - | 5.63 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.22 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.6 mm | 5126 | Crimped | 10% | 10% | - | RF Microwave Film Capacitors | 15.6 mm | 13 mm | 6.5 mm | ||
![]() ECW-F2W275JAB Panasonic | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2700 nF | - | - | 100 | PANASONIC CORP | ECWF2W275JAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.72 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 2.7 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 450 V | 0.8 mm | - | Crimped | 5% | 5% | - | RF Microwave Film Capacitors | 21.5 mm | 26.3 mm | 10.6 mm | ||
![]() ECW-F2W124JAB Panasonic | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 100 | PANASONIC CORP | ECWF2W124JAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 5121 | RECTANGULAR PACKAGE | Radial | Active | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.12 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.6 mm | 5121 | Crimped | 5% | 5% | - | RF Microwave Film Capacitors | 14.5 mm | 13 mm | 5.4 mm | ||
![]() ECW-F2W184RKA Panasonic | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 1000 | PANASONIC CORP | ECWF2W184RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 5124 | RECTANGULAR PACKAGE | Radial | Active | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.18 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 450 V | 0.6 mm | 5124 | - | 10% | 10% | - | RF Microwave Film Capacitors | 15.2 mm | 13 mm | 6.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1000 | - | - | - | + 110 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 300 V | - | 300 VAC | 1.25 kVDC | - | Bulk | PHE850 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Safety Film Capacitor | - | 110 °C | -55 °C | - | - | 3300 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | Safety Film Capacitors | 10.5 mm | 13 mm | 4.5 mm |