- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463DI153M2K0L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 250 | KEMET ELECTRONICS CORP | F463DI153M2K0L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.015 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 7 mm | 26 mm | 16 mm | ||
![]() F464BK682M2K5L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 350 | KEMET ELECTRONICS CORP | F464BK682M2K5L | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 6800 pF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7130 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F611AG683J400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 68 nF | 68000 pF | - | 1000 | KEMET ELECTRONICS CORP | F611AG683J400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.068 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 5% | 5% | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F611DB154J630L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 150 nF | 150000 pF | - | 300 | KEMET ELECTRONICS CORP | F611DB154J630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 220 VAC | 630 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 0.15 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 630 V | 0.8 mm | - | Straight | 5% | 5% | 220 V | General Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F612JF332K100L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2500 | KEMET ELECTRONICS CORP | F612JF332K100L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | MouseReel | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 3300 pF | TR | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611DO684M630L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 680 nF | 680000 pF | - | 160 | KEMET ELECTRONICS CORP | F611DO684M630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 220 VAC | 630 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 0.68 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 630 V | 0.8 mm | - | Straight | 20% | 20% | 220 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F612JF332K100C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 3000 | KEMET ELECTRONICS CORP | F612JF332K100C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 3300 pF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611JG222M1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | F611JG222M1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 20% | 20% | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F461BB154K250L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BB154K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.15 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F611AK393M630R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 39 nF | 39000 pF | - | 800 | KEMET ELECTRONICS CORP | F611AK393M630R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 0.039 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5120 | Straight | 20% | 20% | 220 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F462BB153J1K0L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 750 | KEMET ELECTRONICS CORP | F462BB153J1K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | 300 V | 1 kV | 300 VAC | 1 kVDC | - | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 300 | 0.015 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7116 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461BK394J250L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 350 | KEMET ELECTRONICS CORP | F461BK394J250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 0.39 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461DI394J400L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 250 | KEMET ELECTRONICS CORP | F461DI394J400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.39 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F461DH125J250L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 1200 nF | - | - | 240 | KEMET ELECTRONICS CORP | F461DH125J250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 1.2 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 8 mm | ||
![]() F462AK822J1L2L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 8.2 nF | - | 0.0082 uF | 600 | KEMET ELECTRONICS CORP | F462AK822J1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.47 | Details | Yes | 400 V | 1.25 kV | 400 VAC | 1.25 kVDC | - | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 400 | 8200 pF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5120 | - | 5% | 5% | 400 V | AC and Pulse Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BK154M630R KEMET | 47 |
| - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 500 | KEMET ELECTRONICS CORP | F461BK154M630R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | Active | - | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.15 uF | Ammo Pack | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461DI394J400R KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 380 | KEMET ELECTRONICS CORP | F461DI394J400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.39 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F461DB684M250L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 300 | KEMET ELECTRONICS CORP | F461DB684M250L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.68 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BE683K630R KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BE683K630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.068 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F611DU335M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 3300 nF | - | - | 150 | KEMET ELECTRONICS CORP | F611DU335M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 3.3 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | 200 V | General Film Capacitors | 22 mm | 26 mm | 22 mm |