- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F462AK822J1K0R KEMET | 18 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 8.2 nF | - | 0.0082 uF | 800 | KEMET ELECTRONICS CORP | - | - | F462AK822J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.47 | Details | Yes | - | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | - | Ammo Pack | - | F46 | - | 5 % | - | Yes | - | - | - | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 300 | - | 8200 pF | - | - | AMMO PACK | 10 mm | - | compliant | - | Radial | - | - | - | 10 mm | FILM CAPACITOR | - | Polypropylene (PP) | - | 10 mm | - | - | - | 1000 V | 0.6 mm | 5120 | - | - | - | - | 5% | 5% | - | - | - | 300 V | AC and Pulse Film Capacitors | - | - | - | 11 mm | - | 13 mm | 11 mm | - | - | - | - | - | ||
![]() C901U200JYSDAAWL30 KEMET | 18 |
| - | 79 Weeks | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | - | - | C901U200JYSDAAWL30 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | - | Active | - | Active | - | 5.24 | Details | Yes | - | 250 V | - | 400 VAC, 250 VAC | - | - | - | Bulk | - | C900AC SFTY X1-400 Y2-250 | - | 5 % | e3 | Yes | - | - | - | Radial | EAR99 | -1000 ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | - | - | 20 pF | - | - | Bulk | 10 mm | - | compliant | IEC60384-14 | Radial | - | - | - | 10 mm | CERAMIC CAPACITOR | - | SL | - | 10 mm | SL | No | - | - | 0.55 mm | - | - | - | Straight | - | 5% | 5% | - | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | - | 7 mm | 7 mm | - | 7 mm | 5 mm | - | - | - | - | - | ||
![]() F863DS105K310P KEMET | 40 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 1000 nF | - | - | 350 | - | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 310 VAC | - | - | - | MouseReel | - | F863 | - | 10 % | - | - | - | - | - | - | - | - | Metallized Polypropylene Film for Harsh Environmental Conditions | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 22.5 mm | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C274AA24800AA0J KEMET | 122 |
| - | - | - | - | Chassis Mount | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | C274AA | KEMET | 8000 nF | - | - | 86 | - | - | KEMET | - | - | + 85 C | KEMET | - 25 C | - | - | Box | - | - | - | - | - | - | Active | - | - | Details | - | 2.445676 oz | - | - | 470V | - | - | -25°C ~ 85°C | Bulk | - | C274 | - | ±5% | - | - | - | - | - | Quick Connect, Disconnect | - | - | Cylindrical Plastic Capacitor | - | - | - | - | Motor Run | - | - | 8 μF | Capacitors | - | - | - | - | - | - | Quick Connect 0.250 | - | - | - | - | - | - | Polypropylene (PP) | - | 0.394" (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Capacitors | - | - | Motor Run Capacitors | - | Motor Start Capacitors & Motor Run Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() CB037E0104JBA AVX Corporation | 366 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CB | 0.185Lx0.126W 4.70mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | - | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | - | 0.1μF | - | 100V | TR, 7 INCH | - | 3.2mm | - | - | - | 63V | 4532 | 1812 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 % | - | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 4.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H221JB5 Panasonic Electronic Components | 1956 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | ECH-U(B) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | 8532.25.00.55 | 220pF | - | 50V | TR | - | 1.25mm | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() C4BSNBX4100ZBFJ KEMET | 117 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | LUG | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4BS | 1.634Lx0.787W 41.50mmx20.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Screw Terminals | EAR99 | - | - | - | - | - | - | DC Link, DC Filtering; Snubber | - | - | 1μF | - | 1000V 1kV | - | - | 20mm | - | - | - | 600V | - | - | 6mm | FILM CAPACITOR | 17mm | PP | 3.7mOhm | 0.866 22.00mm | - | - | - | - | 800 μm | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 1.575 40.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() R82DC4100AA60J KEMET | 1412 | - | Datasheet | 29 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.197W 7.20mmx5.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | General Purpose | Tin (Sn) | - | - | - | Automotive | - | 8532.25.00.80 | 1μF | - | 63V | - | - | 5mm | - | - | - | 40V | - | - | 5mm | - | - | PET | - | 0.197 5.00mm | - | - | 30Ohm | - | 500 μm | 2820 | 63V | - | - | 80 % | - | - | - | - | - | - | - | - | - | - | 10mm | 0.398 10.10mm | 7.2mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R82EC3100DQ70K KEMET | 47082 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | - | - | Automotive | - | - | 0.1μF | - | 100V | Ammo Pack | - | 2.5mm | - | - | - | 63V | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | - | 500 μm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 2.5mm | 0.260 6.60mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFD66T35K475B-F Cornell Dubilier Electronics (CDE) | 26 | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 3.660Lx1.970W 92.96mmx50.04mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | - | - | - | Tin (Sn) | - | - | - | Motor Run | - | - | 35μF | - | - | - | - | - | unknown | - | - | 660V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.030 127.76mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F461BC224M250C KEMET | 29 |
| - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | 220 nF | 220000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | - | F461BC224M250C | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | - | 5.45 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | - | Bulk | - | F46 | - | 20 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | - | - | 0.22 uF | - | - | Bulk | 15 mm | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polypropylene (PP) | - | 15 mm | - | - | - | 250 V | 0.8 mm | 7120 | - | - | - | - | 20% | 20% | - | - | - | 160 V | AC and Pulse Film Capacitors | - | - | - | 11 mm | - | 18 mm | 5 mm | - | - | - | - | - | ||
![]() R82EC3100Z370J KEMET | 28660 | - | - | 29 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | - | Automotive | RATED AC VOLTAGE(V): 63 | - | 0.1μF | - | 100V | - | - | 2.5mm | - | - | - | 63V | - | - | 5mm | FILM CAPACITOR | 17mm | PET | - | 0.197 5.00mm | - | - | - | - | 500 μm | - | - | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 156PMC400KSP0 Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | LUG | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2016 | PMC | 1.673Lx1.299W 42.50mmx33.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw Terminals | EAR99 | - | - | Tin (Sn) | - | - | - | Snubber | RATED AC VOLTAGE(V) : 250 | 8532.25.00.80 | 15μF | - | 400V | - | - | - | - | - | - | 275V | - | - | - | FILM CAPACITOR | - | - | 1.9mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.772 45.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H473JX9 Panasonic Electronic Components | 80000 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | 8532.25.00.45 | 0.047μF | - | 50V | TR, 13 INCH | - | 3.3mm | - | - | - | 50V | 4833 | 1913 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | 50V | 500 hours | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.067 1.70mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H102GX5 Panasonic Electronic Components | 10400 |
| - | 8 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | - | - | General Purpose | - | 8532.25.00.45 | 1000pF | - | 50V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | No | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 1.10mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() PHE450KK3680JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 nF | - | - | 1000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F450KG681J400C | - | - | - | - | - | Details | - | - | 250 V | 400 V | 250 VAC | 400 VDC | 400 V | - | Bulk | - | PHE450 | - | 5 % | - | - | - | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | - | - | 680 pF | - | - | - | - | - | - | - | Radial | - | - | - | 7.5 mm | - | - | Polypropylene (PP) | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 8 mm | - | 10 mm | 4 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10473K100A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG473K100C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | - | Bulk | - | MMK | - | 10 % | e3 | Yes | - | - | - | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.047 uF | - | - | BULK | 10 mm | 4 mm | compliant | - | Radial | - | - | - | 10 mm | FILM CAPACITOR | - | Polyester | - | 10 mm | - | - | - | 100 V | 0.6 mm | 5116 | - | - | - | - | 10% | 10% | - | - | - | 63 V | General Film Capacitors | - | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | - | - | ||
![]() MMK5182K100J01L4BULK KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 1.8 nF | - | 0.0018 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK5182K100J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF182K100C | Not Recommended | - | - | - | 5.45 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | - | Bulk | - | MMK | - | 10 % | e3 | Yes | - | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1800 pF | - | - | BULK | 5 mm | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polyester | - | 5 mm | - | - | - | 100 V | 0.5 mm | 2810 | - | - | - | - | 10% | 10% | - | - | - | 63 V | General Film Capacitors | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() MMK10102K63A01L4BULK KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 1 nF | - | 0.001 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10102K63A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG102K063C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | - | Bulk | - | MMK | - | 10 % | e3 | Yes | - | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 1000 pF | - | - | BULK | 10 mm | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polyester | - | 10 mm | - | - | - | 63 V | 0.6 mm | 5116 | - | - | - | - | 10% | 10% | - | - | - | 40 V | General Film Capacitors | - | - | - | 9 mm | - | 13 mm | 4 mm | - | - | - | - | - | ||
![]() PHE426MJ4150JR05 KEMET | In Stock | - | - | - | - | - | - | 7.2 mm x 2.5 mm | - | - | - | 2 Pin | - | - | - | - | 1.5 nF | - | 0.0015 uF | 2000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426JF152J630C | - | - | - | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | - | - | Bulk | - | PHE426 | - | 5 % | - | - | - | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | - | - | 1500 pF | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | 5 mm | - | - | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | - |