- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | AEC-Q200 | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient(Material) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Rated (AC) Voltage (URac) | Product | diameter | Diameter | Height | length | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YU0AH222M090L4EB0B Walsin Technology | 31 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | 2.2 nF | - | 0.0022 uF | 10000 | WALSIN TECHNOLOGY CORP | - | - | YU0AH222M090L4EB0B | - | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | - | - | Active | - | Active | - | 5.23 | Details | - | - | - | - | 400 VAC, 250 VAC | - | - | Cut Tape | AH | 20 % | e3 | - | - | EAR99 | -55/+20% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | - | - | - | 8532.23.00.60 | 2200 pF | - | BULK | - | - | compliant | Radial | - | CERAMIC CAPACITOR | - | 10 mm | Y5U | No | - | 0.6 mm | - | Straight | 20% | 20% | - | - | - | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | - | 10 mm | - | - | - | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 8.2 nF | - | 0.0082 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10822K1000A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG822K1K0C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 8200 pF | - | BULK | 10 mm | - | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | - | - | 1000 V | 0.6 mm | 5116 | - | 10% | 10% | - | - | - | 250 V | General Film Capacitors | - | - | 9 mm | - | 13 mm | 4 mm | ||
![]() MMK5103J250J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 10 nF | 10000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK5103J250J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF103J250C | Not Recommended | - | - | - | 5.3 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | - | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.01 uF | - | BULK | 5 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | - | 160 V | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | 10 nF | 10000 pF | - | 2500 | - | 200000 Hour | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF103M063L | - | - | - | - | - | Details | - | - | 40 V | 63 V | 40 VAC | 63 VDC | 63 V | MouseReel | MMK | 20 % | - | - | Radial | - | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.01 uF | - | - | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | ||
![]() F611BB393J630L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | 39 nF | 39000 pF | - | 750 | KEMET ELECTRONICS CORP | - | - | F611BB393J630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | 220 V | 630 V | 220 VAC | 630 VDC | 630 V | MouseReel | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | - | 0.039 uF | - | TR | 15 mm | - | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | - | - | 630 V | 0.8 mm | 7116 | Straight | 5% | 5% | Straight | - | - | 220 V | General Film Capacitors | - | - | 10 mm | - | 18 mm | 10 mm | ||
![]() F611BB124K400L KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120 nF | 120000 pF | - | 750 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.12 uF | - | - | - | - | - | Radial | - | - | Polyester | 15 mm | - | - | - | 0.8 mm | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | 10 mm | - | 18 mm | 10 mm | ||
![]() F611DI125J250L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | 1200 nF | - | - | 250 | KEMET ELECTRONICS CORP | - | - | F611DI125J250L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 1.2 uF | - | TR | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 250 V | 0.8 mm | - | Straight | 5% | 5% | - | - | - | 160 V | General Film Capacitors | - | - | 16 mm | - | 26 mm | 16 mm | ||
![]() F611DB154K630L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | 150 nF | 150000 pF | - | 300 | KEMET ELECTRONICS CORP | - | - | F611DB154K630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | - | TR | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 630 V | 0.8 mm | - | Straight | 10% | 10% | - | - | - | 220 V | General Film Capacitors | - | - | 14.5 mm | - | 26 mm | 14.5 mm | ||
![]() R82IC2220SH50J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | Yes | KEMET | 22 nF | 22000 pF | - | 2500 | - | - | KEMET | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82IC2220SH50J | - | - | - | AEC-Q200 | - | Details | - | Ceramic | - | - | - | 250 VDC | 100V | Ammo Pack | C410C-9170 | ±10% | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 330pF | Capacitors | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | 0.5 mm | - | Straight | - | - | - | Film Capacitors | - | - | General Film Capacitors | 2.41mm | - | 7.5 mm | 4.32mm | - | 3.5 mm | ||
![]() PHE450KK4150JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.5 nF | - | 0.0015 uF | 1000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F450KG152J400C | - | - | - | - | - | Details | - | - | 250 V | 400 V | 250 VAC | 400 VDC | - | Bulk | PHE450 | 5 % | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 1500 pF | - | - | - | - | - | Radial | 7.5 mm | - | Polypropylene (PP) | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 8 mm | - | 10 mm | 4 mm | ||
![]() PHE450MK4180JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.8 nF | - | 0.0018 uF | 1000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F450KG182J630C | - | - | - | - | - | Details | - | - | 400 V | 630 V | 400 VAC | 630 VDC | 630 V | Bulk | PHE450 | 5 % | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 1800 pF | - | - | - | - | - | Radial | 7.5 mm | - | Polypropylene (PP) | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 8 mm | - | 10 mm | 4 mm | ||
![]() PHE426JD6330JR06L2 KEMET | In Stock | - | - | 26 mm x 6.5 mm | - | - | - | 2 Pin | - | - | - | - | 330 nF | 330000 pF | - | 234 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426DD334J300C | - | - | - | - | - | Details | - | - | 160 V | 300 V | 160 VAC | 300 VDC | - | Bulk | PHE426 | 5 % | - | - | Radial | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | 105 °C | -55 °C | - | - | 0.33 uF | - | - | - | - | - | Radial | 22.5 mm | - | Polypropylene (PP) | 22.5 mm | - | - | - | 0.8 mm | - | Straight | - | - | Straight | - | - | - | AC and Pulse Film Capacitors | - | - | 14.5 mm | - | 26 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 220 nF | 220000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10224K250A02L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5118 | RECTANGULAR PACKAGE | Radial | F601AH224K250C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.22 uF | - | BULK | 10 mm | 4.5 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | - | - | 250 V | 0.6 mm | 5118 | - | 10% | 10% | - | - | - | 160 V | General Film Capacitors | - | - | 10.5 mm | - | 13 mm | 4.5 mm | ||
![]() MMK5103M100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 10 nF | 10000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK5103M100J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF103M100C | Not Recommended | - | - | - | 5.38 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | MMK | 20 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.01 uF | - | BULK | 5 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.5 mm | 2810 | - | 20% | 20% | - | - | - | 63 V | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 470 nF | 470000 pF | - | 234 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK22.5474J250D13L4TRAY | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601DD474J250C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Tray | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.47 uF | - | TRAY | 22.5 mm | - | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 250 V | 0.8 mm | - | - | 5% | 5% | - | - | - | 160 V | General Film Capacitors | - | - | 14.5 mm | - | 26 mm | 6.5 mm | ||
![]() MMK5123J100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 12 nF | 12000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK5123J100J01L4BULK | - | + 100 C | - | - 55 C | 100 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | F601JF123J100C | Not Recommended | - | - | - | 5.4 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.012 uF | - | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | - | 63 V | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 2.2 nF | - | 0.0022 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10222K250A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG222K250C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 2200 pF | - | BULK | 10 mm | - | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | - | - | 250 V | 0.6 mm | 5116 | - | 10% | 10% | - | - | - | 160 V | General Film Capacitors | - | - | 9 mm | - | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10472J250A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG472J250C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 4700 pF | - | BULK | 10 mm | - | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | - | - | 250 V | 0.6 mm | 5116 | - | 5% | 5% | - | - | - | 160 V | General Film Capacitors | - | - | 9 mm | - | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 3.3 nF | - | 0.0033 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10332K1000A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG332K1K0C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 3300 pF | - | BULK | 10 mm | - | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | - | - | 1000 V | 0.6 mm | 5116 | - | 10% | 10% | - | - | - | 250 V | General Film Capacitors | - | - | 9 mm | - | 13 mm | 4 mm | ||
![]() MMK5153J250J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | 15 nF | 15000 pF | - | 2000 | - | 200000 Hour | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF153J250C | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.015 uF | - | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm |