- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE426KK4390JR05 KEMET | In Stock | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426KG392J400C | - | - | - | - | Details | - | - | - | 220 VAC | 400 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 3900 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | - | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 8 mm | 10 mm | 4 mm | ||
![]() PHE426MA5180JR05 KEMET | In Stock | - | - | 13 mm x 4 mm | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426AG183J630C | - | - | - | - | Details | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | - | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() MMK5223M400J02L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 22 nF | 22000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5223M400J02L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ223M400C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.022 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.5 mm | 2814 | - | 20% | 20% | - | 200 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
![]() PHE450KA4680JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 6.8 nF | - | 0.0068 uF | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F450AG682J400C | - | - | - | - | Details | - | 250 V | 400 V | 250 VAC | 400 VDC | 400 V | Bulk | PHE450 | 5 % | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 6800 pF | - | - | - | Radial | 10 mm | - | Polypropylene (PP) | 10 mm | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | 2 | 1200 nF | - | - | 264 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5125K400D18L4TRAY | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | F601DR125K400C | Not Recommended | - | - | 5.75 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Tray | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | 100 °C | -55 °C | - | 8532.25.00.70 | 1.2 uF | TRAY | - | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 400 V | 0.8 mm | - | - | 10% | 10% | - | 200 V | General Film Capacitors | 19 mm | 26 mm | 10.5 mm | ||
![]() F612JG273K250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 27 nF | 27000 pF | - | 2500 | KEMET ELECTRONICS CORP | - | F612JG273K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.027 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2814 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F612JG273K250C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 27 nF | 27000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F612JG273K250C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.027 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2814 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611DB155M160L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 300 | KEMET ELECTRONICS CORP | - | F611DB155M160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | - | 1.5 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 160 V | 0.8 mm | - | Straight | 20% | 20% | - | 90 V | General Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F612JG223K250C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F612JG223K250C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.022 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2814 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F612JG223K250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 2500 | KEMET ELECTRONICS CORP | - | F612JG223K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.022 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2814 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F612JM223J400C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | F612JM223J400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | F612 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.022 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.6 mm | 2818 | - | 5% | 5% | - | 200 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F612JM563K250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 56 nF | 56000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM563K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.056 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2818 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F612JM333K400C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 33 nF | 33000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | F612JM333K400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | MMK5333J400J03L16.5TR18 | Active | - | - | 5.56 | Details | Yes | - | - | 160 VAC | 400 VDC | - | Bulk | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.033 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.6 mm | 2818 | - | 10% | 10% | - | 200 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F611BP125J250L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1200 nF | - | - | 300 | KEMET ELECTRONICS CORP | - | F611BP125J250L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 1.2 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | - | - | 250 V | 0.8 mm | 7133 | Straight | 5% | 5% | - | 160 V | General Film Capacitors | 14.5 mm | 18 mm | 14.5 mm | ||
![]() F612JF103K250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 10 nF | 10000 pF | - | 3500 | KEMET ELECTRONICS CORP | - | F612JF103K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.01 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.6 mm | 2810 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611BK154K630R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 150 nF | 150000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F611BK154K630R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | - | - | 630 V | 0.8 mm | 7130 | Straight | 10% | 10% | - | 220 V | General Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F612JG123J400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 12 nF | 12000 pF | - | 2500 | KEMET ELECTRONICS CORP | - | F612JG123J400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.012 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.6 mm | 2814 | - | 5% | 5% | - | 200 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611BG124K630L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 120 nF | 120000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F611BG124K630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 220 VAC | 630 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | - | - | 630 V | 0.8 mm | 7124 | Straight | 10% | 10% | - | 220 V | General Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F720BQ104M275L KEMET | In Stock | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 400 | - | - | - | - | + 100 C | - | - 40 C | - | - | - | - | - | - | PHE820MB6100MR17T0 | - | - | - | - | Details | - | - | - | 275 VAC | 760 VDC | - | MouseReel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AC222M080D04A7H Walsin Technology | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | 2.2 nF | - | 0.0022 uF | 10000 | WALSIN TECHNOLOGY CORP | - | YU0AC222M080D04A7H | - | + 85 C | Walsin Technology Corporation | + 10 C | 125 °C | -25 °C | Bulk | , | DISK PACKAGE | - | - | Active | - | Active | 5.74 | Details | Yes | - | - | - | - | - | Bulk | AC | 20 % | e3 | - | - | EAR99 | -55/+20% ppm/°C | CERAMIC DISC CAPACITOR | Tin (Sn) | - | - | - | 8532.23.00.60 | 2200 pF | BULK | - | compliant | Radial | - | CERAMIC CAPACITOR | Y5U | 7.5 mm | Y5U | No | - | - | - | Straight | 20% | 20% | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - |