- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JF103K250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 10 nF | 10000 pF | - | 3500 | KEMET ELECTRONICS CORP | - | F612JF103K250R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.01 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.6 mm | 2810 | - | 10% | 10% | - | 160 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611BK154K630R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 150 nF | 150000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F611BK154K630R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7130 | Straight | 10% | 10% | - | 220 V | General Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F612JG123J400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 12 nF | 12000 pF | - | 2500 | KEMET ELECTRONICS CORP | - | F612JG123J400R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.012 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2814 | - | 5% | 5% | - | 200 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F601KK474J100C KEMET | In Stock | - | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 1000 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MMK7.5474J100K03L4BULK | - | - | - | Details | - | - | - | 63 VAC | 100 VDC | - | Bulk | F601 | 5 % | - | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R747I0680DQ00J KEMET | In Stock | - | - | - | - | - | - | - | - | - | 0.68 nF | - | - | 800 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 700 V | 2 kV | 700 VAC | 2 kVDC | - | Ammo Pack | R74 | 5 % | - | - | Radial | - | - | Polypropylene Pulse/High Frequency Capacitors | - | 105 °C | -55 °C | - | - | 680 pF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JT224K250L | - | - | - | Details | - | - | - | 160 VAC | 250 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | 11 mm | 7.2 mm | 6 mm | ||
![]() MMK5152K100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5152K100J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152K100C | Not Recommended | - | 5.3 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1500 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 10% | 10% | - | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5222J100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5222J100J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF222J100C | Not Recommended | - | 5.3 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 5% | 5% | - | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5472J63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J63J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF472J063C | Not Recommended | - | 5.65 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | 5% | 5% | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5153J63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 15 nF | 15000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5153J63J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF153J063C | Not Recommended | - | 5.6 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.015 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | 5% | 5% | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5472J630J02L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J630J02L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ472J630C | Not Recommended | - | 5.43 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2814 | - | 5% | 5% | - | 220 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
![]() MMK5222K400J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5222K400J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF222K400C | Not Recommended | - | 5.33 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2810 | - | 10% | 10% | - | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF472K063K | - | - | - | Details | - | - | - | 40 VAC | 63 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5472J400J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J400J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF472J400C | Not Recommended | - | 5.31 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2810 | - | 5% | 5% | - | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE450PK4390JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 3.9 nF | - | 0.0039 uF | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F450KG392J1K0C | - | - | - | Details | - | 600 V | 1 kV | 600 VAC | 1 kVDC | 1 kV | Bulk | PHE450 | 5 % | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 3900 pF | - | - | - | Radial | 7.5 mm | - | Polypropylene (PP) | 7.5 mm | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 8 mm | 10 mm | 4 mm | ||
![]() MMK5472J250J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J250J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF472J250C | Not Recommended | - | 5.32 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.5 mm | 2810 | - | 5% | 5% | - | 160 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE426MA5390JR05 KEMET | In Stock | - | - | 13 mm x 6 mm | - | - | - | 2 Pin | - | - | 39 nF | 39000 pF | - | 600 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426AP393J630C | - | - | - | Details | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.039 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF472K050L | - | - | - | Details | - | - | - | 30 VAC | 50 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5332K250J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332K250J01L4BULK | - | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF332K250C | Not Recommended | - | 5.34 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.5 mm | 2810 | - | 10% | 10% | - | 160 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F601AG223K630K KEMET | In Stock | - | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 900 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MMK10223K630A01L16.5TR16 | - | - | - | Details | - | - | - | 220 VAC | 630 VDC | - | MouseReel | F601 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - |