- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE426KA5270JR05 KEMET | In Stock | - | - | 13 mm x 4 mm | - | - | - | 2 Pin | - | - | 27 nF | 27000 pF | - | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426AG273J400C | - | - | - | - | Details | - | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Bulk | PHE426 | 5 % | - | - | Radial | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | 105 °C | -55 °C | - | - | 0.027 uF | - | - | - | Radial | 10 mm | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | Straight | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() PHE840EB6470KB16R17 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 250 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F840BY474K300A | - | - | - | - | Details | - | 300 V | - | 300 VAC | - | - | Bulk | PHE840E | 10 % | - | - | Radial | - | - | - | - | 105 °C | -55 °C | - | - | 0.47 uF | - | - | - | Radial | 15 mm | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | - | - | - | - | - | - | Safety Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() PHE426MJ5390JR05 KEMET | In Stock | - | - | 7.2 mm x 13 mm | - | - | - | 2 Pin | - | - | 39 nF | 39000 pF | - | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426JU393J630C | - | - | - | - | Details | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.039 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 10 nF | 10000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10103M400A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG103M400C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.01 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | - | 20% | 20% | - | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() MMK10154K63A01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 150 nF | 150000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10154K63A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG154K063C | Not Recommended | - | - | 5.65 | Details | Yes | 40 V | 63 V | 40 VAC | 63 VDC | 63 V | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.15 uF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 63 V | 0.6 mm | 5116 | - | 10% | 10% | - | - | 40 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1 nF | - | 0.001 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10102J100A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG102J100C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1000 pF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 100 V | 0.6 mm | 5116 | - | 5% | 5% | - | - | 63 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() MMK5104J250J03L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 100 nF | 100000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5104J250J03L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2818 | RECTANGULAR PACKAGE | Radial | F601JL104J250C | Not Recommended | - | - | 5.49 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.1 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.5 mm | 2818 | - | 5% | 5% | - | - | 160 V | General Film Capacitors | 9 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10473J100A01L4BULK | MMK10473J100A01L4BULK | + 100 C | - 55 C | 100 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG473J100C | Not Recommended | - | - | 5.72 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.047 uF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 100 V | 0.6 mm | 5116 | - | 5% | 5% | - | - | 63 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10473J400A01L4BULK | - | + 100 C | - 55 C | 100 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG473J400C | Not Recommended | - | - | 5.51 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.047 uF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | - | 5% | 5% | - | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF103J050K | - | - | - | - | Details | - | 30 V | 50 V | 30 VAC | 50 VDC | 50 V | MouseReel | MMK | 5 % | - | - | Radial | - | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.01 uF | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() R46KF2220JPM1M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1300 | - | 1000 Hour | - | - | + 110 C | - 40 C | - | - | - | - | - | 46KF2220JPM1M | - | - | - | - | Details | - | 275 V | 560 V | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 110 °C | -40 °C | - | - | 0.022 uF | - | - | - | Radial | 10 mm | - | Polypropylene (PP) | - | - | 600 µm | - | Straight | - | - | - | - | - | Safety Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() 413N32200000K KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | R413N32200000K | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | Bulk | R413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F611BB683M400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F611BB683M400R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | Ammo Pack | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.068 uF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7116 | Straight | 20% | 20% | Straight | - | 200 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611DB564K400L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 560 nF | 560000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F611DB564K400L | - | + 105 C | - 55 C | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.56 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 10% | 10% | - | - | 200 V | General Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F612JF272K100R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.7 nF | - | 0.0027 uF | 3500 | KEMET ELECTRONICS CORP | - | F612JF272K100R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 2700 pF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611DI824K400L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 820 nF | 820000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F611DI824K400L | - | + 105 C | - 55 C | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.82 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 10% | 10% | - | - | 200 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F611DB124K630L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 120 nF | 120000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F611DB124K630L | - | + 105 C | - 55 C | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 220 VAC | 630 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 630 V | 0.8 mm | - | Straight | 10% | 10% | - | - | 220 V | General Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F612JF222M400C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 3000 | KEMET ELECTRONICS CORP | - | F612JF222M400C | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | - | Bulk | F612 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 2200 pF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2810 | - | 20% | 20% | - | - | 200 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F612JF102K100R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1 nF | - | 0.001 uF | 3500 | KEMET ELECTRONICS CORP | - | F612JF102K100R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 1000 pF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611DB185K160L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1800 nF | - | - | 300 | KEMET ELECTRONICS CORP | - | F611DB185K160L | - | + 105 C | - 55 C | 105 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | - | 1.8 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 160 V | 0.8 mm | - | Straight | 10% | 10% | - | - | 90 V | General Film Capacitors | 14.5 mm | 26 mm | 14.5 mm |