- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMK5332J400J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332J400J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF332J400C | Not Recommended | - | 5.31 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2810 | - | 5% | 5% | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5332M63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332M63J01L4BULK | - | + 100 C | - 55 C | 100 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | F601JF332M063C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | 20% | 20% | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() QXK2E104KTP3TL Nichicon | 7 |
| - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 1000 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 125 V | 250 V | 125 VAC | 250 VDC | - | Bulk | QXK | 10 % | - | - | Radial | - | Film Capacitors | - | 85 °C | -40 °C | - | - | 0.1 uF | - | - | - | Radial | - | - | Polyester | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | - | 384 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 VAC | 630 VDC | - | Bulk | MKP 4 | 10 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 1.5 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 27 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4030 (1076 metric) Reversed | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 775 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | MouseReel | SMD-PET | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | SMD/SMT | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | 5 mm | 10.2 mm | 7.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | 400 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC | 1 kVDC | - | Cut Tape | FKP 1 | 5 % | - | - | - | - | Radial Leads | - | - | - | - | - | 0.01 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 5040 (1210 metric) | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 600 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | MouseReel | SMD-PET | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | 1 uF | - | - | - | SMD/SMT | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | 6 mm | 12.7 mm | 10.2 mm | ||
![]() MKS4-1/250/10P22 WIMA | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 100 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | MKS 4 | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | 1 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() R46KN3330ZM01M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 300 | - | 1000 Hour | - | - | + 110 C | - 40 C | - | - | - | - | - | 46KN3330ZM01M | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.33 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2824 (7260 metric) | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1500 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | MouseReel | SMD-PET | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | SMD/SMT | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | 3 mm | 7.2 mm | 6.1 mm | ||
![]() R46KI3270DQS0K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 270 nF | 270000 pF | - | 440 | - | 1000 Hour | - | - | + 110 C | - 40 C | - | - | - | - | - | 46KI3270DQS0K | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Ammo Pack | R46 | 10 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.27 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R82EC3680ZB60M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Bulk | R82 | 20 % | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.68 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() BFC237328275 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2700 nF | - | - | 800 | VISHAY INTERTECHNOLOGY INC | - | BFC237328275 | - | - | - | 85 °C | -55 °C | , 6928 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.5 | Details | Yes | 0.070548 oz | 63 V | 100 V | 63 VAC | 100 VDC | - | - | MKT373 | 5 % | e3 | Yes | Radial | EAR99 | - | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 2.7 uF | TR, 14 INCH | 15 mm | unknown | Radial | - | FILM CAPACITOR | Polyester | - | 100 V | - | 6928 | - | 5% | 5% | 63 V | General Film Capacitors | 13.5 mm | 17.5 mm | 7 mm | ||
![]() BFC237324685 Vishay | In Stock | - | - | - | - | - | - | - | - | - | 6800 nF | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 63 V | 100 V | 63 VAC | 100 VDC | - | - | MKT373 | 5 % | - | - | Radial | - | - | - | - | - | - | - | 6.8 uF | - | - | - | Radial | - | - | Polyester | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() SMW7.3393K250K93TR12 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 39 nF | 39000 pF | - | 2500 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | F126SH393K250V | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | MouseReel | SMW | 10 % | - | - | - | - | - | - | - | - | - | - | 0.039 uF | - | - | - | SMD/SMT | - | - | Polyphenylene Sulfide (PPS) | 7.3 mm | - | - | - | - | - | - | - | SMD Film Capacitors | 2.7 mm | 7.3 mm | 6 mm | ||
![]() MMK5392J400J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.9 nF | - | 0.0039 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5392J400J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF392J400C | Not Recommended | - | 5.38 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 3900 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2810 | - | 5% | 5% | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF332J400L | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | MouseReel | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 3300 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.7 nF | - | 0.0027 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF272K100L | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 2700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK7.5472K1000K01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | F601KG472K1K0C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 250 VAC | 1 kVDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 4700 pF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | - | 10% | 10% | 250 V | General Film Capacitors | 8 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1700 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JL104M250R | - | - | - | Details | - | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | MMK | 20 % | - | - | Radial | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.1 uF | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 9 mm | 7.2 mm | 4.5 mm |