- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C971U392MUWDAA7317 KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 500 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 400 VAC, 250 VAC | - | Ammo Pack | C900AH SFTY X1-400 Y1-250 | 20 % | - | - | - | Encapsulated Industrial Grade Capacitor | - | - | - | 3900 pF | - | - | - | Radial | - | Y5U | 10 mm | - | 0.55 mm | - | Straight | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 14 mm | - | - | - | ||
![]() C971U392MVWDCAWL35 KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 500 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 400 VAC, 400 VAC | - | Bulk | C900AH SFTY X1-400 Y1-400 | 20 % | - | - | - | Encapsulated Industrial Grade Capacitor | - | - | - | 3900 pF | - | - | - | Radial | - | Y5U | 10 mm | - | 0.55 mm | - | Outside Kink | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 14 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 250 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.634931 oz | 600 VAC | 1 kVDC | Ammo Pack | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | - | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | 13 |
| - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 72 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 2.645547 oz | 650 VAC | 1.6 kVDC | Bulk | FKP | 10 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | 0.47 uF | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | 46 mm | 41.5 mm | 31 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 760 VDC | Bulk | DCP4 | 10 % | - | - | - | - | - | - | - | 22 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | DC Link Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5040 (1210 metric) | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 1000 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD5040-.33/250/20 | - | - | - | Details | - | - | 160 VAC | 250 VDC | MouseReel | SMD-PET | 20 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.33 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 6 mm | 12.7 mm | 10.2 mm | ||
Tiny WHSL | In Stock | - | - | 1812 | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 750 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD1812-.022/63/10T | - | - | - | Details | - | - | 40 VAC | 63 VDC | MouseReel | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.022 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 3 mm | 4.8 mm | 3.3 mm | ||
Tiny WHSL | In Stock | - | - | 1812 | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 750 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD1812-.047/63/10T | - | - | - | Details | - | - | 40 VAC | 63 VDC | MouseReel | SMD-PET | 10 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.047 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 3 mm | 4.8 mm | 3.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | - | 4 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC | 1 kVDC | Bulk | Snubber MKP | 10 % | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | - | 1.5 uF | - | - | - | Radial | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | - | Straight | - | - | - | Snubber Film Capacitors | - | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 1 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 700 VAC | 3 kVDC | Bulk | FKP | 5 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | Snubber Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 1812 | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 750 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | SMD1812-.047/100/20T | - | - | - | Details | - | - | 63 VAC | 100 VDC | MouseReel | SMD-PET | 20 % | - | - | - | Metallized SMD Film Capacitors | - | - | - | 0.047 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 3 mm | 4.8 mm | 3.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 350 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.317466 oz | 650 VAC | 1.6 kVDC | Ammo Pack | FKP 1 | 5 % | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 448 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 400 VAC | 1.5 kVDC | Bulk | MKS 4 | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.22 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 1 | WIMA GMBH & CO KG | - | FKP4U026807E00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.068/2000/5 PCM37.5 | Obsolete | - | 5.84 | Details | Yes | - | 550 VAC | 2 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 0.068 uF | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 2000 V | 1 mm | - | Straight | 5% | 5% | 550 V | AC and Pulse Film Capacitors | - | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.33 nF | - | - | 2400 | WIMA GMBH & CO KG | - | FKP4R003304B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-330/1250/5 | Active | - | 5.72 | Details | Yes | 0.035274 oz | 450 VAC | 1.25 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 330 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7120 | Straight | 5% | 5% | 450 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 459 | WIMA GMBH & CO KG | - | FKP4R024706B00KYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.047/1250/10 FKP4R024706B00KSSD | Obsolete | - | 5.84 | Details | Yes | - | 450 VAC | 1.25 kVDC | Bulk | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 0.047 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1250 V | 0.8 mm | - | Straight | 10% | 10% | 450 V | AC and Pulse Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 85 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 220 VAC | 700 VDC | Bulk | DCP4 | 10 % | - | - | - | - | - | - | - | 75 uF | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | DC Link Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2200 nF | - | - | 680 | WIMA GMBH & CO KG | - | MKP4F042205I00JYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | MKP4-2.2/250/5P22 | Obsolete | - | 5.84 | Details | Yes | - | 160 VAC | 250 VDC | Bulk | MKP 4 | 5 % | e3 | Yes | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 2.2 uF | TRAY | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | Straight | 5% | 5% | 160 V | General Film Capacitors | - | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1000 nF | - | - | 10 | - | 300000 Hour | - | + 100 C | - 55 C | - | - | - | - | - | SCFKP-1.0/1000/5A1 | - | - | - | Details | - | - | 600 VAC | 1 kVDC | Bulk | FKP | 5 % | - | - | - | Snubber FKP Capacitors, Metal Foil Electrodes, Schoopage Contacts and Self-Healing Internal Series Connection | - | - | - | 1 uF | - | - | - | Screw | - | Polypropylene (PP) | 48.5 mm | - | - | - | - | - | - | - | Snubber Film Capacitors | - | 37.5 mm | 56 mm | 27 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.1 nF | - | - | 2400 | WIMA GMBH & CO KG | - | FKP4O101004B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-100/1000/5 | Active | - | 5.72 | Details | Yes | 0.035274 oz | 400 VAC | 1 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 100 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7120 | Straight | 5% | 5% | 400 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm |