- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R82DC2820KT50J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 82 nF | 82000 pF | - | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82DC2820KT50J | - | - | AEC-Q200 | - | Details | - | - | - | - | 40 VAC | 63 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.082 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82EC3390DQ70J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 390 nF | 390000 pF | - | 1900 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | 82EC3390DQ70J | - | - | AEC-Q200 | - | Details | - | - | - | - | 63 VAC | 100 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.39 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82DC3470KT60J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 2500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 40 VAC | 63 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 7.5 mm | 7.2 mm | 3.5 mm | ||
![]() R82EC2560KT60J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 56 nF | 56000 pF | - | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 63 VAC | 100 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.056 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() SMC7.3153J250K33TR12 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 15 nF | 15000 pF | - | 2500 | - | - | - | - | + 125 C | - | - 55 C | Yes | - | - | - | - | - | - | F125SL153J250V | - | - | - | - | Details | - | - | 160 V | 250 V | 160 VAC | 250 VDC | Reel | SMC | 5 % | - | - | SMD/SMT | - | - | - | - | 125 °C | -55 °C | - | - | 0.015 uF | - | - | - | SMD/SMT | 7.3 mm | - | Polyphenylene Sulfide (PPS) | 7.3 mm | - | - | - | - | - | - | - | SMD Film Capacitors | 3 mm | 7.3 mm | 6 mm | ||
![]() LDBCB2150GC5N0 KEMET | 15 |
| - | 1210 (3225 metric) | - | - | - | - | - | - | 15 nF | 15000 pF | - | 2250 | - | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | DBCB2150GC5N0 | - | Active | - | - | Details | - | 0.000564 oz | - | - | 40 VAC | 50 VDC | Reel | LDB | 2 % | - | - | - | - | - | - | - | - | - | - | - | 0.015 uF | - | - | - | SMD/SMT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 1000 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JT684J100L | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | Reel | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.68 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 11 mm | 7.2 mm | 6 mm | ||
![]() SMR5684K50J05L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JT684K050C | - | - | - | - | Details | - | - | 30 V | 50 V | 30 VAC | 50 VDC | Bulk | SMR | 10 % | - | - | Radial | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 0.68 uF | - | - | - | Radial | 5 mm | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 6 mm | 7.2 mm | 11 mm | ||
![]() MMK5823K50J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 82 nF | 82000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5823K50J01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF823K050C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | - | 30 VAC | 50 VDC | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 0.082 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2810 | - | 10% | 10% | 30 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | 2 | 330 nF | 330000 pF | - | 234 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5334K400D13L4TRAY | - | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Not Recommended | - | - | 8.55 | Details | Yes | - | - | - | 200 VAC | 400 VDC | Tray | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.33 uF | TRAY | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | - | 10% | 10% | 200 V | General Film Capacitors | 14.5 mm | 26 mm | 6.5 mm | ||
![]() LDBCA1560GC5N0 KEMET | 44 |
| - | 1206 (3216 metric) | - | - | - | - | - | - | 5.6 nF | - | 0.0056 uF | 3000 | - | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | DBCA1560GC5N0 | - | Active | - | - | Details | - | 0.000353 oz | - | - | 40 VAC | 50 VDC | Reel | LDB | 2 % | - | - | - | - | - | - | - | - | - | - | - | 5600 pF | - | - | - | SMD/SMT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | ||
![]() F611AG393K400A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 39 nF | 39000 pF | - | 2200 | KEMET ELECTRONICS CORP | - | F611AG393K400A | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | 200 VAC | 400 VDC | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.039 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 10% | 10% | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F461BE124J400R KEMET | 15 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BE124J400R | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 220 VAC | 400 VDC | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F612JF102J100C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1 nF | - | 0.001 uF | 3000 | KEMET ELECTRONICS CORP | - | F612JF102J100C | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | Bulk | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | - | 1000 pF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 5% | 5% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F463BY333K1K6A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 400 | KEMET ELECTRONICS CORP | - | F463BY333K1K6A | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.31 | Details | Yes | - | - | - | 650 VAC | 1.6 kVDC | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 650 | - | 0.033 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F461BC334M160A KEMET | 6 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | F461BC334M160A | F461 | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 90 VAC | 160 VDC | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.33 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7120 | - | 20% | 20% | 90 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG562J1K0A KEMET | 15 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 2200 | KEMET ELECTRONICS CORP | - | F462AG562J1K0A | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.32 | Details | Yes | - | - | - | 300 VAC | 1 kVDC | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | - | 5600 pF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F611JM562K1K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 2000 | KEMET ELECTRONICS CORP | - | F611JM562K1K0A | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | - | 250 VAC | 1 kVDC | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 5600 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2818 | Straight | 10% | 10% | 250 V | General Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F462DU334J1K0R KEMET | 15 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F462DU334J1K0R | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | - | - | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.33 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 22 mm | 26 mm | 22 mm | ||
![]() F463BY563K1L2R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 340 | KEMET ELECTRONICS CORP | - | F463BY563K1L2R | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.42 | Details | Yes | - | - | - | 500 VAC | 1.25 kVDC | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | - | 0.056 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7143 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm |