- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BC473J630C KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F461BC473J630C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.43 | Details | Yes | - | 250 VAC | 630 VDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | 0.047 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462DI104K1K0R KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 380 | KEMET ELECTRONICS CORP | - | F462DI104K1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.47 | Details | Yes | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 300 | 0.1 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 10% | 10% | 300 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F461BC274M250R KEMET | 6 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC274M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | 5.45 | Details | Yes | - | 160 VAC | 250 VDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.27 uF | Ammo Pack | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG562J1K0C KEMET | 15 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 2000 | KEMET ELECTRONICS CORP | - | F462AG562J1K0C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.32 | Details | Yes | - | 300 VAC | 1 kVDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE: 300 | 5600 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F873DJ563M760Z KEMET | 6 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 468 | KEMET ELECTRONICS CORP | 1000 Hour | F873DJ563M760Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.58 | Details | Yes | - | 760 VAC | 1.5 kVDC | Bulk | F873 | 20 % | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.056 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 17 mm | 26 mm | 8.5 mm | ||
![]() F873DY184J760R KEMET | 15 |
| - | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 170 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 760 VAC | - | Ammo Pack | F873 | 5 % | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | 0.18 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 24.5 mm | 26 mm | 15.5 mm | ||
![]() F462DY184J1K6R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 170 | KEMET ELECTRONICS CORP | - | F462DY184J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.35 | Details | Yes | - | 500 VAC | 1.6 kVDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | 0.18 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 24.5 mm | 26 mm | 24.5 mm | ||
![]() F881DH823M300R KEMET | 15 |
| - | - | - | - | - | - | - | 82 nF | 82000 pF | - | 330 | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | This product may require additional documentation to export from the United States. | 300 VAC | 1 kVDC | Ammo Pack | F881 | 20 % | - | - | - | - | - | - | - | 0.082 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() F464BE472M2K5R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 750 | KEMET ELECTRONICS CORP | - | F464BE472M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | 5.48 | Details | Yes | - | 900 VAC | 2.5 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 4700 pF | Ammo Pack | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7122 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F881AP562M300C KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1000 | KEMET ELECTRONICS CORP | - | F881AP562M300C | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.51 | Details | Yes | - | 300 VAC | 1 kVDC | Bulk | F881 | 20 % | - | - | EAR99 | - | Metallized Polypropylene Film Capacitors | - | SAFTEY CLASS: Y2 | 5600 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5124 | Straight | 20% | 20% | 300 V | Safety Film Capacitors | 12 mm | 13 mm | 6 mm | ||
![]() F461BC633J630A KEMET | 44 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 63 nF | 63000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | F461BC633J630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | 250 VAC | 630 VDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | 0.063 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG472M1L2C KEMET | 28 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | - | F462AG472M1L2C | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | - | Active | - | 5.47 | Details | Yes | - | 400 VAC | 1.25 kVDC | Bulk | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 4700 pF | Bulk | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F464BE472M2K5C KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 800 | KEMET ELECTRONICS CORP | - | F464BE472M2K5C | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | 5.48 | Details | Yes | - | 900 VAC | 2.5 kVDC | Bulk | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 4700 pF | Bulk | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7122 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F463BY273J2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 340 | KEMET ELECTRONICS CORP | - | F463BY273J2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | - | 700 VAC | 2 kVDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 700 | 0.027 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7143 | - | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F464BE472M2K5Z KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1020 | KEMET ELECTRONICS CORP | - | F464BE472M2K5Z | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | 5.48 | Details | Yes | - | 900 VAC | 2.5 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 4700 pF | - | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7122 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F463DB223K1K6Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 660 | KEMET ELECTRONICS CORP | - | F463DB223K1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.34 | Details | Yes | - | 650 VAC | 1.6 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE: 650 | 0.022 uF | BULK; PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463DB273K1K6Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 660 | KEMET ELECTRONICS CORP | - | F463DB273K1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.34 | Details | Yes | - | 650 VAC | 1.6 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 650 | 0.027 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463BS473J1L2R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 380 | KEMET ELECTRONICS CORP | - | F463BS473J1L2R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | - | 500 VAC | 1.25 kVDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | 0.047 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7139 | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F611AK224K250C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 220 nF | 220000 pF | - | 1300 | KEMET ELECTRONICS CORP | - | F611AK224K250C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | MMK10224K250A02L16.5TR18 | Active | - | 5.53 | Details | Yes | - | 160 VAC | 250 VDC | Bulk | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 0.22 uF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polyester | 10 mm | 250 V | 0.6 mm | 5120 | Straight | 10% | 10% | 160 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F611KF272J1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.7 nF | - | 0.0027 uF | 2100 | KEMET ELECTRONICS CORP | - | F611KF272J1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 250 VAC | 1 kVDC | Reel | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 2700 pF | TR | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 5% | 5% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm |