- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611KF222J1K0A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 1750 | KEMET ELECTRONICS CORP | - | F611KF222J1K0A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 250 VAC | 1 kVDC | - | Bulk | F611 | - | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | - | 2200 pF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | - | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 5% | 5% | - | 250 V | General Film Capacitors | - | - | 8 mm | - | 10 mm | 8 mm | - | ||
![]() F461BC274K250R KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC274K250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 160 VAC | 250 VDC | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 160 | - | 0.27 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F461BC274K250Z KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 1139 | KEMET ELECTRONICS CORP | - | F461BC274K250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 160 VAC | 250 VDC | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 160 | - | 0.27 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F461BC274K250C KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F461BC274K250C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 160 VAC | 250 VDC | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 160 | - | 0.27 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F611AK274K250C KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | 1300 | KEMET ELECTRONICS CORP | - | F611AK274K250C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | 160 VAC | 250 VDC | - | Bulk | F611 | - | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | RATED AC VOLTAGE (V): 160 | - | 0.27 uF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polyester | - | 10 mm | 250 V | 0.6 mm | 5120 | Straight | 10% | 10% | - | 160 V | General Film Capacitors | - | - | 11 mm | - | 13 mm | 11 mm | - | ||
![]() F463BY223J2K0R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 340 | KEMET ELECTRONICS CORP | - | F463BY223J2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.44 | Details | Yes | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 700 | - | 0.022 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 2000 V | 0.8 mm | 7143 | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | - | - | 19 mm | - | 18 mm | 19 mm | - | ||
![]() F461BC633J630C KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 63 nF | 63000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F461BC633J630C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 250 VAC | 630 VDC | - | Bulk | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | - | 0.063 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 630 V | 0.8 mm | 7120 | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F462AG472M1L2A KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 2200 | KEMET ELECTRONICS CORP | - | F462AG472M1L2A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | - | Active | - | - | 5.47 | Details | Yes | 400 VAC | 1.25 kVDC | - | Bulk | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 4700 pF | Bulk | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1250 V | 0.6 mm | 5116 | - | 20% | 20% | - | 400 V | AC and Pulse Film Capacitors | - | - | 4 mm | - | 13 mm | 9 mm | - | ||
![]() F462AG562K1L2A KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 2200 | KEMET ELECTRONICS CORP | - | F462AG562K1L2A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.47 | Details | Yes | 400 VAC | 1.25 kVDC | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 400 | - | 5600 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1250 V | 0.6 mm | 5116 | - | 10% | 10% | - | 400 V | AC and Pulse Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F462AK153M1K0C KEMET | 28 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 1300 | KEMET ELECTRONICS CORP | - | F462AK153M1K0C | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | - | Active | - | - | 5.47 | Details | Yes | 300 VAC | 1 kVDC | - | Bulk | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.015 uF | Bulk | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | - | 300 V | AC and Pulse Film Capacitors | - | - | 5 mm | - | 13 mm | 11 mm | - | ||
![]() F462AG682J1K0C KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 2000 | KEMET ELECTRONICS CORP | - | F462AG682J1K0C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.32 | Details | Yes | 300 VAC | 1 kVDC | - | Bulk | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 300 | - | 6800 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | - | 300 V | AC and Pulse Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F462AG682J1K0A KEMET | 44 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 2200 | KEMET ELECTRONICS CORP | - | F462AG682J1K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.32 | Details | Yes | 300 VAC | 1 kVDC | - | Bulk | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 300 | - | 6800 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | - | 300 V | AC and Pulse Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F463DB273K1L2Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 660 | KEMET ELECTRONICS CORP | - | F463DB273K1L2Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 500 VAC | 1.25 kVDC | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | - | 0.027 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 1250 V | 0.8 mm | - | - | 10% | 10% | - | 500 V | AC and Pulse Film Capacitors | - | - | 14.5 mm | - | 26 mm | 14.5 mm | - | ||
![]() 335MSR100K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polyester, Metallized | - | 3300 nF | - | - | 800 | - | - | - | - | + 125 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 63 VAC | 100 VDC | -55°C ~ 125°C | Bulk | MSR | 0.886 L x 0.472 W (22.50mm x 12.00mm) | 10 % | - | - | PC Pins | - | - | - | - | General Purpose | - | - | 3.3 uF | - | - | - | Radial | - | Polyester | - | 0.787 (20.00mm) | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 20 mm | 0.787 (20.00mm) | 22.5 mm | 12 mm | - | ||
![]() 504HC4700K2UM8 Cornell Dubilier Electronics | 2557 |
| - | Chassis Mount | Nonstandard | - | - | - | - | Polypropylene (PP) | - | 500 nF | 500000 pF | - | 2 | - | - | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 700 VAC | - | -40°C ~ 85°C | Bulk | HC4 | 2.874 L x 2.165 W (73.00mm x 55.00mm) | 10 % | - | - | Threaded, Female | - | - | High Power Resonant Capacitors | - | Conduction Cooled; High Pulse, DV/DT | - | - | 0.5 uF | - | - | - | Insert Threaded | - | Polypropylene (PP) | 1 mOhms | - | - | - | - | - | - | - | 1 mOhms | - | RF and Power Film Capacitors | - | - | 30.2 mm | 1.193 (30.30mm) | 73 mm | 55 mm | - | ||
![]() C44UOGT6510F8SK KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 44UOGT6510F8SK | - | - | - | - | Details | - | - | 900 VDC | - | Bulk | C44U | - | 10 % | - | - | - | - | - | - | - | - | - | - | 510 uF | - | - | - | Insert Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 330 nF | 330000 pF | - | 800 | KEMET ELECTRONICS CORP | - | MMK15334K400B06L4BULK | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | F601BL334K400C | Not Recommended | - | - | 7.91 | Details | Yes | 200 VAC | 400 VDC | - | Bulk | MMK | - | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.33 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | - | 15 mm | 400 V | 0.8 mm | 7130 | - | 10% | 10% | - | 200 V | General Film Capacitors | - | - | 14.5 mm | - | 18 mm | 7.5 mm | - | ||
![]() 376LC5500K5PM8 Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Nonstandard | - | - | - | - | Polypropylene (PP) | - | - | - | - | 1 | - | - | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 500 VAC | - | -40°C ~ 85°C | Bulk | LC5 | 3.937 L x 3.937 W (100.00mm x 100.00mm) | 10 % | - | - | Threaded, Female | - | - | High Power Resonant Capacitors | - | Conduction Cooled; High Pulse, DV/DT | - | - | 37 uF | - | - | - | Insert Threaded | - | Polypropylene (PP) | 0.2 mOhms | - | - | - | - | - | - | - | 200 mOhms | - | RF and Power Film Capacitors | - | - | 54 mm | 2.146 (54.50mm) | 100 mm | 100 mm | - | ||
![]() PHE426PD6180JR06L2 KEMET | In Stock | - | - | - | 26 mm x 11 mm | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 253 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426DT184J1K0C | - | - | - | - | Details | - | 250 VAC | 1 kVDC | - | Bulk | PHE426 | - | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | 0.18 uF | - | - | - | Radial | - | Polypropylene (PP) | - | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | - | 21.5 mm | - | 26 mm | 11 mm | - | ||
![]() MMK5822K63J01L4BULK KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 8.2 nF | - | 0.0082 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5822K63J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF822K063C | Not Recommended | - | - | 5.63 | Details | Yes | 40 VAC | 63 VDC | - | Bulk | MMK | - | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 8200 pF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | - | 5 mm | 63 V | 0.5 mm | 2810 | - | 10% | 10% | - | 40 V | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - |