- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R82DC3390KT60J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 390 nF | 390000 pF | - | 2500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3390KT60J | - | - | AEC-Q200 | - | Details | - | 40 VAC | 63 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | 0.39 uF | - | - | - | Radial | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82EC2180KT50J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 3500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC2180KT50J | - | - | AEC-Q200 | - | Details | - | 63 VAC | 100 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | 0.018 uF | - | - | - | Radial | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82EC2390KT60J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 39 nF | 39000 pF | - | 3500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC2390KT60J | - | - | AEC-Q200 | - | Details | - | 63 VAC | 100 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | 0.039 uF | - | - | - | Radial | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82CC4100DQ60J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 1700 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82CC4100DQ60J | - | - | AEC-Q200 | - | Details | - | 30 VAC | 50 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | 1 uF | - | - | - | Radial | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82IC2680DQ60J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 2500 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | 82IC2680DQ60J | - | Active | AEC-Q200 | - | Details | - | 140 VAC | 250 VDC | Ammo Pack | R82 | 5 % | - | - | - | - | Automotive Grade | - | - | 0.068 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 7.5 mm | 7.2 mm | 3.5 mm | ||
![]() RSBDC4100JA10K KEMET | 14 |
| - | - | - | - | - | - | - | 1000 nF | - | - | 1000 | - | - | - | + 125 C | KEMET | - 55 C | - | - | Bulk | - | - | - | SBDC4100JA10K | - | Active | AEC-Q200 | - | Details | - | 40 VAC | 63 VDC | Bulk | RSB | 10 % | - | - | - | - | - | - | - | 1 uF | - | - | - | Radial | - | Polyester | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() F611JU183J1K0C KEMET | In Stock | - | - | - | - | - | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 1500 | KEMET ELECTRONICS CORP | F611JU183J1K0C | F611 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | - | - | Radial | - | Active | - | - | 5.5 | Details | Yes | 250 VAC | 1 kVDC | Bulk | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | 0.018 uF | Bulk | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2828 | Straight | 5% | 5% | 250 V | General Film Capacitors | 7.2 mm | 7.2 mm | 13 mm | ||
![]() F462DU334M1K0R KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 200 | KEMET ELECTRONICS CORP | F462DU334M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.47 | Details | Yes | 300 VAC | 1 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.33 uF | Ammo Pack | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 13 mm | 26 mm | 22 mm | ||
![]() F611BB155K063Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 1411 | KEMET ELECTRONICS CORP | F611BB155K063Z | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | 40 VAC | 63 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 40 | 1.5 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7116 | Straight | 10% | 10% | 40 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611JU183K1K0R KEMET | In Stock | - | - | - | - | - | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 1150 | KEMET ELECTRONICS CORP | F611JU183K1K0R | F611 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | - | - | Radial | - | Active | - | - | 5.5 | Details | Yes | 250 VAC | 1 kVDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | 0.018 uF | Ammo Pack | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2828 | Straight | 10% | 10% | 250 V | General Film Capacitors | 7.2 mm | 7.2 mm | 13 mm | ||
![]() F461BC473K630A KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 1250 | KEMET ELECTRONICS CORP | F461BC473K630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 250 VAC | 630 VDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | 0.047 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG332J1L2A KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 2200 | KEMET ELECTRONICS CORP | F462AG332J1L2A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | 400 VAC | 1.25 kVDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 400 | 3300 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 5% | 5% | 400 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F462AG562J1L2C KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 2000 | KEMET ELECTRONICS CORP | F462AG562J1L2C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | 400 VAC | 1.25 kVDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 400 | 5600 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 5% | 5% | 400 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F462DY394K1K0R KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 170 | KEMET ELECTRONICS CORP | F462DY394K1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.33 | Details | Yes | 300 VAC | 1 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 300 | 0.39 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 10% | 10% | 300 V | AC and Pulse Film Capacitors | 24.5 mm | 26 mm | 24.5 mm | ||
![]() F463DB103J2K0Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 660 | KEMET ELECTRONICS CORP | F463DB103J2K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 700 VAC | 2 kVDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 700 | 0.01 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463BY473K1K6R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 340 | KEMET ELECTRONICS CORP | F463BY473K1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.32 | Details | Yes | 650 VAC | 1.6 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 650 | 0.047 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F463BY223M2K0R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 340 | KEMET ELECTRONICS CORP | F463BY223M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | - | 5.44 | Details | Yes | 700 VAC | 2 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.022 uF | Ammo Pack | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7143 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() F611BB125K063Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1200 nF | - | - | 1411 | KEMET ELECTRONICS CORP | F611BB125K063Z | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | 40 VAC | 63 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 40 | 1.2 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7116 | Straight | 10% | 10% | 40 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611AK393M630C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 39 nF | 39000 pF | - | 1300 | KEMET ELECTRONICS CORP | F611AK393M630C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | 220 VAC | 630 VDC | Bulk | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 220 | 0.039 uF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5120 | Straight | 20% | 20% | 220 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BG334J250C KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 1750 | KEMET ELECTRONICS CORP | F461BG334J250C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 160 VAC | 250 VDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | 0.33 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7124 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 12 mm | 18 mm | 6 mm |