- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463DB273K1K6R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 464 | KEMET ELECTRONICS CORP | F463DB273K1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.34 | Details | Yes | 650 VAC | 1.6 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 650 | - | 0.027 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F611KF332J1K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 1750 | KEMET ELECTRONICS CORP | F611KF332J1K0A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 250 VAC | 1 kVDC | Bulk | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | - | 3300 pF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 5% | 5% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611KJ822J1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 8.2 nF | - | 0.0082 uF | 1200 | KEMET ELECTRONICS CORP | F611KJ822J1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3920 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 250 VAC | 1 kVDC | Reel | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | - | 8200 pF | TR | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3920 | Straight | 5% | 5% | 250 V | General Film Capacitors | 10.5 mm | 10 mm | 10.5 mm | ||
![]() F462DH473J1K6R KEMET | 41 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 330 | KEMET ELECTRONICS CORP | F462DH473J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.47 | Details | Yes | 500 VAC | 1.6 kVDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | - | 0.047 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F611JU183M1K0A KEMET | In Stock | - | - | - | - | - | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 750 | KEMET ELECTRONICS CORP | F611JU183M1K0A | F611 | - | - | - | 105 °C | -55 °C | - | - | - | Radial | - | Active | - | 5.5 | Details | Yes | 250 VAC | 1 kVDC | Bulk | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | 0.018 uF | Bulk | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2828 | Straight | 20% | 20% | 250 V | General Film Capacitors | 7.2 mm | 7.2 mm | 13 mm | ||
![]() F461BC224K250A KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 1250 | KEMET ELECTRONICS CORP | F461BC224K250A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.43 | Details | Yes | 160 VAC | 250 VDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | - | 0.22 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F611KF272M1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.7 nF | - | 0.0027 uF | 2100 | KEMET ELECTRONICS CORP | F611KF272M1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 250 VAC | 1 kVDC | Reel | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | - | 2700 pF | TR | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 20% | 20% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F461BC274K250A KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 1250 | KEMET ELECTRONICS CORP | F461BC274K250A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 160 VAC | 250 VDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | - | 0.27 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F463BS473K1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 300 | KEMET ELECTRONICS CORP | F463BS473K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | 500 VAC | 1.25 kVDC | Reel | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | - | 0.047 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7139 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F462AK123M1K0C KEMET | 41 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 1300 | KEMET ELECTRONICS CORP | F462AK123M1K0C | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | - | Active | - | 5.32 | Details | Yes | 300 VAC | 1 kVDC | Bulk | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.012 uF | Bulk | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F611JU183M1K0R KEMET | In Stock | - | - | - | - | - | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 1150 | KEMET ELECTRONICS CORP | F611JU183M1K0R | F611 | - | - | - | 105 °C | -55 °C | - | - | - | Radial | - | Active | - | 5.5 | Details | Yes | 250 VAC | 1 kVDC | Ammo Pack | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | 0.018 uF | Ammo Pack | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2828 | Straight | 20% | 20% | 250 V | General Film Capacitors | 7.2 mm | 7.2 mm | 13 mm | ||
![]() F463BS473K1L2R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 380 | KEMET ELECTRONICS CORP | F463BS473K1L2R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | 500 VAC | 1.25 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | - | 0.047 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7139 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F611KF222J1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2100 | KEMET ELECTRONICS CORP | F611KF222J1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 250 VAC | 1 kVDC | Reel | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | - | 2200 pF | TR | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 5% | 5% | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 2000 | KEMET ELECTRONICS CORP | MMK7.5562J100K00L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 3910 | RECTANGULAR PACKAGE | Radial | F601KE562J100C | Not Recommended | - | 5.65 | Details | Yes | 63 VAC | 100 VDC | Bulk | MMK | 5 % | e3 | Yes | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 5600 pF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 100 V | 0.6 mm | 3910 | - | 5% | 5% | 63 V | General Film Capacitors | 6 mm | 10 mm | 2.5 mm | ||
![]() F461BE124K400Z KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 1020 | KEMET ELECTRONICS CORP | F461BE124K400Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 220 VAC | 400 VDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BC334K160A KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 1250 | KEMET ELECTRONICS CORP | F461BC334K160A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 90 VAC | 160 VDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 90 | - | 0.33 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7120 | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F461BE124K400A KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BE124K400A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 220 VAC | 400 VDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BC473K630Z KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 1139 | KEMET ELECTRONICS CORP | F461BC473K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 250 VAC | 630 VDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | - | 0.047 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F461BE124J400A KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 1000 | KEMET ELECTRONICS CORP | F461BE124J400A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 220 VAC | 400 VDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 220 | - | 0.12 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BK104J630Z KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK104J630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.4 | Details | Yes | 250 VAC | 630 VDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | - | 0.1 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm |