- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R82DC3270KT60J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | Polyester | - | - | - | 270 nF | 270000 pF | - | 2500 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 40 V | 63 V | 40 VAC | 63 VDC | 63 V | - | Ammo Pack | R82 | - | 5 % | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.27 uF | - | - | 3.5 mm | - | Radial | 5 mm | - | Polyester | 5 mm | 30 Ω | - | 500 µm | - | 63 V | Straight | 2.5 % | - | - | - | - | General Film Capacitors | - | - | 7.5 mm | - | 7.2 mm | - | - | ||
![]() RSBMC1100DQ00K KEMET | 19 |
| - | - | - | - | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | 3500 | - | - | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | SBMC1100DQ00K | - | Active | AEC-Q200 | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | - | Ammo Pack | RSB | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | ||
![]() C4GAFUC4300ZA0J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 3000 nF | - | - | 100 | - | 100000 Hours | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 400 VDC | - | - | Bulk | C4G | - | 5 % | - | - | - | - | - | Printed Circuit Board Mount Power Film Capacitor | - | - | - | - | - | 3 uF | - | - | - | - | Axial | - | - | Polypropylene (PP) | - | - | - | - | - | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | ||
![]() F461BC334K160Z KEMET | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 330 nF | 330000 pF | - | 1139 | KEMET ELECTRONICS CORP | - | - | F461BC334K160Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 90 VAC | 160 VDC | - | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 90 | 0.33 uF | PIZZA PACK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 160 V | 0.8 mm | 7120 | - | - | - | 10% | 10% | - | 90 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F462DU274K1K0R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 270 nF | 270000 pF | - | 200 | KEMET ELECTRONICS CORP | - | - | F462DU274K1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | - | - | - | 300 VAC | 1 kVDC | - | - | Ammo Pack | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 300 | 0.27 uF | AMMO PACK | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 1000 V | 0.8 mm | - | - | - | - | 10% | 10% | - | 300 V | AC and Pulse Film Capacitors | - | - | 22 mm | - | 26 mm | 22 mm | - | ||
![]() F462AG472K1L2A KEMET | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 4.7 nF | - | 0.0047 uF | 2200 | KEMET ELECTRONICS CORP | - | - | F462AG472K1L2A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | - | - | - | 400 VAC | 1.25 kVDC | - | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 400 | 4700 pF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | 1250 V | 0.6 mm | 5116 | - | - | - | 10% | 10% | - | 400 V | AC and Pulse Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F463AG102K2K0A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 1 nF | - | 0.001 uF | 2200 | KEMET ELECTRONICS CORP | - | - | F463AG102K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 700 VAC | 2 kVDC | - | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 700 | 1000 pF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | 2000 V | 0.6 mm | 5116 | - | - | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F462DU124M1K6R KEMET | 20 |
| - | - | - | - | - | - | - | - | - | - | - | 120 nF | 120000 pF | - | 200 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 500 VAC | 1.6 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | - | - | - | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.12 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | - | 0.8 mm | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | 13 mm | - | 26 mm | 22 mm | - | ||
![]() F463BY273M2K0R KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | 27 nF | 27000 pF | - | 340 | KEMET ELECTRONICS CORP | - | - | F463BY273M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | - | 5.44 | Details | Yes | - | - | - | 700 VAC | 2 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.027 uF | Ammo Pack | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 2000 V | 0.8 mm | 7143 | - | - | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 19 mm | - | ||
![]() F463AK332K2K0C KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 3.3 nF | - | 0.0033 uF | 1300 | KEMET ELECTRONICS CORP | - | - | F463AK332K2K0C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 700 VAC | 2 kVDC | - | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 700 | 3300 pF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | 2000 V | 0.6 mm | 5120 | - | - | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 13 mm | 11 mm | - | ||
![]() F461BC104M400Z KEMET | 20 |
| - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | 100 nF | 100000 pF | - | 1139 | KEMET ELECTRONICS CORP | - | - | F461BC104M400Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.1 uF | - | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 400 V | 0.8 mm | 7120 | - | - | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F462AG332K1L2C KEMET | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | - | - | F462AG332K1L2C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | - | - | - | 400 VAC | 1.25 kVDC | - | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 400 | 3300 pF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | 1250 V | 0.6 mm | 5116 | - | - | - | 10% | 10% | - | 400 V | AC and Pulse Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F463DB273M1K6Z KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | 27 nF | 27000 pF | - | 660 | KEMET ELECTRONICS CORP | - | - | F463DB273M1K6Z | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.34 | Details | Yes | - | - | - | 650 VAC | 1.6 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.027 uF | - | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 1600 V | 0.8 mm | - | - | - | - | 20% | 20% | - | 650 V | AC and Pulse Film Capacitors | - | - | 6 mm | - | 26 mm | 14.5 mm | - | ||
![]() F611AG683J400A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | 68 nF | 68000 pF | - | 2200 | KEMET ELECTRONICS CORP | - | - | F611AG683J400A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | - | Bulk | F611 | - | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 0.068 uF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | - | 400 V | 0.6 mm | 5116 | - | Straight | - | 5% | 5% | - | 200 V | General Film Capacitors | - | - | 9 mm | - | 13 mm | 9 mm | - | ||
![]() F461BC823J400A KEMET | 50 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 82 nF | 82000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | - | F461BC823J400A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | - | Bulk | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 220 | 0.082 uF | BULK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 400 V | 0.8 mm | 7120 | - | - | - | 5% | 5% | - | 220 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F461BC633K630A KEMET | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 63 nF | 63000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | - | F461BC633K630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | - | 250 VAC | 630 VDC | - | - | Bulk | F46 | - | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 250 | 0.063 uF | BULK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 630 V | 0.8 mm | 7120 | - | - | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
![]() F462DY394J1K0R KEMET | 20 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 390 nF | 390000 pF | - | 170 | KEMET ELECTRONICS CORP | - | - | F462DY394J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.33 | Details | Yes | - | - | - | 300 VAC | 1 kVDC | - | - | Ammo Pack | F46 | - | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 300 | 0.39 uF | AMMO PACK | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 1000 V | 0.8 mm | - | - | - | - | 5% | 5% | - | 300 V | AC and Pulse Film Capacitors | - | - | 24.5 mm | - | 26 mm | 24.5 mm | - | ||
![]() F463DJ273M2K0Z KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | 27 nF | 27000 pF | - | 468 | KEMET ELECTRONICS CORP | - | - | F463DJ273M2K0Z | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 700 VAC | 2 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.027 uF | - | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 2000 V | 0.8 mm | - | - | - | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | - | - | 8.5 mm | - | 26 mm | 17 mm | - | ||
![]() F463DB273M1K6R KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | 27 nF | 27000 pF | - | 464 | KEMET ELECTRONICS CORP | - | - | F463DB273M1K6R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.34 | Details | Yes | - | - | - | 650 VAC | 1.6 kVDC | - | - | Ammo Pack | F46 | - | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.027 uF | Ammo Pack | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 1600 V | 0.8 mm | - | - | - | - | 20% | 20% | - | 650 V | AC and Pulse Film Capacitors | - | - | 6 mm | - | 26 mm | 14.5 mm | - | ||
![]() R474W347050A1KV057 KEMET | 236 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | R474W | KEMET | 470 nF | 470000 pF | - | 252 | - | - | KEMET | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | X2 | - | - | 440V | 1000V (1kV) | - | -40°C ~ 110°C | Bulk | R47 | 1.634" L x 0.433" W (41.50mm x 11.00mm) | ±10% | - | - | PC Pins | - | - | Metallized Polypropylene Capacitor | - | - | - | Automotive; EMI, RFI Suppression | - | 0.47 μF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 1.476" (37.50mm) | - | - | - | - | - | Straight | - | - | - | Safety Capacitors | - | Safety Film Capacitors | - | Safety Capacitors | 22 mm | 0.870" (22.10mm) | 41.5 mm | 11 mm | AEC-Q200, X1 |