- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Input Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Number of Outputs per Chip | Package | Product Status | Qualification | RoHS | Supplier Package | Tradename | Unit Weight | Usage Level | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Operating Supply Current | Dissipation Factor | Manufacturer Size Code | Terminal Type | Product Type | Operating Temperature Range | ESR | Sensing Distance | Sensor Type | Screening Level | Current - Leakage | Resistance Tolerance | Peak Wavelength | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJW107M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 2312 (6032 Metric) | - | NOJW | KYOCERA AVX | - | 2312 | 6032 | - | - | 1000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.010582 oz | - | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 100 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 400 mOhms | - | - | 8 uA | 0.52 A | - | 8% | W | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | - | - | - | 8 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | - | - | ||
![]() NOJP335M010RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 0805 (2012 metric) | - | 0805 (2012 Metric) | - | NOJP | KYOCERA AVX | - | 0805 | 2012 | - | - | 2500 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.000194 oz | - | 10 V | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.081 L x 0.053 W (2.05mm x 1.35mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 3.3 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 7 Ohms | - | - | 1 uA | 0.101 A | - | 8% | P | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 7 Ohms | - | - | - | 1 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.5 mm | 0.059 (1.50mm) | 2.05 mm | 1.35 mm | - | - | ||
![]() NOJB226M006RWJV KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | - | - | 2000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | Yes | - | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | Oxicap | 0.004243 oz | - | 6.3 V | - | 6.3 VDC | 75 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | 100 ppm/°C | Low Profile Niobium Oxide Capacitor | 40 kOhm | - | - | 22 uF | Capacitors | 0.25 W | - | - | Anti-Surge | - | SMD/SMT | - | - | - | - | - | 1.9 Ohms | - | - | 2.6 uA | 0.232 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.9 Ohms | - | - | - | 2.6 µA | 1 | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.55 mm | 0.85 mm | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOSD227M004R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | KYOCERA AVX | - | - 55 C | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.014110 oz | - | 4 V | - | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 220 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 100 mOhms | - | - | 17.6 uA | 1.342 A | - | 8% | D | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 100 mOhms | - | - | - | 17.6 µA | - | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() NOSC476M004R0300 KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 2312 (6032 metric) | 2 | 2312 (6032 Metric) | Niobium Oxide | - | KYOCERA AVX | 20% | 2312 | 6032 | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Compliant | - | Oxicap | 0.010582 oz | - | 4 V | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | SMD/SMT | - | Oxicap Low ESR Series Niobium Oxide Capacitor | 300 mΩ | 125 °C | -55 °C | 47 uF | Capacitors | - | - | 3.2 mm | - | - | SMD/SMT | 6032 | 2312 | - | - | - | 300 mΩ | - | - | 3.8 µA | 663 mA | - | 6 % | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.3 mOhm | - | - | - | 3.8 µA | - | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.8 mm | 2.794 mm | 6 mm | 3.2 mm | No | No SVHC | ||
![]() NOSD107M008R0400 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.021164 oz | - | 8 V | - | 8 VDC | - | -55°C ~ 125°C | MouseReel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 400 mOhms | - | - | 16 uA | 671 mA | - | 16% | D | - | Niobium Oxide Capacitors | - | 400 mOhms | - | - | - | 16 µA | - | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() NOJB476M001RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | - | - | 2000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.004243 oz | - | 1.8 V | - | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 47 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.6 Ohms | - | - | 1.7 uA | 0.252 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 Ohms | - | - | - | 1.7 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOJB107M002RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | - | - | 2000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.003527 oz | - | 2.5 V | - | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 100 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.4 Ohms | - | - | 5 uA | 0.27 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | - | - | - | 5 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOJB107M001RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | USB/Mass Storage Peripheral Controller | - | 2000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | Surface Mount | - | Tape & Reel (TR) | Active | - | Details | WLCSP | Oxicap | 0.004243 oz | Industrial grade | 1.8 V | - | 1.8 VDC | 1.8 V | -40 to 85 °C | Reel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | USB/Mass Storage Peripheral Controller | - | - | - | 100 uF | Capacitors | - | - | - | - | 81 | SMD/SMT | - | - | - | - | - | 1.4 Ohms | - | - | 3.6 uA | 0.27 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.4 Ohms | - | - | Industrial | 3.6 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOJA106M006RWJV KYOCERA | In Stock | - | - | - | - | Surface Mount | 3216-18 | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | - | 3.2 x 1.6 x 1.6mm | 2000 | - | KYOCERA AVX | - | - | - | +105°C | KYOCERA AVX | - | -55°C | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.000952 oz | - | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | 25 ppm/K | - | 174 Ohm | - | - | 10µF | Capacitors | 0.4 W | - | 1.6mm | Sulfur Resistant | - | SMD/SMT | - | - | 1.1mm | - | - | 2.2 Ohms | - | 6.3V dc | 1.2 μA | - | - | 6% | A | Surface Mount | Niobium Oxide Capacitors | - | 2.2 Ohms | - | - | - | 1.2 µA | 0.1 | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 | 1.6 | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | - | - | ||
![]() NOSE477M004R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 400 | - | KYOCERA AVX | - | - | - | + 125 C | KYOCERA AVX | - | - 55 C | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.014110 oz | - | 4 V | - | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 470 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 100 mOhms | - | - | 37.6 uA | 1.407 A | - | 12% | E | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 100 mOhms | - | - | - | 37.6 µA | - | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() NLJB157M004R1500 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | 1210 (3528 Metric) | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | 2000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | OxiCap | 0.004243 oz | - | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NLJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Niobium Oxide Capacitors High CV Consumer Series | - | - | - | 150 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.5 Ohms | 1.4 mm | - | 60 uA | 104 mA | - | - | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.5 Ohms | - | - | - | 60 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOJT226M006RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | 1210 (3528 Metric) | - | NOJT | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 Ohms | - | - | - | - | - | 8% | T | - | - | - | - | - | - | - | 2.6 µA | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() NOJB336M006SWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 8000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.004243 oz | - | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 33 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.7 Ohms | - | - | 4 uA | 0.245 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.7 mOhm | - | - | - | 4 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.8 mm | 3.5 x 2.8 x 1.9 mm | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOSE227M006R0080 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 400 | Serial (I2C) | KYOCERA AVX | 400 kHz | - | - | + 125 C | KYOCERA AVX | - | - 55 C | Yes | Surface Mount | - | Tape & Reel (TR) | Active | - | Details | QFN | Oxicap | 0.014110 oz | Automotive grade | 6.3 V | - | 6.3 VDC | 6.3 V | -40 to 105 °C | MouseReel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 220 uF | Capacitors | - | - | - | - | 8 | SMD/SMT | - | - | - | Digital-I2C | 1.8 V | 80 mOhms | - | - | 26.4 uA | 1.573 A | 300 uA | 12% | E | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 80 mOhms | 300 mm | Light to Digital | Automotive | 26.4 µA | - | 550 nm | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() NOJC107M002SWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | 2312 (6032 Metric) | - | NOJC | KYOCERA AVX | - | 2312 | 6032 | - | - | 3000 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.010582 oz | - | 2.5 V | - | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 100 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 400 mOhms | - | - | 5 uA | 0.574 A | - | 6% | C | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | - | - | - | 5 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | ||
![]() NOJV108M002SWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2924 (7361 metric) | - | 2924 (7361 Metric) | - | NOJV | KYOCERA AVX | - | 2924 | 7361 | - | - | 1500 | - | KYOCERA AVX | - | 167 MHz | 1.575 V | + 105 C | KYOCERA AVX | 1.425 V | - 55 C | Yes | Surface Mount | 9 | Tape & Reel (TR) | Active | - | Details | VFQFPN | Oxicap | 0.029277 oz | - | 2.5 V | - | 2.5 VDC | 2.5 V | 0 to 70 °C | Reel | NOJ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 1000 uF | Capacitors | - | 0.4000 | - | - | 48 | SMD/SMT | - | - | - | - | 1.5 V | 300 mOhms | - | - | 50 uA | 1 A | - | 16% | V | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | - | - | - | 50 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 6 | 6 mm | 3.8 mm | 0.148 (3.75mm) | 7.3 mm | 6.1 mm | - | - | ||
![]() NOSY157M006R0100 KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 2917 (7343 Metric) | 2 | 2917 (7343 Metric) | Tantalum | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 1000 | - | KYOCERA AVX | - | - | - | + 125 C | KYOCERA AVX | - | - 55 C | Yes | - | - | Tape & Reel (TR) | Active | - | Compliant | - | Oxicap | 0.014110 oz | - | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | SMD/SMT | - | Oxicap Low ESR Series Niobium Oxide Capacitor | 100 mΩ | 125 °C | -55 °C | 150 µF | Capacitors | - | - | 4.3 mm | - | - | SMD/SMT | 7343 | 2917 | - | - | - | 100 mOhms | - | - | 18 µA | 1.225 A | - | 6% | Y | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 100 mOhms | - | - | - | 18 µA | - | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | No | No SVHC | ||
![]() NOSB156M008R1000 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | 1210 (3528 Metric) | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | 2000 | - | KYOCERA AVX | - | - | - | + 125 C | KYOCERA AVX | - | - 55 C | - | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.003527 oz | - | 8 V | - | 8 VDC | 8 V | -55°C ~ 125°C | Reel | NOS | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | 15 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 Ohms | - | - | - | - | - | 10% | B | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 1 Ohms | - | - | - | 2.4 µA | - | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() NOJD157M006RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | 2917 (7343 Metric) | - | NOJD | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 500 | - | KYOCERA AVX | - | - | - | + 105 C | KYOCERA AVX | - | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | Oxicap | 0.014110 oz | - | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | 1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 400 mOhms | - | - | 18 uA | 0.671 A | - | 6% | D | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4 mOhm | - | - | - | 18 µA | - | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 4.5 mm | 4.5 x 3.2 x 2.79 | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - |