- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Product Weight (g) | Capacitance Value | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | IL (uA) | IR (mA) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Depth (mm) | RoHS | Special Features | Voltage, Rating | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Reference Standard | Capacitor Type | Dielectric | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Size(mm) | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJB106M010SWJ AVX Corporation | In Stock | - | - | 21 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | 2018 | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.40 | 10μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 10V | 1210 | - | 20% | 20% | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() NOSD107M008R0400 AVX Corporation | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NOJB107M004RWJV AVX Corporation | In Stock | - | - | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NOJP335M010RWJV AVX Corporation | In Stock | - | - | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NOSC476M006S0300 AVX Corporation | In Stock | - | - | 21 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | REFERENCE STANDARD: AEC-Q200 | 8532.29.00.40 | 47μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 6.3V | 2312 | - | 20% | 20% | - | - | 2.6mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() NOSD107M006S0100 AVX Corporation | In Stock | - | - | 23 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | REFERENCE STANDARD: AEC-Q200 | 8532.29.00.40 | 100μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 6.3V | 2917 | - | 20% | 20% | - | - | 2.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() NOJP225M010SWJ AVX Corporation | In Stock | - | - | 21 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.40 | 2.2μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 10V | 0805 | - | 20% | 20% | - | - | 1.5mm | 2.05mm | 1.35mm | - | RoHS Compliant | - | ||
![]() NOJC227M006SWJ AVX Corporation | In Stock | - | - | 21 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.40 | 220μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 6.3V | 2312 | - | 20% | 20% | - | - | 2.6mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() NOJE477M006RWB AVX Corporation | In Stock | - | - | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NOSE687M002S0060 AVX Corporation | In Stock | - | - | 21 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | REFERENCE STANDARD: AEC-Q200 | 8532.29.00.40 | 680μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 2.5V | 2917 | - | 20% | 20% | - | - | 4.1mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() NOJC686M006SWJ AVX Corporation | In Stock | - | - | 21 Weeks | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -55°C | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.40 | 68μF | TR, 13 INCH | - | compliant | AEC-Q200 | SPECIAL CAPACITOR | - | - | 6.3V | 2312 | - | 20% | 20% | - | - | 2.6mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() NOJP106M006 AVX | In Stock | - | - | - | 2012-15 | - | - | - | - | 2 | 0.012 | 10uF | 10 | EAR99 | Standard | 4.5 | 1.2 | 126 | 105 | -55 | Surface Mount | - | - | 1.35 | Compliant | Low Profile | 6.3 V | Tape and Reel | - | 20% | - | - | Active | - | - | 105 °C | -55 °C | - | - | 10 µF | - | Flat | - | - | - | Niobium Oxide | Polar | - | - | 6.3VDC | - | - | 2.05 X 1.35 X 1.5 | 2.05 | 1.5 mm | 2.05 mm | 1.35 mm | 1.5(Max) | RoHS Compliant | Lead Free |