- Manufacturer
- Product Type
- Subcategory
- Manufacturer
- Series
- Packaging
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
- Tolerance
- Length
- Height
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700B200MTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 20 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 20 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700B0R6DTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 0.5 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 0.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A201GW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 2 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 200 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A471MW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 20 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 470 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700C161FW2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 2.5 kV | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 160 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 700A471GCA150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 2 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 470 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A470FP150X KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 47 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A4R0BW150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A201MW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 20 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 200 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A470KW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 47 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700B200GWN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 2 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 20 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A471MT150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 20 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 470 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100A2R5BW150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 0.1 pF | 90 PPM / C | Procelain Superchip MLCCs | 25 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100C4R3CPN2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 2.5 kV | 0.25 pF | 90 PPM / C | Ceramic Multilayer Capacitors | 4.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 600S160GW250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | + 125 C | - 55 C | 250 V | 2 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 16 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100A820JP150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 5 % | 90 PPM / C | Procelain Superchip MLCCs | 82 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100E470FP3600XT KYOCERA | In Stock | - | - | 3838 (9696 metric) | 3838 | 9696 | + 125 C | - 55 C | 3.6 kV | 1 % | 90 PPM / C | Ceramic Multilayer Capacitors | 47 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 200B153KWN50XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 50 V | 10 % | - | Ceramic Multilayer Capacitors | 0.015 uF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B3R0DWN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 0.5 pF | 90 PPM / C | Procelain Superchip MLCCs | 3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B3R7BCA500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 0.1 pF | 90 PPM / C | Procelain Superchip MLCCs | 3.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm |