- Manufacturer
- Product Type
- Subcategory
- Series
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Tolerance
- Capacitance
- Product
- Height
- Length
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Breakdown Voltage / V | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Temperature Coefficient / Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Gender | Capacitance | Subcategory | Current Rating | Termination Style | Product Type | Voltage - Breakdown | Product | Features | Product Category | ESL (Equivalent Series Inductance) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600F3R6BT250XTV KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | 0805 | 2012 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 250 V | - | - | - | - | 0.1 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | 3.6 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 200B682KW50XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | - | - | - | 1111 | 2828 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 50 V | - | - | - | - | 10 % | - | Ceramic Multilayer Capacitors | - | - | 6800 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A270JCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | 0505 | 1414 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 150 V | - | - | - | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 27 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600S1R5BW250XTV KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | 0603 | 1608 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 250 V | - | - | - | - | 0.1 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | 1.5 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100C101MT2500XT KYOCERA | 5200 | - | - | - | 2325 (5864 metric) | - | - | - | 2325 | 5864 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 2.5 kV | - | - | - | - | 20 % | 90 PPM / C | Ceramic Multilayer Capacitors | - | - | 100 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100E330FT3600XT KYOCERA | In Stock | - | - | - | 3838 (9696 metric) | - | - | - | 3838 | 9696 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 3.6 kV | - | - | - | - | 1 % | 90 PPM / C | Ceramic Multilayer Capacitors | - | - | 33 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100C5R6CT2500XT KYOCERA | In Stock | - | - | - | 2325 (5864 metric) | - | - | - | 2325 | 5864 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 2.5 kV | - | - | - | - | 0.25 pF | 90 PPM / C | Ceramic Multilayer Capacitors | - | - | 5.6 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 700C430JW2500XT KYOCERA | In Stock | - | - | - | 2325 (5864 metric) | - | ATC / KYOCERA AVX | - | 2325 | 5864 | 500 | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | Details | - | - | 2500 V | - | Reel | 700C | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 43 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100C560JWN2500XT KYOCERA | In Stock | - | - | - | 2325 (5864 metric) | - | - | - | 2325 | 5864 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 2.5 kV | - | - | - | - | 5 % | 90 PPM / C | Ceramic Multilayer Capacitors | - | - | 56 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100C112JT1000XT KYOCERA | In Stock | - | - | - | 2325 (5864 metric) | - | - | - | 2325 | 5864 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 1 kV | - | - | - | - | 5 % | 90 PPM / C | Ceramic Multilayer Capacitors | - | - | 1100 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 700B272KTN50X KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | - | - | - | 1111 | 2828 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 50 V | - | - | - | - | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 2700 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B620FTN500XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | - | - | - | 1111 | 2828 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 500 V | - | - | - | - | 1 % | 90 PPM / C | Procelain Superchip MLCCs | - | - | 62 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | RF/Microwave Multilayer Capacitors (MLC) | - | - | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 935146529315 Murata | In Stock | - | - | - | - | - | ITT Cannon | 150 V | 015015 | 0303 | 1 | ITT Cannon | - | + 150 C | - | - 55 C | - | - | 155850-5324 | - | Details | 60 PPM / C | - | - | - | Waffle | WLSC | - | 15 % | - | - | - | - | 150 pF | Circular Connectors | - | SMD/SMT | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | - | 0.1 mm | 0.381 mm | 0.381 mm | ||
![]() 935174730410 Murata | In Stock | - | - | - | - | - | ITT Cannon | 30 V | 0202 | 0606 | 1 | ITT Cannon | - | + 200 C | - | - 55 C | - | - | 155850-1860 | - | N | 80 PPM / C | - | 16 V | - | Cut Tape | ATSC | - | 15 % | - | - | - | - | 1000 pF | Circular Connectors | - | SMD/SMT | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | - | 0.25 mm | 0.63 mm | 0.63 mm | ||
![]() 935154529315 Murata | In Stock | - | - | - | - | - | ITT Cannon | 150 V | 015015 | 0303 | 1 | ITT Cannon | 26 GHz | + 150 C | - | - 55 C | - | - | 155850-3155 | - | Details | 60 PPM / C | - | - | - | Waffle | UWSC | - | 15 % | - | - | - | - | 150 pF | Circular Connectors | - | SMD/SMT | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | - | 0.1 mm | 0.381 mm | 0.381 mm | ||
![]() 935131424522-T1N Murata | In Stock | - | - | - | - | 111062 | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC83004-00 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tray | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201ZJR05PBSTR KYOCERA | 25 |
| - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | Yes | - | - | 10 V | - | - | - | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.05 pF | Capacitors | - | SMD/SMT | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | - | - | 0.225 mm | 0.6 mm | 0.325 mm | ||
![]() GC84300-00 Microchip | In Stock | - | - | - | Nonstandard SMD | - | Panasonic Industrial Devices | - | - | - | 900 | Panasonic | - | - | Microchip Technology | - | Yes | Tray | - | Active | - | - | 0.035274 oz | - | -55°C ~ 150°C | - | - | 0.050 L x 0.050 W (1.27mm x 1.27mm) | ±10% | - | - | - | - | 300 pF | Relays | - | - | PCB Relays | 100 V | - | - | Low Signal Relays - PCB | - | 0.007 (0.18mm) | - | - | ||
![]() 0201ZK220FBSTR/500 KYOCERA | 40 |
| - | Cable Mount | 0201 (0603 metric) | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 250 V | - | - | - | - | 1 % | - | Low ESR Thin Film Chip Capacitor | - | Male | 22 pF | Capacitors | 13A | SMD/SMT | Silicon RF Capacitors / Thin Film | - | Thin Film Capacitors | - | - | - | 0.225 mm | 0.6 mm | 0.325 mm |