- Manufacturer
- Product Type
- Subcategory
- Manufacturer
- Series
- Packaging
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
- Tolerance
- Length
- Height
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Weight | Brand | Case Code - in | Case Code - mm | Chemistry | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Point Type | RoHS | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Depth | Current Rating | Termination Style | Number of Contacts | Actuator Type | Contact Gender | Accessory Type | Size | Terminal Type | Product Type | Gain | Frequency Range | Capacity | Overall Length | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200A240FP150XT KYOCERA | In Stock | - | - | - | - | - | Zamak<sup>®</sup> Zinc Alloy | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Plunger | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 600F8R2DT250XT KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | ATC / KYOCERA AVX | 0805 | 2012 | - | - | 500 | XCRA, XCRB | KYOCERA AVX | - | + 125 C | - 55 C | - | Details | - | 250 V | MouseReel | OsiSense XC | 0.5 pF | 0 PPM / C, 30 PPM / C | - | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | 8.2 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | Limit Switch Lever | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 200A431FP150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | Metal | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | 6A | + 125 C | - 55 C | - | - | - | 150 V | Cut Tape | 200A | 1 % | - | - | Ceramic Multilayer Capacitors | - | - | 430 pF | Capacitors | - | - | - | - | SMD/SMT | - | Roller Lever | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | IP66 | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200B823KP50XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | - | Metal | - | ATC / KYOCERA AVX | 1111 | 2828 | - | - | 500 | - | KYOCERA AVX | - | + 125 C | - 55 C | - | - | 0 | 50 V | Reel | 200B | 10 % | - | - | Ceramic Multilayer Capacitors | - | - | 0.082 uF | Capacitors | - | - | - | - | SMD/SMT | - | Rod | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | IP65 | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 200A270KT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | Metal | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | 10A | + 125 C | - 55 C | - | - | - | 150 V | Cut Tape | 200A | 10 % | - | - | Ceramic Multilayer Capacitors | - | - | 27 pF | Capacitors | - | - | - | - | SMD/SMT | - | Plunger | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | IP66 | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A270JCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | - | + 125 C | - 55 C | - | - | - | 150 V | Cut Tape | Harmony XVL | 5 % | - | - | Ceramic Multilayer Capacitors | - | - | 27 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | Seal | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | IP65 | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600L0R2BW200XT KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | - | Metal | - | ATC / KYOCERA AVX | 0402 | 1005 | - | - | 500 | - | KYOCERA AVX | 10A | + 125 C | - 55 C | - | Details | - | 200 V | MouseReel | 600L | 0.1 pF | 0 PPM / C, 30 PPM / C | - | Ultra Low ESR, NOP RF and Microwave Capacitor | - | - | 0.2 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | IP66, IP67 | 0.6 mm | 1.02 mm | 0.51 mm | ||
![]() 600F5R1AP250XT KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | Metal | - | ATC / KYOCERA AVX | 0805 | 2012 | - | - | 500 | - | KYOCERA AVX | - | + 125 C | - 55 C | - | Details | - | 250 V | MouseReel | 600F | 0.05 pF | 0 PPM / C, 30 PPM / C | - | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | 5.1 pF | Capacitors | - | - | - | - | SMD/SMT | - | Rod | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | IP65 | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 200B183KT50XT KYOCERA | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Plunger | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | - | ||
![]() 200A470FT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | - | + 125 C | - 55 C | - | - | - | 600 V AC | Cut Tape | 200A | 1 % | - | - | Ceramic Multilayer Capacitors | - | Female | 47 pF | Capacitors | - | - | - | 7.5A | SMD/SMT | 33 | - | Female | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A220KT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | - | + 125 C | - 55 C | - | - | - | 150 V | Cut Tape | 200A | 10 % | - | - | Ceramic Multilayer Capacitors | - | - | 22 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 3dBi | 1710 → 2690 MHz, 790 → 960 MHz | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100A9R1CP150XT KYOCERA | In Stock | - | - | Direct | 0505 (1414 metric) | - | - | 50g | ATC / KYOCERA AVX | 0505 | 1414 | - | 22 (Dia.) x 55mm | 500 | - | KYOCERA AVX | - | +85°C | -40°C | - | - | Porcelain Superchip | 150 V | Reel | SENCITY Omni-S | 0.25 pF | 90 PPM / C | N Type | Procelain Superchip MLCCs | - | - | 9.1 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 1.5, 2, 2.5dBi | 1.71 → 6 GHz | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 55mm | 1.4 mm | 1.4 mm | ||
![]() 200A391KT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | 300g | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | - | +80°C | -40°C | - | - | - | 150 V | Cut Tape | SENCITY Omni-S | 10 % | - | SMA | Ceramic Multilayer Capacitors | - | - | 390 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 4, 7.5dBi | 2.4 GHz | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A3R9CP150XT KYOCERA | In Stock | - | - | - | - | - | - | - | ATC / KYOCERA AVX | - | - | - | - | 500 | - | KYOCERA AVX | - | - | - | - | - | - | 600 V AC | Cut Tape | 200A | - | - | - | - | - | Female | - | Capacitors | - | - | - | 7.5A | - | 33 | - | Female | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 200A1R7DCA150XT KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | Alkaline | 12 x 30.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | Standard | - | - | - | 825mAh | - | - | - | - | - | - | - | ||
![]() 200A3R6BT150XT KYOCERA | In Stock | - | - | Through Hole/Bolted | - | - | - | 150g | ATC / KYOCERA AVX | - | - | - | 25 (Dia.) x 250mm | 500 | - | KYOCERA AVX | - | +85°C | -40°C | - | - | - | - | Cut Tape | SENCITY Omni-M | - | - | N Type | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | 5, 6dBi | 2.4 GHz, 5 GHz | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 250mm | - | - | ||
![]() 200A3R3DP150XT KYOCERA | In Stock | - | - | - | - | - | - | - | ATC / KYOCERA AVX | - | - | - | - | 500 | - | KYOCERA AVX | - | - | - | - | - | - | - | Cut Tape | 200A | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | 20L | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 200A1R8DCA150XT KYOCERA | In Stock | - | - | - | - | - | - | - | ATC / KYOCERA AVX | - | - | - | - | 500 | - | KYOCERA AVX | - | - | - | - | - | - | - | Cut Tape | 200A | - | - | - | - | - | - | - | Capacitors | - | - | 330mm | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 200A361JCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | 500 | - | KYOCERA AVX | - | +155°C | -55°C | - | - | - | 150 V | Cut Tape | 200A | ±1% | ±50ppm/°C | - | Ceramic Multilayer Capacitors | 100kΩ | - | 360 pF | Capacitors | 0.25W | Metal Film | - | - | SMD/SMT | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A1R6CT150XT KYOCERA | In Stock | - | - | - | - | Stainless Steel | - | - | ATC / KYOCERA AVX | - | - | - | - | 500 | - | KYOCERA AVX | - | - | - | Curved, Fine | - | - | - | Cut Tape | 200A | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | 120 mm | - | Silicon RF Capacitors / Thin Film | - | - | - | - |