- Manufacturer
- Product Type
- Subcategory
- Series
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Tolerance
- Capacitance
- Product
- Height
- Length
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Temperature Coefficient / Code | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100C5R6CT2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | - | 2325 | 5864 | - | - | + 125 C | - 55 C | - | - | 2.5 kV | - | - | 0.25 pF | 90 PPM / C | Ceramic Multilayer Capacitors | 5.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 700C430JW2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | ATC / KYOCERA AVX | 2325 | 5864 | 500 | KYOCERA AVX | + 125 C | - 55 C | Details | - | 2500 V | Reel | 700C | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 43 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100C560JWN2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | - | 2325 | 5864 | - | - | + 125 C | - 55 C | - | - | 2.5 kV | - | - | 5 % | 90 PPM / C | Ceramic Multilayer Capacitors | 56 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100C112JT1000XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | - | 2325 | 5864 | - | - | + 125 C | - 55 C | - | - | 1 kV | - | - | 5 % | 90 PPM / C | Ceramic Multilayer Capacitors | 1100 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 700B272KTN50X KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | - | - | 50 V | - | - | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 2700 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B620FTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | - | - | 500 V | - | - | 1 % | 90 PPM / C | Procelain Superchip MLCCs | 62 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R0CP500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.25 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R7CT500XTV1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.25 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R4BCA500XC100 KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 100 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Waffle | 100B | 0.1 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R7CTN500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.25 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R7BPN500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.1 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B3R0BCA500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.1 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B3R0DW500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.5 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R4CCA500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 0.25 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R2CAN1500XB20 KYOCERA | In Stock | - | - | 1411 (3428 metric) | ATC / KYOCERA AVX | 1411 | 3428 | 20 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 1.5 kV | Bulk | 100B | 0.25 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.2 pF | Capacitors | Axial Ribbon | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 3.43 mm | 2.79 mm | ||
![]() 100B330MT500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 20 % | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 33 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B430GTN500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 2 % | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 43 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B2R7DPN500XC100 KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 100 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Waffle | 100B | 0.5 pF | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 2.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B470JWN500XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 500 V | Reel | 100B | 5 % | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 47 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B111FP300XT1K KYOCERA | In Stock | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 1000 | KYOCERA AVX | + 125 C | - 55 C | Details | P90 | 300 V | Reel | 100B | 1 % | 90 PPM / C | High Q, Low ESR/ESL Porcelain Superchip Capacitor | 110 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm |