- Manufacturer
- Product Type
- Subcategory
- Series
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Tolerance
- Capacitance
- Product
- Height
- Length
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Length | Body Orientation | Brand | Case Code - in | Case Code - mm | Contact Materials | Dimensions | Direction Type | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Series | Maximum Current | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package Style | Package Type | Peak Pulse Power Dissipation | Range | RoHS | Shell Sizes | Standards Met | Termination Method | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Number of Positions | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Depth | Current Rating | Pin Count | Termination Style | Number of Contacts | Actuator Type | Contact Gender | Number of Poles | Mechanical Life | Contact Current Rating | Test Current | Thread Size | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Diode Configuration | Input Current | Load Current | Overall Length | Control Voltage | Contact Configuration | Product | Overall Depth | Product Category | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700A0R5BCA250XT KYOCERA | In Stock | - | - | Brass | Cable Mount | 0505 (1414 metric) | - | Zinc Alloy | - | - | Straight | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | +130°C | -20°C | - | - | - | - | - | - | Details | 23mm | - | Plug In | 850 V | MouseReel | Speedtec 723 | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 0.5 pF | Capacitors | - | - | - | 30A | - | SMD/SMT | 11 | - | Male | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | IP67 | 1.45 mm | 1.4 mm | 1.4 mm | - | ||
![]() 700A0R8BCA250XT KYOCERA | In Stock | - | - | - | - | 0505 (1414 metric) | - | - | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | +60°C | -25°C | DIN Rail Mount | - | - | - | - | AF26-30-00-11 | Details | - | - | - | 250 V | MouseReel | AF | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 0.8 pF | Capacitors | 11 kW | - | 101mm | - | - | SMD/SMT | - | - | - | 3 | - | 45 A | - | - | Screw | Silicon RF Capacitors / Thin Film | - | 24 V ac/dc | - | 26A | 50A | - | 24 → 60 V | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 86mm | 45mm | - | ||
![]() 700B101JT1500XT KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS Range | - | - | - | - | - | - | MS116 | - | - | - | - | - | - | - | - | - | - | 16 → 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97.8mm | 16 → 20 A | - | - | 86.6mm | - | - | - | - | - | - | ||
![]() 200A510GCA150XT KYOCERA | In Stock | - | - | - | - | 0505 (1414 metric) | - | - | 4.2kg | 126.5mm | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | KYOCERA AVX | AZP | - | 250 bar | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 150 V | Cut Tape | 200A | 2 % | - | Ceramic Multilayer Capacitors | - | - | 51 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 1.4 mm | 1.4 mm | 112mm | ||
![]() 600F7R5BP250XT KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | - | ATC / KYOCERA AVX | 0805 | 2012 | - | 4.7 x 3.94 x 2.24mm | Bi-Directional | 500 | - | KYOCERA AVX | - | - | - | +150 °C | -55 °C | - | 1 | - | DO-214AA (SMB) | 600W | - | Details | - | - | - | 250 V | MouseReel | 600F | 0.1 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | 7.5 pF | Capacitors | - | - | - | - | 2 | SMD/SMT | - | - | - | - | - | - | 10mA | - | - | Silicon RF Capacitors / Thin Film | - | - | Single | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.24mm | 4.7mm | 3.94mm | - | ||
![]() 700A100FCA250XT KYOCERA | In Stock | - | - | - | - | 0505 (1414 metric) | - | Glass Fibre Reinforced Nylon | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | KYOCERA AVX | - | 6A | - | +70°C | -25°C | - | - | - | - | - | Preventa | Details | - | - | - | 250 V | MouseReel | XCSTA | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 10 pF | Capacitors | - | - | 30mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | IP67 | 1.45 mm | 114.5mm | 52mm | - | ||
![]() 200A1R9BT150XT KYOCERA | In Stock | - | - | - | PCB Mount | - | - | - | - | - | Straight | ATC / KYOCERA AVX | - | - | - | - | - | 500 | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Cut Tape | MHDAS | - | - | Board To Board | - | 2 | - | Capacitors | - | 1.27mm | - | - | - | - | 30 | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | ||
![]() 200A3R6DCA150XT KYOCERA | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | ATC / KYOCERA AVX | - | - | - | - | - | 500 | Yes | KYOCERA AVX | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | Harmony XB6 | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | SPDT | - | - | Silicon RF Capacitors / Thin Film | IP65 | - | - | - | - | ||
![]() 700B0R8BCA1500XT KYOCERA | In Stock | - | - | - | - | 1111 (2828 metric) | - | - | - | - | - | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | 1500 V | Cut Tape | 700B | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 0.8 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.59 mm | 500mm | 2.79 mm | - | ||
![]() 700B0R4CP1500XT KYOCERA | In Stock | - | - | - | PCB Mount | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | MHDAS | - | - | Board To Board | - | 2 | - | - | - | 1.27mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200A331JP150XT KYOCERA | In Stock | - | - | - | Through Hole | 0505 (1414 metric) | - | - | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | Gold over Nickel Plated Bronze | - | - | 500 | - | KYOCERA AVX | - | - | - | +70°C | -20°C | - | - | DIP | - | - | - | - | - | - | - | 24V dc | Cut Tape | 200A | 5 % | - | Ceramic Multilayer Capacitors | 10 | - | 330 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | Rotary Flush | - | - | 10000Operations | 150 mA@ 24 V dc | - | - | - | Silicon RF Capacitors / Thin Film | -20 → +70°C | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 1.45 mm | 1.4 mm | 1.4 mm | - | ||
![]() 700A910KCA200XT KYOCERA | In Stock | - | - | - | PCB Mount | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | MHDAS | - | - | Board To Board | - | 2 | - | - | - | 1.27mm | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700B0R7CT1500XT KYOCERA | In Stock | - | - | - | PCB Mount | 1111 (2828 metric) | - | - | - | - | Straight | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | Solder | 1500 V | Cut Tape | MHDAS | 0.25 pF | 0 PPM / C, 30 PPM / C | Board To Board | - | 2 | 0.7 pF | Capacitors | - | 1.27mm | - | - | - | SMD/SMT | 26 | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.59 mm | 2.79 mm | 2.79 mm | - | ||
![]() 200A300JT150XT KYOCERA | In Stock | - | - | - | PCB Mount | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | MHDAS | - | - | Board To Board | - | 2 | - | - | - | 1.27mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700B0R3CCA1500XT KYOCERA | In Stock | - | - | - | Surface Mount | 1111 (2828 metric) | - | - | - | - | - | ATC / KYOCERA AVX | 1111 | 2828 | - | 4.7 x 3.94 x 2.24mm | Uni-Directional | 500 | - | KYOCERA AVX | - | - | - | +150 °C | -55 °C | - | 1 | - | DO-214AA (SMB) | 600W | - | Details | - | - | - | 1500 V | Cut Tape | 700B | 0.25 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 0.3 pF | Capacitors | - | - | - | - | 2 | SMD/SMT | - | - | - | - | - | - | 10mA | - | - | Silicon RF Capacitors / Thin Film | - | - | Single | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.24mm | 4.7mm | 3.94mm | - | ||
![]() 700A0R5DCA250XT KYOCERA | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Gold over Nickel Plated Bronze | - | - | - | - | - | - | - | - | +70°C | -20°C | - | - | DIP | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Rotary Flush | - | - | 10000Operations | 150 mA@ 24 V dc | - | - | - | - | -20 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700B0R4BCA1500XT KYOCERA | In Stock | - | - | - | - | 1111 (2828 metric) | Polyamide | - | - | - | - | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | +80°C | -20°C | - | - | - | - | - | - | Details | - | UL 94 V-2 | - | 1500 V | Cut Tape | 700B | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 0.4 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | PG7 | - | Silicon RF Capacitors / Thin Film | -20 → +80 °C | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | IP68 | 2.59 mm | 2.79 mm | 2.79 mm | - | ||
![]() 700A1R3CCA250XT KYOCERA | In Stock | - | - | - | Surface Mount | 0505 (1414 metric) | - | - | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | 4.7 x 3.94 x 2.24mm | Uni-Directional | 500 | - | KYOCERA AVX | - | - | - | +150 °C | -55 °C | - | 1 | - | DO-214AA (SMB) | 600W | - | Details | - | - | - | 250 V | MouseReel | 700A | 0.25 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | - | 1.3 pF | Capacitors | - | - | - | - | 2 | SMD/SMT | - | - | - | - | - | - | 1mA | - | - | Silicon RF Capacitors / Thin Film | - | - | Single | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.24mm | 4.7mm | 3.94mm | - | ||
![]() 700B161GP300XT KYOCERA | In Stock | - | - | - | - | 1111 (2828 metric) | - | - | - | - | Straight | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | 300 V | Reel | MHDAS | 2 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 2 | 160 pF | Capacitors | - | 1.27mm | - | - | - | SMD/SMT | 30 | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.59 mm | 2.79 mm | 2.79 mm | - | ||
![]() 700B162FT50XT KYOCERA | In Stock | - | - | - | - | 1111 (2828 metric) | - | - | - | - | Right Angle | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | KYOCERA AVX | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | 50 V | Cut Tape | MHDAS | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 2 | 1600 pF | Capacitors | - | 1.27mm | - | - | - | SMD/SMT | 8 | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | 2.59 mm | 2.79 mm | 2.79 mm | - |