- Manufacturer
- Product Type
- Subcategory
- Series
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Tolerance
- Capacitance
- Product
- Height
- Length
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Conductor Material | Body Orientation | Brand | Case Code - in | Case Code - mm | Device Type | Dimensions | Direction Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Insulation Materials | Manufacturer | Maximum Current | Maximum Operating Temperature | Maximum Output Power | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements per Chip | Operation | Package Type | Peak Pulse Power Dissipation | RoHS | Speed Class Rating | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Number of Rows | Capacitance | Subcategory | Pitch | Supply Voltage | Current Rating | Pin Count | Termination Style | Number of Contacts | Output Voltage | Output Current | Accessory Type | Test Current | Product Type | Diode Configuration | Capacity | Number of Cores | Repetitive Peak Reverse Voltage | Outer Diameter | Product | Input Voltage | Product Category | Thermal Resistance | Minimum Bend Radius | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700B161JT1000XT KYOCERA | In Stock | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MHDAS | - | - | - | 2 | - | - | 1.27mm | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700A100KW50XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | Straight | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | 50 V | MouseReel | MHDAS | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 2 | 10 pF | Capacitors | 1.27mm | - | - | - | SMD/SMT | 16 | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A471FT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | 50.8 x 45 x 12.7mm | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | Clip | - | - | - | - | - | - | - | - | 150 V | Cut Tape | 200A | 1 % | - | Ceramic Multilayer Capacitors | - | 470 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | 6.2K/W | - | - | 12.7mm | 50.8mm | 45mm | ||
![]() 700A181JW50XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | Right Angle | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | 50 V | MouseReel | MHDAS | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 2 | 180 pF | Capacitors | 1.27mm | - | - | - | SMD/SMT | 30 | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A0R6CT250XT KYOCERA | In Stock | - | - | Surface Mount | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | 4.6 x 2.9 x 2.42mm | Bi-Directional | 500 | - | - | KYOCERA AVX | - | +150 °C | - | -55 °C | - | - | 1 | - | DO-214AC (SMA) | 400W | Details | - | - | 250 V | MouseReel | 700A | 0.25 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 0.6 pF | Capacitors | - | - | - | 2 | SMD/SMT | - | - | - | - | 10mA | Silicon RF Capacitors / Thin Film | Single | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 2.42mm | 4.6mm | 2.9mm | ||
![]() 200A4R3DCA150XT KYOCERA | In Stock | - | - | - | - | - | - | Right Angle | ATC / KYOCERA AVX | - | - | - | - | - | 500 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MHDAS | - | - | - | 2 | - | Capacitors | 1.27mm | - | - | - | - | 40 | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | ||
![]() 200A330KP150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | Straight | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 150 V | Cut Tape | MHDAS | 10 % | - | Ceramic Multilayer Capacitors | 2 | 33 pF | Capacitors | 1.27mm | - | - | - | SMD/SMT | 40 | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A0R6BT250XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | 28W | - 55 C | - | - | - | Constant Current | - | - | Details | - | - | 250 V | MouseReel | 700A | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 0.6 pF | Capacitors | - | - | - | - | SMD/SMT | - | 27-40V | 500-700mA | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | 220 → 240 V | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A3R9BP150XT KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 x 29 x 11.5mm | - | - | - | - | - | - | - | - | - | Clip, Screw | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5K/W | - | - | 11.5mm | 50mm | 29mm | ||
![]() 200A431JCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | 38W | - 55 C | - | - | - | Constant Current | - | - | - | - | - | 150 V | Cut Tape | 200A | 5 % | - | Ceramic Multilayer Capacitors | - | 430 pF | Capacitors | - | - | - | - | SMD/SMT | - | 60V | 350-1050mA | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | 220 → 240 V | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A300GCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | Surge Protector | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | Screw Mount | - | - | - | - | - | - | - | 150 V | Cut Tape | SPD | 2 % | - | Ceramic Multilayer Capacitors | - | 30 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A471GCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | BG-CBPS110-1 | - | - | - | - | 150 V | Cut Tape | 200A | 2 % | - | Ceramic Multilayer Capacitors | - | 470 pF | Capacitors | - | - | 4.78kA | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | 1800V | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A471FCA150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | Copper | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | PVC | KYOCERA AVX | - | +80°C | - | -40°C | - | - | - | - | - | - | - | - | - | 450/750 V | Cut Tape | ÖLFLEX CLASSIC 100 CY | 1 % | - | Ceramic Multilayer Capacitors | - | 470 pF | Capacitors | - | - | 18 A | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | 4 | - | 11.3mm | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | Fixed - 6 x D Occasional Flexing - 20 x D | - | 1.45 mm | 50m | 1.4 mm | ||
![]() 600F8R2BP250XT KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | ATC / KYOCERA AVX | 0805 | 2012 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | Class 10, U3, UHS-I | - | 250 V | MouseReel | 600F | 0.1 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | 8.2 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | 8 GB | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 700B122JP50XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | - | - | - | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | 50 V | Reel | 700B | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 1200 pF | Capacitors | - | 12 V | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A160KT250XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | - | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | Harmony XB4, Harmony XB5 | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | 250 V | MouseReel | 700A | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 16 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | LED suppressor | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A2R7DCA150XT KYOCERA | In Stock | - | - | - | - | Metal | - | - | ATC / KYOCERA AVX | - | - | - | - | - | 500 | - | - | KYOCERA AVX | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 200A | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | IP65 | - | - | - | ||
![]() 200A330FT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | Metal | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | 10A | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 150 V | Cut Tape | 200A | 1 % | - | Ceramic Multilayer Capacitors | - | 33 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | IP66 | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A150GCA250XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | Metal | - | - | ATC / KYOCERA AVX | 0505 | 1414 | - | - | - | 500 | - | - | KYOCERA AVX | 10A | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | 250 V | MouseReel | 700A | 2 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | - | 15 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | IP66 | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200B473MT50XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | Metal | - | - | ATC / KYOCERA AVX | 1111 | 2828 | - | - | - | 500 | - | - | KYOCERA AVX | 10A | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | 0 | 50 V | Reel | 200B | 20 % | - | Ceramic Multilayer Capacitors | - | 0.047 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | IP66 | 2.59 mm | 2.79 mm | 2.79 mm |