- Manufacturer
- Product Type
- Subcategory
- Series
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Tolerance
- Capacitance
- Product
- Height
- Length
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Standards Met | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Voltage | Product Type | Shield Type | Number of Strands | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700B911FT150XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 500 | KYOCERA AVX | + 125 C | - 55 C | - | Details | - | - | - | 150 V | Cut Tape | 700B | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 910 pF | Capacitors | SMD/SMT | - | VESA Mounting Plate | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A360JCA250XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | - | Details | - | - | - | 250 V | MouseReel | 700A | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 36 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 2m | 1.4 mm | ||
![]() 700A2R2CT250XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | - | Details | RoHS Compliant | - | - | 250 V | MouseReel | 700A | 0.25 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 2.2 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | U/UTP | 8 | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1m | 1.4 mm | ||
![]() 700A300JCA50XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | - | Details | EIA/TIA 568, RoHS Compliant | - | - | 50 V | MouseReel | 700A | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 30 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | S/FTP | 8 | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 10m | 1.4 mm | ||
![]() 100B121KP300XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 500 | KYOCERA AVX | + 125 C | - 55 C | - | - | RoHS Compliant | Porcelain Superchip | - | 300 V | Reel | 100B | 10 % | 90 PPM / C | Procelain Superchip MLCCs | 120 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | U/UTP | 8 | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 3m | 2.79 mm | ||
![]() 935131425610-T1N Murata | In Stock | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04022J0R7ZBSTR500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600S3R3AT250T KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | ATC / KYOCERA AVX | 0603 | 1608 | 500 | KYOCERA AVX | + 125 C | - 55 C | 600S3R3AT250T500 | Details | - | - | - | 250 V | MouseReel | 600S | 0.05 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 3.3 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 700A821JP50XT KYOCERA | In Stock | - | - | Ni barrier with tin lead plated finish termination | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | VITRAMON | + 125 C | - 55 C | - | Y | - | - | - | 50 V | 7in reel / plastic tape | 700A | ±10% | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 330pF | Capacitors | SMD/SMT | 200Vdc | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A4R7BW150XTV KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | VITRAMON | + 125 C | - 55 C | - | YES | - | - | - | 150 V | Reel | 700A | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 4.7 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A220FW150XTV KYOCERA | In Stock | - | - | Ni barrier with tin lead plated finish termination | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | VITRAMON | + 125 C | - 55 C | - | Y | - | - | - | 150 V | 7in reel / paper tape | 700A | ±10% | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 27nF | Capacitors | SMD/SMT | 50Vdc | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700B560FT1000XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 500 | CORNELL DUBILIER | + 125 C | - 55 C | - | Details | - | - | - | 1 kV | Reel | 700B | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 56 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 600S390KW250T KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | ATC / KYOCERA AVX | 0603 | 1608 | 500 | CORNELL DUBILIER | + 125 C | - 55 C | - | Details | - | - | - | 250 V | MouseReel | 600S Ultra | 10 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 39 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100B5R1BW500X KYOCERA | In Stock | - | - | Ni barrier with tin lead plated finish termination | 1111 (2828 metric) | - | 1111 | 2828 | - | VITRAMON | + 125 C | - 55 C | - | Y | - | - | - | 500 V | 7in reel / plastic tape | 100B | ±10% | 90 PPM / C | Procelain Superchip MLCCs | 10nF | Capacitors | SMD/SMT | 200Vdc | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100A110KT150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | ATC100A110KT150XT | Details | - | Procelain Superchip | 0.003990 oz | 150 V | MouseReel | 100A | 10 % | 90 PPM / C | Procelain Superchip MLCCs | 11 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600L9R1MT200T KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | ATC / KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | - 55 C | ATC600L9R1MT200T | Details | - | - | 0.000053 oz | 200 V | MouseReel | 600L | 20 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 9.1 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 0.6 mm | 1.02 mm | 0.51 mm | ||
![]() 100B910KW500XT KYOCERA | In Stock | - | - | - | 1111 (2828 metric) | ATC / KYOCERA AVX | 1111 | 2828 | 500 | KYOCERA AVX | + 125 C | - 55 C | ATC100B910KW500XT | Non-Compliant | - | Porcelain Superchip | 0.001446 oz | 500 V | Reel | 100B | 10 % | 90 PPM / C | Procelain Superchip MLCCs | 91 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100A820JT150XT KYOCERA | 12350 | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | ATC100A820JT150XT | Details | - | Porcelain Superchip | 0.003990 oz | 150 V | MouseReel | 100A | 5 % | 90 PPM / C | Procelain Superchip MLCCs | 82 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600L7R5MT200T KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | ATC / KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | - 55 C | ATC600L7R5MT200T | Details | - | - | 0.000053 oz | 200 V | MouseReel | 600L | 20 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 7.5 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 0.6 mm | 1.02 mm | 0.51 mm | ||
![]() 700A2R4CW150XT KYOCERA | In Stock | - | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | ATC700A2R4CW150XT | Details | - | - | 0.003990 oz | - | MouseReel | 700A | 0.25 pF | - | NP0 Porcelain and Ceramic Multilayer Capacitor | 2.4 pF | Capacitors | SMD/SMT | - | Silicon RF Capacitors / Thin Film | - | - | General Type MLCCs | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm |