- Manufacturer
- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Leakage Current
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Frequency | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Q Factor | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D475X9035D2TE3 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | - | -55°C~125°C | Tape & Reel (TR) | 2008 | TANTAMOUNT®, 293D | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 4.7μF | - | 35V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 1.3Ohm | - | Polar | 35V | 1.7μA | 170mA | - | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T491D476K016AT KEMET | 15 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 47μF | - | 16V | TR, 7 INCH | 4.3mm | - | - | - | 3216 | 1206 | - | 800mOhm | - | Polar | 16V | 7.5μA | - | 2000 hours | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A105K025AT KEMET | 3227 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 1μF | - | 25V | - | 1.6mm | - | - | - | 3216 | 1206 | 1.2mm | 8Ohm | - | Polar | 25V | 500nA | - | 2000 hours | 0.04 | 4 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 293D686X9010D2TE3 Vishay Sprague | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TANTAMOUNT®, 293D | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 68μF | - | 10V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 700mOhm | - | Polar | - | 6.8μA | 220mA | - | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T491D226K020AT KEMET | 72 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 100mW | 20V | - | 4.3mm | - | - | - | 1608 | 0603 | - | 800mOhm | - | Polar | 20V | 4.4μA | 433mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() T491C476K010AT KEMET | 1500 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | - | 10V | - | 3.2mm | - | - | - | 6032 | 2312 | - | 1.2Ohm | - | Polar | 10V | 4.7μA | - | 2000 hours | 0.06 | 6 % | C | - | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJB475K016RNJ AVX Corporation | 4290 | - | Datasheet | 21 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 1998 | TAJ | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 4.7μF | - | 16V | TR, 7 INCH | 2.8mm | - | CECC30801-005 | - | 3528 | 1210 | - | 3.5Ohm | - | Polar | 16V | 800nA | - | - | - | 6 % | B | 6 | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A475K010AT KEMET | 57 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 4.7μF | - | 10V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | 1.2mm | 5Ohm | - | Polar | 10V | 500nA | 122mA | 2000 hours | - | 6 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJD107K016RNJ AVX Corporation | 27000 | - | Datasheet | 21 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 1998 | TAJ | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 100μF | - | 16V | TR, 7 INCH | 4.3mm | - | CECC30801-005 | - | 7343 | 2917 | - | 600mOhm | - | Polar | 16V | 16μA | - | - | 0.06 | 6 % | D | - | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D476K020AT KEMET | 390 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 47μF | - | 20V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | 3.6mm | 700mOhm | - | Polar | 20V | 9.4μA | 463mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A225K016AT KEMET | In Stock | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 2.2μF | - | 16V | - | 1.6mm | - | - | - | 3216 | 1206 | - | 6Ohm | - | Polar | 16V | 500nA | - | 2000 hours | - | 6 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K010AT KEMET | 163 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 10μF | - | 10V | - | 2.8mm | - | - | - | 3528 | 1411 | 1.9mm | 3Ohm | - | Polar | 10V | 1μA | 156mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJA106K016RNJ AVX Corporation | 89915 | - | - | 21 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | TAJ | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 10μF | - | 16V | TR, 7 INCH | 1.6mm | 300MHz | CECC30801-005 | 16V | 3216 | 1206 | 1.1mm | 3Ohm | - | Polar | 16V | 1.6μA | - | - | 0.08 | 8 % | A | - | General Purpose | 1.3mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 293D226X9035D2TE3 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TANTAMOUNT®, 293D | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | - | 35V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 600mOhm | - | Polar | 35V | 7.7μA | 500mA | - | 0.06 | 6 % | D | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T491A105K035AT KEMET | In Stock | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 1μF | - | 35V | - | 1.6mm | - | - | - | 3216 | 1206 | - | 7Ohm | 0.001 % | Polar | 25V | 500nA | 100mA | 2000 hours | 0.04 | 4 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 593D107X9010C2TE3 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TANTAMOUNT®, 593D | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 100μF | - | 10V | - | 3.2mm | - | - | - | 6032 | 2312 | - | 200mOhm | - | Polar | 10V | 10μA | 740mA | - | 0.08 | 8 % | C | - | General Purpose | 2.5mm | 0.110 2.79mm | 6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAJA335K016RNJ AVX Corporation | 4000 | - | Datasheet | 21 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 1998 | TAJ | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 3.3μF | - | 16V | TR, 7 INCH | 1.6mm | - | CECC30801-005 | 16V | 3216 | 1206 | - | 5Ohm | - | Polar | 16V | 500nA | - | - | - | 6 % | A | - | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X107K025AT KEMET | 507 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | - | 25V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | - | - | 7343 | 2917 | - | 300mOhm | 0.001 % | Polar | 25V | 25μA | 742mA | 2000 hours | 0.08 | 8 % | X | - | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B476K010AT KEMET | 7974 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2009 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 47μF | - | 10V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 1Ohm | - | Polar | 10V | 4.7μA | 292mA | 2000 hours | - | 8 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAJB475K025RNJ AVX Corporation | 50 | - | Datasheet | 21 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Tantalum | 15.989131mg | - | -55°C~125°C | Tape & Reel (TR) | 1998 | TAJ | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 4.7μF | - | 25V | TR, 7 INCH | 2.8mm | - | CECC30801-005 | 25V | 3528 | 1210 | 1.4mm | 1.5Ohm | - | Polar | 25V | 1.2μA | - | - | 0.06 | 6 % | B | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |