- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520T156M004AME100 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | - | N | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 15 uF | SMD/SMT | 6 uA | 1000 mA | 100 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520B157M004ANE045 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | - | Details | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | 2900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521Q336M016ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | Q Case | - 55 C | Yes | - | Details | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 52.8 uA | 2.5 A | 40 mOhms | Tantalum Organic Polymer Low ESR | 1.1 mm | 7.3 mm | 4.3 mm | ||
![]() M550B187M135AS KEMET | In Stock | - | - | - | - | - | 5 | 1 | + 105 C | B Case | - 55 C | - | - | N | - | - | 135 VDC | Bulk | M551 | 20 % | - | 180 uF | Screw | 302 uA | 7900 mA | 50 mOhms | - | 52.1 mm | 50.6 mm | 11.1 mm | ||
![]() T520D476M016ANE070 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | - | Details | KO-CAP | 0.021164 oz | 16 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 75.2 uA | 1800 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M004AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | - | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521B106M020ANE100 KEMET | In Stock | - | - | 1411 (3528 metric) | 1411 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | - | Details | KO-CAP | 0.003527 oz | 20 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 20 uA | 1.1 A | 100 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B336M010AME025 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | - | N | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 33 uA | 2300 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 2500 | + 125 C | D Case | - 55 C | Yes | AEC-Q200 | Details | KO-CAP | 0.021164 oz | 25 VDC | Reel | T598 | 20 % | High Temperature Automotive Grade Polymer Electrolytic Capacitors | 33 uF | SMD/SMT | 82.5 uA | 1936 mA | 60 mOhms | Tantalum Organic Polymer Low ESR | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520X687M004ANE035 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | X Case | - 55 C | Yes | - | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 680 uF | SMD/SMT | 272 uA | 2700 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520B686M006ANE040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | - | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 42.84 uA | 1800 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T540D226M025DT8705 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D156M025CT8510 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T520D337M004AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | - | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 2400 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D157M008ANE055 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | - | Details | KO-CAP | 0.021164 oz | 8 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 120 uA | 2000 mA | 55 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D157M010ANE018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | - | Details | KO-CAP | 0.021164 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 150 uA | 3500 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V227M004AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | - | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 2200 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V686M010AME060 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | - | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 1800 mA | 60 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C476M010ANE100 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | - | Details | KO-CAP | 0.010582 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 47 uA | 1300 mA | 100 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T521B106M035ANE150 KEMET | In Stock | - | - | 1411 (3528 metric) | 1411 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | - | Details | KO-CAP | 0.003527 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 35 uA | 900 mA | 150 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm |