- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D337M004ATE007 KEMET | 10000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 7mOhm @ 100kHz | Polar | 4V | - | - | 5700mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN4157M025R0070 AVX Corporation | 671 | - | - | 13 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | yes | Active | 4 (72 Hours) | 2 | - | - | Molded | - | - | - | - | 150μF | 25V | TR, 7 Inch | 6mm | - | 7360 | 2924 | - | 70mOhm @ 100kHz | POLARIZED | - | - | - | - | 2000 hours | - | - | 4 | General Purpose | - | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520D686M016ATE050 KEMET | 40 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 50mOhm | Matte Tin (Sn) | - | - | 68μF | 16V | - | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | Polar | - | - | 0.109mA | - | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520V226M020ATE040 KEMET | 111 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 22μF | 20V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | 0.044mA | 2200mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPB68M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | TANTALUM (SOLID POLYMER) | 15.989131mg | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPB | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 68μF | 4V | TR, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | 4V | 27.2μA | 1.1A | - | - | 8 % | B2 | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJC336M010R0100 AVX Corporation | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 33μF | 10V | - | 3.2mm | 10V | 6032 | 2312 | - | 100mOhm @ 100kHz | Polar | - | 10V | 33μA | 944mA | - | 0.06 | 6 % | C | General Purpose | 2.6mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10THC68M Panasonic Electronic Components | 3000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 68μF | 10V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | POLARIZED | - | - | 0.068mA | 1700mA | - | 0.1 | - | D2 | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521X107M025ATE060 KEMET | 4500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 100μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 60mOhm @ 100kHz | Polar | - | - | 0.25mA | 2000mA | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520D107M010ATE055 KEMET | 35000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 10V | - | 4.3mm | - | 7343 | 2917 | 3.6mm | 55mOhm @ 100kHz | Polar | - | 10V | 100μA | 500mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE680MFL Panasonic Electronic Components | 25000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 3.1A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPU22MSI Panasonic Electronic Components | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2013 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 22μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | - | 150mOhm @ 100kHz | Polar | - | 6.3V | 27.7μA | 510mA | - | - | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPF150ML Panasonic Electronic Components | 20 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 10V | TR | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 10V | 150μA | 3.6A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330MI Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 2.5V | 82.5μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN4107M035R0100 AVX Corporation | 140 |
| - | 16 Weeks | - | Surface Mount | 2924 (7361 Metric) | YES | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | yes | Active | 4 (72 Hours) | 2 | - | - | Molded | - | - | - | - | 100μF | 35V | TR, 7 INCH | - | - | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | 0.35mA | 552mA | - | 0.1 | - | 4 | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2R5TPE330MAZB Panasonic Electronic Components | 1049 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1411 | - | 35mOhm @ 100kHz | Polar | - | 2.5V | 82.5μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B227M004ATE045 KEMET | 24500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 220μF | 4V | - | 2.8mm | 4V | 3528 | 1411 | - | 45mOhm @ 100kHz | Polar | 4V | - | 0.088mA | 1700mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATPH33MAHA Panasonic Electronic Components | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | Tantalum | - | 1000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2017 | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 33μF | 10V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | - | 150mOhm @ 100kHz | POLARIZED | - | 10V | 33μA | - | 1000 hours | - | 0.1 % | A09 | General Purpose | 900μm | 0.039 1.00mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE330M Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 4V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | 4V | 132μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520Y477M006ATE010 KEMET | 3610 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 470μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | - | 0.2961mA | 1225mA | 2000 hours | 0.1 | 10 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4TPE100MZB Panasonic Electronic Components | 590 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 100μF | 4V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1411 | - | 35mOhm @ 100kHz | Polar | - | 4V | 40μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |