- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D108M2R5ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | 250 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A686M2R5AME070 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | A Case | - 55 C | Yes | N | KO-CAP | 0.000783 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 17 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Low ESR | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T520V337M2R5AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 3500 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521X227M016ANE050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 125 C | X Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 352 uA | 2.2 A | 50 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520B157M004ANE025 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | 2300 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520T336M008AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 8 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 26.4 uA | 1200 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520B476M006AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 29.61 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V227M004ANE012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 3900 mA | 12 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B336M006AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 20.79 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V157M004ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | 3500 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521B106M016AME100 KEMET | In Stock | - | - | 1411 (3528 metric) | 1411 | 3528 | 8 | 2000 | + 125 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 16 uA | 1.1 A | 100 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V337M004ANE018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 3200 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521V476M016AME080 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 75.2 uA | 1.5 A | 80 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520W686M010ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | W Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520B157M003ANE070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 45 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V227M004AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 3500 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520M157M006ANE035 KEMET | In Stock | - | - | 1411 (3528 metric) | 1311 | 3528 | 8 | 2500 | + 105 C | M Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T520T336M010AME040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 33 uA | 1600 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T521D685M050ANE070 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 125 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 6.8 uF | SMD/SMT | 34 uA | 1.8 A | 70 mOhms | Tantalum Organic Polymer Low ESR | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M004AME012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 3900 mA | 12 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm |