- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | DCL | DF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Length W/Weld | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seal | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Insulation | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJH336M016R0150E KYOCERA AVX | 44 |
| - | Surface Mount | 1411 (3528 Metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | H Case | - 55 C | Yes | - | - | - | - | - | TCJH336M016R0150 | - | - | Active | - | Details | - | - | J-CAP | 0.003527 oz | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 33 μF | Capacitors | - | - | SMD/SMT | 150mOhm @ 100kHz | - | - | - | 52.8 uA | 800 mA | H | - | Tantalum Capacitors | 150 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | 1.5 mm | 0.059" (1.50mm) | 3.5 mm | 2.8 mm | 1.5mm | - | - | ||
![]() TCQB107M002R0070E KYOCERA AVX | 34 |
| - | Surface Mount | 1411 (3528 Metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2000 | - | - | 1000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | - | - | TCQB107M002R0070 | - | - | Active | AEC-Q200 | Details | - | - | - | 0.003527 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | TCQ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | - | - | SMD/SMT | 70mOhm @ 100kHz | - | - | - | 25 uA | 1336 mA | B | - | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | AEC-Q200 | ||
![]() TCME687M002R0010E KYOCERA AVX | 12 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | - | 10 % | 400 | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | - | - | - | - | TCME687M002R0010 | - | - | Active | - | Details | - | - | - | 0.021164 oz | 2.5 V | 2 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | - | - | SMD/SMT | 10mOhm @ 100kHz | - | - | - | 170 uA | 6.4A | E | - | Tantalum Capacitors | 0.01ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | ||
![]() TCME686M020R0025E KYOCERA AVX | 869 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 8 % | 400 | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | - | - | - | - | TCME686M020R0025 | - | - | Active | - | Details | - | - | - | 0.021164 oz | 20 V | 20 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 68 μF | Capacitors | - | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 136 uF | 4000 mA | E | - | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | ||
![]() TCTOA0J107M8R-ZS1 Rohm Semiconductor | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | Molded | 63(uA) | 15% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | Rohm Semiconductor | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | 1.6(mm) | Not Required(mm) | Active | - | - | Not Required | 20% | - | - | 6.3 V | - | -55°C ~ 105°C | Tape and Reel | TCTO | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Molded | 100 μF | - | - | SMT Chip | INWARD L | 45mOhm @ 100kHz | Polar | - | 6.3VDC | - | - | A | Not Required | - | 0.045(ohm) | - | General Purpose | - | - | - | 3.2(mm) | - | 0.071" (1.80mm) | - | - | - | 1.6(mm) | - | ||
![]() F381A475MSA KYOCERA AVX | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | ± 20% | 0805 | 2012 | - | - | - | 10 % | 4000 | - | - | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | S Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | FRAMELESS | 0.000226 oz | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | F38 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 4.7 μF | Capacitors | - | - | SMD/SMT | 300mOhm @ 100kHz | - | - | - | 4.7 uA | 387mA | S | - | Tantalum Capacitors | 0.3ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 2mm | 1.25mm | - | 0.8 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | 0.8mm | - | - | ||
![]() TCQB226M010R0070E KYOCERA AVX | 2422 |
| - | Surface Mount | 1411 (3528 Metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2000 | - | - | 1000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | - | - | TCQB226M010R0070 | - | - | Active | AEC-Q200 | Details | - | - | - | 0.003527 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | TCQ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 22 μF | Capacitors | - | - | SMD/SMT | 70mOhm @ 100kHz | - | - | - | 22 uA | 1336 mA | B | - | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | AEC-Q200 | ||
![]() TCJH476M010R0100E KYOCERA AVX | 18 |
| - | Surface Mount | 1411 (3528 Metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | H Case | - 55 C | Yes | - | - | - | - | - | TCJH476M010R0100 | - | - | Active | - | Details | - | - | J-CAP | 0.003527 oz | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 47 μF | Capacitors | - | - | SMD/SMT | 100mOhm @ 100kHz | - | - | - | 47 uA | 1000 mA | H | - | Tantalum Capacitors | 100 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.5 mm | - | 1.5 mm | 0.059" (1.50mm) | 3.5 mm | 2.8 mm | 1.5mm | - | - | ||
![]() T598B226M010ATE070 KEMET | 27 |
| - | Surface Mount | 1411 (3528 Metric) | T598B | KEMET | ± 20% | 1311 | 3528 | - | - | - | 8 | 2000 | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | B Case | - 55 C | Yes | - | - | - | - | Cut Tape (CT) | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.003527 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 22 μF | Capacitors | Polymer | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 10V dc | 22 uA | 1.347A | B | - | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | AEC-Q200 | ||
![]() T520B337M2R5ANE035 KEMET | 48 |
| - | Surface Mount | 1411 (3528 Metric) | T520B | KEMET | - | 1210 | 3528 | - | - | - | 8 % | 2000 | - | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | B Case | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | KO-CAP | 0.003346 oz | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Reel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 330 μF | Capacitors | - | - | SMD/SMT | 45mOhm @ 100kHz | - | - | - | 82.5 uA | 1.9 A | B | - | Tantalum Capacitors | 35 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | ||
![]() TF08A226M016APE200 KEMET | 40400 | - | - | Surface Mount | 1206 (3216 Metric) | TF08A | KEMET | ± 20% | 1206 | 3216 | - | - | - | 10 | 3000 | - | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | A Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000952 oz | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Molded | 22 μF | Capacitors | - | - | SMD/SMT | 200mOhm @ 100kHz | - | - | - | 70.4 uA | 548mA | - | - | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 3.2mm | 1.6mm | - | 0.8 mm | 0.031" (0.80mm) | 3.2 mm | 1.6 mm | 0.8mm | - | - | ||
![]() TCTOM1A335M8R KYOCERA AVX | 19724 |
| - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | - | 0603 | 1608 | - | - | - | 6 % | 4000 | - | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | M Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000222 oz | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | TCTO | 0.063" L x 0.033" W (1.60mm x 0.85mm) | ±20% | Molded | 3.3 μF | Capacitors | - | - | SMD/SMT | 500mOhm @ 100kHz | - | - | - | 3.3 uA | - | M | - | Tantalum Capacitors | 500 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.8 mm | 0.035" (0.90mm) | 1.6 mm | 0.85 mm | - | - | - | ||
![]() T598B227M2R5ATE025 KEMET | 1700 | - | - | Surface Mount | 1411 (3528 Metric) | - | KEMET | ± 20% | 1311 | 3528 | - | - | - | 10 | 2000 | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.003527 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | - | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 55 uA | 2.32A | B | - | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | AEC-Q200 | ||
![]() T520D477M006ATE025/B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6TPE100MWB Panasonic Electronic Components | 1732 | - | - | Surface Mount | 1411 (3528 Metric) | 6TPE | Panasonic | ± 20% | 1411 | 3528 | - | - | - | 0.08 | 2000 | - | - | 1000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 6.3V dc | 63 uA | 1.3A | B2 | - | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | ||
![]() 6TPF220M6L Panasonic Electronic Components | 15000 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | 2917 | 7343 | - | - | - | 0.1 | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | - | SMD/SMT | 6mOhm @ 100kHz | - | - | 6.3V dc | 138.6 uA | 5.55A | D3L | - | Tantalum Capacitors | 0.006ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | - | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | - | ||
![]() T521V157M016ATE050 KEMET | 1000 |
| - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | - | - | - | 10 % | 1000 | - | - | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | - | - | SMD/SMT | 150mOhm @ 100kHz | - | - | - | 240 uA | 1.93 A | V | - | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() 6TPF150MPL Panasonic Electronic Components | 2989 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | - | Tantalum | - | - | 25mOhm @ 100kHz | - | - | 6.3V dc | - | 2.75A | D3L | - | - | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | - | 0.118" (3.00mm) | - | - | 2.8mm | - | - | ||
![]() 16TQC47MBD Panasonic Electronic Components | 1513 |
| - | Surface Mount | 2917 (7343 Metric) | 16TQC | - | ± 20% | 2917 | 7343 | - | - | - | 0.1 | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 16 V | 16 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 47 μF | Capacitors | Tantalum | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 16V dc | 75.2 uA | 1.25A | D2 | - | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | - | ||
![]() T597S107M2R5APE100 KEMET | 3580 | - | - | Surface Mount | 1206 (3216 Metric) | - | KEMET | ± 20% | 1206 | 3216 | - | - | - | 10 % | 3000 | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | S Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000952 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Molded | 100 μF | Capacitors | - | - | SMD/SMT | 100mOhm @ 100kHz | - | - | - | 75 uA | 770mA | - | - | Tantalum Capacitors | 0.1ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.2mm | 1.6mm | - | 1.1 mm | 0.047" (1.20mm) | 3.2 mm | 1.6 mm | 1.1mm | - | AEC-Q200 |