- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16TQS33MBD Panasonic Electronic Components | 61573 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TQS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 33μF | - | TR, 7 INCH | - | unknown | - | - | - | 70mOhm @ 100kHz | POLARIZED | 16V | - | 0.0528mA | 1500mA | - | 0.1 | - | B1S | General Purpose | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2R5TPE1000MF Panasonic Electronic Components | 8 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | 8532.21.00.50 | 1000μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 2.5V | 250μA | 3.9A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D477M2R5ATE006 KEMET | 290 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 470μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | - | - | 118μA | 6.1A | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520B227M006ATE070 KEMET | 7000 | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 220μF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | POLARIZED | 6.3V | - | 0.139mA | 1300mA | - | - | - | B | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() TCJA106M025R0150 AVX Corporation | 300000 |
| - | 15 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | 10μF | 25V | TR, 7 INCH | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() T530D687M2R5ATE006 KEMET | 300 | - | Datasheet | 18 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Cut Tape (CT) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 680μF | 2.5V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 6mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 6.5A | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T530D337M006ATE006 KEMET | 253 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 6V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 6mOhm @ 100kHz | Polar | - | 6.3V | 208μA | 6.5A | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530D337M006ATE010 KEMET | 48813 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | 6.3V | 208μA | 5.1A | - | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530Y108M2R5ATE005 KEMET | 30 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 1000μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 5mOhm @ 100kHz | Polar | - | 2.5V | 250μA | 7.3A | - | 0.08 | 8 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530D157M010ATE010 KEMET | 10 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 150μF | 10V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 10mOhm @ 100kHz | Polar | - | 10V | 150μA | 5A | - | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6TPE150MAPB Panasonic Electronic Components | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 150μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 25mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 1.6A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530X108M2R5ATE005 KEMET | 400 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~125°C | Cut Tape (CT) | 2012 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 1000μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | - | 250μA | 7.3A | - | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() T530Y477M006ATE005 KEMET | 19 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 470μF | 6V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 5mOhm @ 100kHz | Polar | - | 6.3V | 296μA | 7.3A | - | 0.08 | 8 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5THE330MI Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 2800mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D477M006ATE025 KEMET | 8 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 470μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | - | 750mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520C157M010ATE055 KEMET | 1915 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 150μF | 10V | - | 3.2mm | - | 6032 | 2312 | - | 55mOhm @ 100kHz | Polar | - | - | 0.15mA | 1700mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T525D107M010ATE025 KEMET | In Stock |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 100μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 100μA | 800μA | - | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520C227M004ATE015 KEMET | 24 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 220μF | 4V | - | 3.2mm | - | 6032 | 2312 | - | 15mOhm @ 100kHz | Polar | 4V | - | 0.088mA | - | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T520L337M2R5ATE025 KEMET | 2000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 2.5V | - | 3.2mm | - | 6032 | 2312 | - | 25mOhm @ 100kHz | Polar | - | - | 0.083mA | 2400mA | 2000 hours | 0.08 | 8 % | L | General Purpose | 1.9mm | 0.075 1.90mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5TPE1500MC Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | 8532.21.00.50 | 1500μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | 2.5V | 375μA | 4.4A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |