- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJY226M020R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.014110 oz | 20 V | - | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 22 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | 44 uA | 1600 mA | - | - | Y | Tantalum Capacitors | 0.07 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJB476M006R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225M) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | 3.5 x 2.8 x 1.9mm | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | B Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 125°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 47 uF | Capacitors | - | Polymer | 2.8mm | - | SMD/SMT | - | - | 1.4mm | 70mOhm @ 100kHz | - | - | 6.3V dc | 28.2 μA | 1300 mA | - | 6% | B | Tantalum Capacitors | 0.07 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | 1.9mm | - | - | - | - | ||
![]() TCJC106M035R0200 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | 2 | Tantalum | KYOCERA AVX | 20% | 2312 | 6032 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532210050 | J-CAP | 0.010582 oz | 35 V | 35 V | 35 VDC | 35 V | -55°C ~ 105°C | Cut Tape | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | SMD/SMT | - | Molded | - | 105 °C | -55 °C | 10 uF | Capacitors | - | - | 3.2 mm | - | SMD/SMT | 6032 | 2312 | - | 200 mΩ | Polar | - | 35 V | 35 µA | 900 mA | - | 6 % | C | Tantalum Capacitors | 0.2 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 6 x 3.2 x 2.6 mm | - | 2.6 mm | 2.794 mm | 6 mm | 3.2004 mm | 2.6mm | No | No SVHC | Lead Free | - | ||
![]() TCJD227M004R0015 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | - | 4 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Molded | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | D | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | - | - | ||
![]() TCNT336M025R0250 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Cut Tape (CT) | Discontinued at Digi-Key | - | - | - | - | - | 25 V | - | - | - | -55°C ~ 105°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Molded | - | - | - | 33 µF | Capacitors | - | - | - | - | - | - | - | - | 250mOhm @ 100kHz | - | - | - | - | - | - | - | T | Tantalum Capacitors | - | - | - | General Purpose | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | ||
![]() TCJD227M010R0040 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532210050 | J-CAP | 0.014110 oz | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | Cut Tape | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 105 °C | -55 °C | 220 uF | Capacitors | - | - | 4.3 mm | - | SMD/SMT | 7343 | 2917 | - | 40 mΩ | - | - | - | 220 µA | 2400 mA | - | 6 % | D | Tantalum Capacitors | 0.04 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 3.0988 mm | 7.3 mm | 4.2926 mm | - | No | No SVHC | - | - | ||
![]() TCJD157M010R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.014110 oz | 10 V | - | 10 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 40mOhm @ 100kHz | - | - | - | 150 uA | 2400 mA | - | - | D | Tantalum Capacitors | 0.04 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | - | ||
![]() TCJD157M016R0070 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | J-CAP | 0.021164 oz | - | - | 16 VDC | - | - | MouseReel | * | - | 20 % | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 240 uA | 1.3 A | - | - | - | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCNT475M035R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | 1210 | 3528 | - | 10 % | - | 2000 Hrs @ 85°C | - | + 105 C | KYOCERA AVX | T Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | 35 V | - | 35 VDC | - | -55°C ~ 85°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Molded | - | - | - | 4.7 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 200mOhm @ 100kHz | - | - | - | 16.5 uA | 500 mA | - | - | T | Tantalum Capacitors | 200 mOhms | - | Tantalum Organic Polymer Low ESR | General Purpose | - | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() TCNX108M006R0200 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 20% | 2917 | 7343 | - | 30 % | - | - | - | + 105 C | - | X Case | - 55 C | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | 1000 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 600 uA | 900 mA | - | - | X | Tantalum Capacitors | 200 mOhm | - | Tantalum Organic Polymer Low ESR | - | - | 7.3 mm | 4.3 mm | - | 1.5 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJY336M025R0100 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.014110 oz | 25 V | 25 V | 25 VDC | 25 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 105 °C | -55 °C | 33 uF | Capacitors | - | - | 4.3 mm | - | SMD/SMT | 7343 | 2917 | - | 100 mΩ | - | - | - | 82.5 uA | 1400 mA | 2000 hours | 6 % | Y | Tantalum Capacitors | 100 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 2.0066 mm | 7.3 mm | 4.3 mm | - | No | - | - | - | ||
![]() TCN4107M025R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7361 metric) | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | 6 % | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 0.029277 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors Undertab Series with Conductive Polymer Electrode | - | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 250 uA | 1380 mA | - | - | 4 | Tantalum Capacitors | 100 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6.1 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | - | - | - | - | ||
![]() TCJY337M002R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.014110 oz | 2.5 V | - | 2.5 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 330 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 40mOhm @ 100kHz | - | - | - | 82.5 uA | 1.5 A | - | - | Y | Tantalum Capacitors | 40 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCJB107M002R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | 2 | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.003527 oz | 2.5 V | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | SMD/SMT | - | Molded | 70 mΩ | 125 °C | -55 °C | 100 uF | Capacitors | - | - | 2.8 mm | - | SMD/SMT | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | 2.5 V | 25 uA | 1300 mA | - | 6 % | B | Tantalum Capacitors | 0.07 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | No | No SVHC | Lead Free | - | ||
![]() TCQB476M010R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | 1000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 0.003527 oz | 10 V | - | 10 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | 47 uA | 1336 mA | - | - | B | Tantalum Capacitors | 70 mOhm | - | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCJY476M025R0100E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | J-CAP | 0.021164 oz | 25 V | - | 25 VDC | 25 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | 25 ppm/°C | Molded | 66.5 kOhm | - | - | 47µF | Capacitors | 0.0625 W | - | - | Precision | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 117.5 uA | 1.4A | - | - | Y | Tantalum Capacitors | 0.1ohm | 0.1 | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 1 mm | 0.5 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | - | - | - | ||
![]() TCBD686M010CRSZ0723 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | 0805 | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | 0.021164 oz | 10 V | - | 10 VDC | - | -55°C ~ 125°C | Reel | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Multianode Conductive Polymer Capacitor | - | - | - | 68 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | 68 uA | - | - | - | D | Tantalum Capacitors | 70 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | COTS | ||
![]() TCJY157M004S0015 KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 | 4000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - | Yes | Tape & Reel (TR) | Active | - | Details | - | J-CAP | 0.021164 oz | - | - | - | - | - | - | * | - | 20 % | - | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 60 uA | 1600 mA | - | - | - | Tantalum Capacitors | 15 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() TCH9227M016W0040L KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 1 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Bulk | Active | - | N | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBY227M004CRSZ0723 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 1000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | 0805 | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | - | 0.021164 oz | 4 V | - | 4 VDC | - | -55°C ~ 125°C | Reel | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Multianode Conductive Polymer Capacitor | - | - | - | 220 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 40mOhm @ 100kHz | - | - | - | 88 uA | - | - | - | Y | Tantalum Capacitors | 40 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | COTS |