- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Materials | Contact Sizes | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Capacitance | Subcategory | Contact Type | Technology | Shielding | Depth | Contact Finish | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Number of Channels | Voltage | Leakage Current | Ripple Current | Life (Hours) | Current | Dissipation Factor | Manufacturer Size Code | Cable Termination | Usage | Wire Gauge or Range - AWG | Pitch - Connector | Contact Termination | Pitch - Cable | Wire Gauge or Range - mm² | Product Type | Transistor Type | Operating Temperature Range | ESR | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Frequency - Transition | Product | Termination Finish | Features | Product Category | Wire Gauge or Range - Coaxial | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCNT476M016R0150 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2500 | -- | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCNT476M016R0150E | Active | Details | - | - | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Active | - | - | - | Molded | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 150mOhm @ 100kHz | - | - | - | 75.2 uA | 800 mA | - | - | - | T | - | - | - | - | - | - | - | Tantalum Capacitors | - | - 55 C to + 105 C | 150 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJA106M020R0150E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | 2000 | -- | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | 20 V | - | - | - | -55°C ~ 105°C | - | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | - | - | - | Molded | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | 800 mA | - | - | - | A | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 150 mOhm | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() TCJY106M035R0070 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 6 % | 1000 | -- | 2000 Hrs @ 105°C | KYOCERA AVX | + 125 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.014110 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | -- | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Active | -- | - | DIP to Cable | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 20 | - | - | Gray, Ribbon | 2 | 10 uF | Capacitors | - | - | Unshielded | - | Tin | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | 35 uA | 1600 mA | - | - | - | Y | IDC | Socket (0.1), Board In | - | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | Tantalum Capacitors | - | - | 0.07 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | -- | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 3.00 (914.40mm) | 4.3 mm | 100.0µin (2.54µm) | - | - | - | ||
![]() TCJC156M035R0200 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | KYOCERA AVX | 20% | 2312 | 6032 | - | - | - | 6 % | 500 | -- | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.010582 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | -- | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Active | -- | - | - | Handle, Red/Yellow | - | - | - | - | - | 15 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 200mOhm @ 100kHz | - | - | -- | 52.5 uA | 900 mA | - | -- | - | C | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.2 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 6 mm | 6 x 3.2 x 2.6 mm | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() TCJK475M010R0300 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCN4108M006R0055 KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 2924 (7360 metric) | - | - | KYOCERA AVX | 20% | 2924 | 7360 | - | - | - | 20 % | 800 | - | 2000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | 8532210050 | - | 0.029277 oz | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | SMD/SMT | - | Conductive Polymer Chip Capacitors Low ESR | - | 85 °C | -55 °C | - | - | 1,000 uF | Capacitors | - | - | - | 6 mm | - | SMD/SMT | 7360 | 2924 | - | 55 mΩ | - | - | - | 600 uA | 1860 mA | 2000 hours | - | 20 % | 4 | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.055 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 6 x 2 mm | - | 2 mm | 2.0066 mm | 7.3 mm | 6 mm | - | No | Lead Free | - | ||
![]() TCQD337M004R0025 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 20% | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 4 V | - | - | - | -55°C ~ 125°C | - | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 3000 mA | - | - | - | D | - | - | - | - | - | - | - | - | - | - | 25 mOhm | - | - | - | - | - | - | Automotive | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | 0.122 (3.10mm) | - | - | - | - | - | AEC-Q200 | ||
![]() F380J105MUA KYOCERA | In Stock | - | - | - | - | Surface Mount | 0402 (1005 metric) | - | - | KYOCERA AVX | 20% | 0402 | 1005 | - | - | - | 6 | 10000 | - | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | U Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | FRAMELESS | 0.000053 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | F38 | 0.043 L x 0.024 W (1.10mm x 0.60mm) | 20 % | - | - | - | - | Conductive Polymer, Miniature, Undertab Solid Electrolytic Chip Capacitors | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 1.5Ohm @ 100kHz | - | - | - | 0.6 uA | 100 mA | - | - | - | U | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 1500 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 1.1 mm | 0.6 mm | - | 0.55 mm | 0.022 (0.55mm) | 1.1 mm | 0.6 mm | - | - | - | - | ||
![]() TCJD107M010R0045E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.021164 oz | 10 V | - | 10 VDC | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 45mOhm @ 100kHz | - | - | - | 100 uA | 2200 mA | - | - | - | D | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 45 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 4.3 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCNT226M025R0200E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 0.003527 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Polymer Chip Capacitor | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 200mOhm @ 100kHz | - | 1 | - | 55 uA | 700 mA | - | - | - | T | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 200 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCN4227M020R0100E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2924 (7361 Metric) | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | 800 | - | 2000 Hrs @ 85°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | 20 V | - | - | - | -55°C ~ 85°C | - | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 1380 mA | - | - | - | 4 | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 100 mOhm | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 6.1 mm | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() TCJB335M035R0200 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2000 | -- | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.003527 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Active | -- | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 200mOhm @ 100kHz | - | - | - | 11.6 uA | 800 mA | - | - | - | B | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.2 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJR476M006S0500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | 20% | - | - | Copper | 8 | - | - | - | -- | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | Bulk | MIL-DTL-38999 | - | - | Active | -- | - | - | Quadrax | - | - | - | - | - | 47 uF | - | Pin | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | R | - | - | 24 AWG | - | Crimp | - | -- | - | - | - | 0.5 mOhm | - | - | - | - | - | -- | -- | - | -- | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() TCJR226M006R0500 KYOCERA | In Stock | - | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | KYOCERA AVX | 20% | 0805 | 2012 | - | - | - | 6 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | R Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | J-CAP | 0.000194 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | Reel | TCJ J-CAP | 0.081 L x 0.051 W (2.05mm x 1.30mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 500mOhm @ 100kHz | - | - | - | 13.2 uA | 400 mA | - | - | - | R | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.5 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | 1.2 mm | 0.047 (1.20mm) | 2.05 mm | 1.3 mm | - | - | - | - | ||
![]() TCJE156M050R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 6 % | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | J-CAP | 0.014110 oz | 50 V | - | 50 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 15 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 75 uA | 1600 mA | - | - | - | E | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.1 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | Lead Free | - | ||
![]() TCJD336M035R0070 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | +105°C | Glenair | D Case | -55°C | Yes | Retail Package | - | Active | Details | - | J-CAP | 0.014110 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 33 uF | Capacitors | - | Polymer | - | 4.3mm | - | SMD/SMT | - | - | 4.4mm | 70mOhm @ 100kHz | - | - | 35V dc | 115.5 μA | 1800 mA | - | - | 6% | D | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.07 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | - | - | - | ||
![]() TCJN106M006R0250 KYOCERA | In Stock | - | - | - | Surface Mount | - | - | - | 5.499807 mg | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | Compliant | - | - | - | - | 6.3 V | - | 6.3 V | - | Cut Tape | * | - | 20 % | - | - | SMD/SMT | - | - | - | 105 °C | -55 °C | - | - | 10 uF | - | - | - | - | 1.3 mm | - | - | 2012 | 0805 | - | 250 mΩ | - | - | - | 6 µA | 600 mA | 2000 hours | - | 6 % | N | - | - | - | - | - | - | - | - | - | - | 0.25 mOhm | - | - | - | - | - | - | General Purpose | - | - | 2.05 mm | 2.05 x 1.3 x 1 mm | - | 1 mm | 990.6 µm | 2.05 mm | 1.2954 mm | - | - | - | - | ||
![]() TCJB107M006R0055 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 10 % | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | PEI-Genesis | B Case | - 55 C | Yes | Bulk | - | Active | Details | - | J-CAP | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 55mOhm @ 100kHz | - | - | - | 60 uA | 1500 mA | - | - | - | B | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 0.055 mOhm | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCBD157M006CRSZ0700E KYOCERA | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | 8 | 500 | - | - | KYOCERA AVX | + 125 C | Glenair | D Case | - 55 C | Yes | Retail Package | - | Active | Details | - | - | 0.021164 oz | - | - | 6.3 VDC | - | - | - | * | - | 20 % | - | - | - | - | Polymer Capacitor | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 90 uA | 0.6 A | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 40 mOhms | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | Tantalum Capacitors - Polymer | - | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJX476M020R0070E KYOCERA | In Stock | - | - | - | - | Through Hole | TO-204AA, TO-3 | TO-3 | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 6 | 1000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | Microchip Technology | X Case | - 55 C | Yes | Bulk | - | Active | Details | - | J-CAP | 0.021164 oz | 20 V | - | 20 VDC | - | - | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | Molded | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | 70mOhm @ 100kHz | - | - | - | 94 uA | 1600 mA | - | - | - | X | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | 70 mOhm | - | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 4.3 mm | - | 1.5 mm | 0.059 (1.50mm) | 7.3 mm | 4.3 mm | - | - | - | - |