- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Seated Height-Max | Product Type | ESR | Network Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T540B107K004BH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D227M010CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520A226M010AH KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 1206 | 3216 | 8 | 2000 | - | - | KEMET | - | + 105 C | - | A Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.000952 oz | - | 10 VDC | - | MouseReel | T520 | - | 20 % | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 22 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 22 uA | 1200 mA | - | - | - | - | Tantalum Capacitors | 80 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.6 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() T521V686M016AH KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | KEMET | 2917 | 7343 | - | 1000 | - | - | KEMET | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.021164 oz | - | 16 VDC | - | MouseReel | T521 | - | 20 % | - | - | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | 68 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 90 mOhms | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.8 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() TCJA156M004R0300 KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | 4 V | - | -55°C ~ 125°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | Molded | - | - | 15 µF | - | - | - | - | - | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | - | A | - | - | - | - | - | - | - | General Purpose | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() T540D157K010CH6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCA1J4NPOHTTD120J KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.000012 µF | - | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | - | 5% | 5% | 0.8 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() J2K096BJ104KK-T TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | - | - | - | - | - | 1 | 85 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 0.1 µF | - | TR, 7 INCH | 2 | 0.45 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | 6.3 V | - | - | - | - | 10% | 10% | 0.45 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 0.9 mm | 0.6 mm | - | ||
![]() T2K110B7223MB-T TAIYO YUDEN | 58000 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 0.022 µF | - | TR, PUNCHED PAPER, 7 INCH | 2 | 0.64 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | 25 V | - | - | - | - | 20% | 20% | 0.6 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 1.37 mm | 1 mm | - | ||
![]() PG126Z104MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, 0204 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 22% ppm/°C | - | - | 8532.25.00.45 | 0.1 µF | - | TR, 7 Inch | 1 | - | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7S | 6.3 V | 0204 | - | - | - | 20% | 20% | - | - | - | ISOLATED C NETWORK | - | - | - | 0.5 mm | - | 0.5 mm | 1 mm | - | ||
![]() GNM1M2B11A104KA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | MURATA MANUFACTURING CO LTD | - | - | - | - | - | - | - | - | 1 | 85 °C | -25 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 10% ppm/°C | - | Tin (Sn) | 8532.25.00.45 | 0.1 µF | - | TR, PAPER, 7 INCH | 2 | 0.64 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | B | 10 V | - | - | - | - | 10% | 10% | 0.6 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 1.37 mm | 1 mm | - | ||
![]() T2K096CH330KP-T TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 60ppm/Cel ppm/°C | - | - | 8532.25.00.45 | 0.000033 µF | - | TR, 7 INCH | 2 | 0.45 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0H | 25 V | - | - | - | - | 10% | 10% | 0.3 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 0.9 mm | 0.6 mm | - | ||
![]() MCA1J4X7RCTTD563K KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.056 µF | - | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | 16 V | - | - | - | - | 10% | 10% | 0.8 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() W3A43C473M4T4A Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 8 | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | MATTE TIN OVER NICKEL | 8532.25.00.45 | 0.047 µF | - | TR, PAPER/EMBOSSED 13 INCH | 4 | - | compliant | AEC-Q200 | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | 25 V | 0612 | - | - | - | 20% | 20% | 1.35 mm | - | - | ISOLATED C NETWORK | - | - | - | 1.35 mm | - | 1.6 mm | 3.2 mm | - | ||
![]() C058900FAA Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCA1J4NPOHTTD150J KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.000015 µF | - | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | - | 5% | 5% | 0.8 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() EZANCE220M Panasonic Electronic Components | 3950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8532.25.00.80 | - | - | - | - | - | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | BUSSED C NETWORK | - | - | - | - | - | - | - | - | ||
![]() T2K096CG120KP-F TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | 2 | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 30ppm/Cel ppm/°C | - | - | 8532.25.00.45 | 0.000012 µF | - | TR, PAPER, 7 INCH | 2 | 0.45 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0G | 25 V | - | - | - | - | 10% | 10% | 0.3 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 0.9 mm | 0.6 mm | - | ||
![]() CL31C220JBCNBNC Samsung Electro-Mechanics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | - | - | - | 4 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.000022 µF | - | TR, CARDBOARD, 7 INCH | 1 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | - | 5% | 5% | 1 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() PGC24D225MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 85 °C | -55 °C | - | CHIP | CHIP, 0805 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 2.2 µF | - | TR, 7 Inch | 1 | - | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | 4 V | 0805 | - | - | - | 20% | 20% | - | - | - | ISOLATED C NETWORK | - | - | - | 0.5 mm | - | 2.06 mm | 1.32 mm | - |