- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T540D106K050BH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T591X337M010ATE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tray | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543X476M035AHE060 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D686M016BH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D157M010CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25TDC100MD3 Panasonic | 2500 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Panasonic Electronic Components | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 25 V | - | -55°C ~ 125°C | - | POSCAP™ TDC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 100 µF | - | - | 60mOhm @ 100kHz | - | - | - | D3L | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() TCRD686M010R0070J KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCR | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 68 µF | - | - | 70mOhm @ 100kHz | - | - | - | D | - | - | - | General Purpose | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() T591X477M006ATE025 KEMET | 554 | - | - | - | - | - | 2815 | 7343 | 10 % | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | 6 VDC | - | - | * | - | 20 % | Solid Electrolytic Capacitor | 470 uF | Capacitors | SMD/SMT | - | - | 296 uA | 4.47 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() 4052068 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() T520V687M006ATE035 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBB336M006CRSZ0H24 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | 6.3 V | - | -55°C ~ 125°C | - | TCB | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 33 µF | - | - | 70mOhm @ 100kHz | - | - | - | B | - | - | - | General Purpose | - | - | 0.083 (2.10mm) | - | - | COTS | ||
![]() TCJD227M010R0015E KYOCERA | 806 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 15mOhm @ 100kHz | - | - | - | D | - | - | - | General Purpose | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCRB226M006R0070J KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCRD107M010R0070J KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCQD106M035R0070 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | 35 V | - | -55°C ~ 125°C | - | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 10 µF | - | - | 70mOhm @ 100kHz | - | - | - | D | - | - | - | General Purpose | - | - | 0.122 (3.10mm) | - | - | AEC-Q200 | ||
![]() TCN4337M020R0100 KYOCERA | In Stock | - | - | - | - | - | 2924 | 7361 | 20 % | - | - | - | + 85 C | - | 4 Case | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | - | 20 % | - | 330 uF | Capacitors | SMD/SMT | - | - | 660 uA | 966 mA | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | 2 mm | - | 7.3 mm | 6.1 mm | - | ||
![]() TCJK226M006R0400 KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 22 µF | - | - | 400mOhm @ 100kHz | - | - | - | K | - | - | - | General Purpose | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() TCJY337M006S0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T521V107M020AT KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | 1000 | - | KEMET | + 125 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | - | 20 VDC | - | MouseReel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 100 uF | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | 55 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.8 mm | - | 7.3 mm | 4.3 mm | - |