- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Case | Case - inch | Case - mm | Certificates | ESR value | Gross weight | Kind of capacitor | Mounting | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAJY157M016RNJV KYOCERA AVX | In Stock | - | - | TAJ | Y | 2917 | 7343 | RoHS compliant | - | 0.1g | - | SMD | tantalum | -55...125°C | ±20% | 150µF | 16V DC | ||
![]() TCJC107M006S0100E KYOCERA AVX | In Stock | - | - | TCJ | C | 2312 | 6032 | RoHS compliant | 100mΩ | 0.1g | low ESR | SMD | tantalum-polymer | -55...125°C | ±20% | 100µF | 6.3V DC | ||
![]() TAJD336K025RNJV KYOCERA AVX | In Stock | - | - | TAJ | D | 2917 | 7343 | RoHS compliant | - | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 33µF | 25V DC | ||
![]() TCJY336M016S0070E KYOCERA AVX | In Stock | - | - | TCJ | Y | 2917 | 7343 | RoHS compliant | 70mΩ | 0.1g | low ESR | SMD | tantalum-polymer | -55...125°C | ±20% | 33µF | 16V DC | ||
![]() TRJC476J010RRJ KYOCERA AVX | In Stock | - | - | TRJ | C | 2312 | 6032 | RoHS compliant | 540mΩ | 0.1g | - | SMD | tantalum | -55...125°C | ±5% | 47µF | 10V DC | ||
![]() TCJB336M016R0090E KYOCERA AVX | 31 |
| - | TCJ | B | 1210 | 3528 | RoHS compliant | 90mΩ | 0.1g | low ESR | SMD | tantalum-polymer | -55...125°C | ±20% | 33µF | 16V DC | ||
![]() TCJD107M025S0055E KYOCERA AVX | In Stock | - | - | TCJ | D | 2917 | 7343 | RoHS compliant | 55mΩ | 0.1g | low ESR | SMD | tantalum-polymer | -55...125°C | ±20% | 100µF | 25V DC | ||
![]() TCJD106M050S0120E KYOCERA AVX | In Stock | - | - | TCJ | D | 2917 | 7343 | RoHS compliant | 0.12Ω | 0.1g | low ESR | SMD | tantalum-polymer | -55...125°C | ±20% | 10µF | 50V DC | ||
![]() TAJY476K025HNJ KYOCERA AVX | In Stock | - | - | TAJ | Y | 2917 | 7343 | RoHS compliant | 900mΩ | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 47µF | 25V DC | ||
![]() TRJC685M035RRJ KYOCERA AVX | In Stock | - | - | TRJ | C | 2312 | 6032 | RoHS compliant | 1070mΩ | 0.1g | - | SMD | tantalum | -55...125°C | ±20% | 6.8µF | 35V DC | ||
![]() TACA686K003RTA KYOCERA AVX | In Stock | - | - | TAC | A | 1206 | 3216 | RoHS compliant | 2Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 68µF | 3V DC | ||
![]() TAJE226K035KNJ KYOCERA AVX | In Stock | - | - | TAJ | E | 2917 | 7343 | RoHS compliant | 0.5Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 22µF | 35V DC | ||
![]() TAJA105K035RNJV KYOCERA AVX | In Stock | - | - | TAJ | A | 1206 | 3216 | RoHS compliant | - | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 1µF | 35V DC | ||
![]() TPSB226M020T0400 KYOCERA AVX | In Stock | - | - | TPS | B | 1210 | 3528 | RoHS compliant | 400mΩ | 0.1g | low ESR | SMD | tantalum | -55...125°C | ±20% | 22µF | 20V DC | ||
![]() TCJD227M006S0012E KYOCERA AVX | In Stock | - | - | TCJ | D | 2917 | 7343 | RoHS compliant | 12mΩ | 0.1g | low ESR | SMD | tantalum-polymer | -55...125°C | ±20% | 220µF | 6.3V DC | ||
![]() TACL475M002XTA KYOCERA AVX | In Stock | - | - | TAC | L | 0603 | 1608 | RoHS compliant | 7.5Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±20% | 4.7µF | 2V DC | ||
![]() TAJA104M050HNJ KYOCERA AVX | In Stock | - | - | TAJ | A | 1206 | 3216 | RoHS compliant | 22Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±20% | 0.1µF | 50V DC | ||
![]() TAJR335K006HNJ KYOCERA AVX | In Stock | - | - | TAJ | R | 0805 | 2012 | RoHS compliant | 12Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 3.3µF | 6.3V DC | ||
![]() TAJA475K020KNJ KYOCERA AVX | In Stock | - | - | TAJ | A | 1206 | 3216 | RoHS compliant | 4Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 4.7µF | 20V DC | ||
![]() TAJB475K035KNJ KYOCERA AVX | In Stock | - | - | TAJ | B | 1210 | 3528 | RoHS compliant | 3.1Ω | 0.1g | - | SMD | tantalum | -55...125°C | ±10% | 4.7µF | 35V DC |