- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body dimensions | Brand | Capacitance Tolerance | Capacitors series | Case Code - in | Case Code - mm | Conform to the norm | Dissipation Factor DF | ESR value | Factory Pack QuantityFactory Pack Quantity | Gross weight | Lifetime @ Temp. | Manufacturer | Manufacturer series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating current | Package | Product Status | Qualification | RoHS | Service life | Tradename | Type of capacitor | Unit Weight | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Data Bus Width | Product Type | ESR | Resistance Tolerance | Product | Features | Operating voltage | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEHZV1J470V PANASONIC | 33 |
| - | - | - | Ø8x10.5mm | - | - | ZV | - | - | AEC Q200 | - | 22mΩ | - | 1.595 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H101P PANASONIC | 1098 |
| - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 14mΩ | - | 2.009 g | - | - | Hybrid | - | - | - | - | - | SMD | 4.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H121P PANASONIC | 1133 |
| - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 14mΩ | - | 1.509 g | - | - | Hybrid | - | - | - | - | - | SMD | 4.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 120µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1E331P PANASONIC | 1133 |
| - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 12mΩ | - | 2.009 g | - | - | Hybrid | - | - | - | - | - | SMD | 4.6A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1E221P PANASONIC | 1133 |
| - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 1.509 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.9A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J680V PANASONIC | 45 |
| - | - | - | Ø10x10.5mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 1.595 g | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1V151P PANASONIC | 1136 |
| - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 1.509 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.9A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 150µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J470P PANASONIC | 1133 |
| - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 22mΩ | - | 1.509 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H121V PANASONIC | 37 |
| - | - | - | Ø10x10.5mm | - | - | ZV | - | - | AEC Q200 | - | 14mΩ | - | 1.595 g | - | - | Hybrid | - | - | - | - | - | SMD | 4.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 120µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H680V PANASONIC | 33 |
| - | - | - | Ø8x10.5mm | - | - | ZV | - | - | AEC Q200 | - | 19mΩ | - | 1.595 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.6A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J330P PANASONIC | 837 |
| - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 22mΩ | - | 2.009 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H680P PANASONIC | 1087 |
| - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 19mΩ | - | 1.509 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.6A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J820P PANASONIC | 821 |
| - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 2.009 g | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 82µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J680P PANASONIC | 837 |
| - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 1.509 g | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJG107M004R0300E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 25.0000 ppm/°C | Molded | 50 kOhm | 100 µF | - | 0.5 W | Industrial | - | - | - | 300mOhm @ 100kHz | - | - | - | G | - | - | - | 0.1 | - | General Purpose | - | - | 6.1 | - | - | - | 0.059 (1.50mm) | - | - | - | - | ||
![]() TCME336M025R0060E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | - | 2917 | 7343 | - | 8 % | - | 400 | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.021164 oz | 25 V | 25 VDC | - | -55°C ~ 125°C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | 100 ppm/°C | Molded | 10 Ohm | 33µF | Capacitors | 0.15 W | High Reliability | - | SMD/SMT | - | 60mOhm @ 100kHz | - | 82.5 uA | 2.6A | E | - | Tantalum Capacitors | 0.06ohm | 1 | Tantalum Organic Polymer Low ESR | General Purpose | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | ||
![]() TCJK476M006R0150 KYOCERA | In Stock | - | - | - | - | - | - | 20% | - | 1206 | 3216 | - | 6 % | - | - | - | - | - | - | + 125 C | - | K Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | - | TCJ | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | 28.2 uA | 800 mA | K | - | Tantalum Capacitors | 0.15 mOhm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 3.2 mm | 3.2 x 1.6 x 1 mm | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() TCJN106M006R0500 KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | 20% | - | 0805 | 2012 | - | 6 % | - | 3000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | N Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Details | - | J-CAP | - | 0.000194 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | - | Molded | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | 500mOhm @ 100kHz | - | 6 uA | 400 mA | N | - | Tantalum Capacitors | 0.5 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | - | Tantalum Capacitors - Polymer | 2.05 mm | 2.05 x 1.3 x 1 mm | - | 1 mm | 0.039 (1.00mm) | 2.05 mm | 1.3 mm | - | - | ||
![]() TCME337M010R0015 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | - | 2917 | 7343 | - | - | - | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.014110 oz | 10 V | 10 VDC | - | 0 to 95 °C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | 330 uF | Capacitors | - | - | 357 | SMD/SMT | 2.5, 3.3 V | 15mOhm @ 100kHz | - | - | 5200 mA | E | 32 Bit | Tantalum Capacitors | 0.015 mOhm | - | Tantalum Organic Polymer Low ESR | General Purpose | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJY477M004R0015 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | - | - | 2917 | 7343 | - | 6 % | - | 1000 | - | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | - | 0.014110 oz | 4 V | 4 VDC | - | -55°C ~ 85°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | 470 uF | Capacitors | - | - | - | SMD/SMT | - | 15mOhm @ 100kHz | - | 188 uA | 2.5 A | Y | - | Tantalum Capacitors | 15 mOhm | - | Tantalum Organic Polymer Standard Grade | General Purpose | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - |