- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520T107M2R5ATE040 KEMET | 10383 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2014 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 100μF | 2.5V | - | 2.8mm | - | 6032 | 1411 | - | 40mOhm @ 100kHz | Polar | - | - | - | - | 1600mA | 2000 hours | 0.08 | 8 % | T | - | - | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5TPU47MSI Panasonic Electronic Components | 80000 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~85°C | Tape & Reel (TR) | 2012 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 47μF | - | TR, Embossed Plastic, 7 Inch | - | - | - | - | - | 150mOhm @ 100kHz | POLARIZED | - | 2.5V | - | - | - | - | - | - | S09 | - | - | General Purpose | - | 0.039 1.00mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() T521V336M025ATE060 KEMET | 40 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 33μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 60mOhm @ 100kHz | Polar | - | - | 25V | 82.5μA | 1800mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJT226M006R0150 AVX Corporation | 2500 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 22μF | 6.3V | - | 2.8mm | - | 3528 | 1210 | - | 150mOhm @ 100kHz | Polar | - | - | 6.3V | 13.2μA | 657mA | - | 0.06 | 6 % | T | - | - | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJY336M025R0060 AVX Corporation | 1000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 33μF | 25V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 60mOhm @ 100kHz | POLARIZED | - | - | - | 82.5μA | 1.3A | - | - | 6 % | Y | - | - | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520B107M006ATE045 KEMET | 10987 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) | - | - | 100μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 45mOhm @ 100kHz | Polar | - | - | - | 0.063mA | 1700mA | 2000 hours | - | 8 % | B | - | - | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520V337M004ATE007 KEMET | 14 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 7mOhm @ 100kHz | Polar | - | 4V | - | - | - | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJB156M025R0100 AVX Corporation | 50000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 15μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | 37.5μA | 830mA | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T541X337M016AH4752 KEMET | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 500 | 2000 Hrs @ 125°C | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | R10005822-0003 REV C | Active | Details | KO-CAP | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | T541 HRA | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | Molded | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | X | 25 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | 4 mm | 0.169 (4.30mm) | - | - | - | - | - | - | COTS | ||
![]() T520V227M010ATE045 KEMET | 4000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 324.998933mg | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | - | - | - | 0.22mA | 500mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520C107M010ATE045 KEMET | 250 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 10V | - | 3.2mm | - | 6032 | 2312 | - | 45mOhm @ 100kHz | Polar | - | - | - | 0.1mA | 1900mA | 2000 hours | 0.08 | 8 % | C | - | - | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5THE330MF Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | POLARIZED | - | - | - | 0.0825mA | 3100mA | - | 0.1 | - | D2E | - | - | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V337M004ATE012 KEMET | 626 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 12mOhm | Matte Tin (Sn) | - | - | 330μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | 4V | - | 132μA | 1A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520X687M006ATE025 KEMET | 42000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 680μF | 6.3V | TR, PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | - | X | - | - | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520B227M2R5ATE035 KEMET | 4000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 35mOhm | Matte Tin (Sn) | - | - | 220μF | 2.5V | - | 2.8mm | - | 3528 | 1411 | - | 35mOhm @ 100kHz | Polar | - | - | - | 55μA | 500mA | 2000 hours | - | 8 % | B | - | - | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T529P476M006AAE150 KEMET | 300 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T529 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 47μF | 6.3V | - | - | - | 2012 | 0805 | - | 150mOhm @ 100kHz | - | - | - | - | 0.0296mA | 236mA | 1000 hours | 0.06 | - | P | - | - | General Purpose | - | 0.039 1.00mm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2TPE330MFB Panasonic Electronic Components | 897 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 15mOhm @ 100kHz | Polar | - | - | 2V | 132μA | 2A | - | 0.08 | 8 % | B2 | - | - | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5TPE680MCL Panasonic Electronic Components | 32900 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | - | 2.5V | 170μA | 3.5A | - | 0.1 | 10 % | D3L | - | - | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5TAE220M9 Panasonic Electronic Components | 15 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | 8532.21.00.50 | 220μF | 2.5V | TR, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 9mOhm @ 100kHz | POLARIZED | - | - | 2.5V | 110μA | 3900mA | 2000 hours | 0.1 | 10 % | - | - | - | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5TPE330MF Panasonic Electronic Components | 15000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | 2.5V | 82.5μA | 3.1A | - | 0.1 | 10 % | D2E | - | - | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |