- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitors series | Case | Case - inch | Case - mm | Certificates | Equivalent Series Resistance(ESR) | ESR value | Gross weight | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Series | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Type of capacitor | Voltage Rated | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Size Code | Ripple Current | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Seated Height-Max | Rated Voltage | Network Type | Features | Operating voltage | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSE686M020U0200V KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | TPS | E | 2917 | 7343 | RoHS compliant | - | 0.2Ω | 0.23g | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V DC | - | - | - | - | ||
![]() TPSD106M050U0500V KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | TPS | D | 2917 | 7343 | RoHS compliant | - | 0.5Ω | 0.23g | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | ||
![]() TPSB335K035U1000 KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | TPS | B | 1210 | 3528 | RoHS compliant | - | 1Ω | 0.23g | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | tantalum | - | -55...125°C | - | - | - | - | ±10% | - | - | - | - | - | - | - | - | 3.3µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | ||
![]() TPSE476M035T0200V KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | TPS | E | 2917 | 7343 | RoHS compliant | - | 0.2Ω | 0.23g | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | tantalum | - | -55...125°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | ||
![]() TPSE227K016U0150V KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | TPS | E | 2917 | 7343 | RoHS compliant | - | 0.15Ω | 0.23g | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | tantalum | - | -55...125°C | - | - | - | - | ±10% | - | - | - | - | - | - | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V DC | - | - | - | - | ||
![]() FP-6R3RE821M-S8JT Nichicon | 220 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 8mΩ@100kHz | - | - | - | 2000hrs@105℃ | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | -55℃~+105℃ | - | - | - | ±20% | - | - | - | - | - | Polymer | - | - | 820uF | - | - | - | - | - | - | 2.5mm | - | - | - | 4.7A@100kHz | - | - | - | - | 6.3V | - | - | - | - | - | - | - | ||
![]() T58A0107M6R3C0150 Vishay Polytech | 57 |
| - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | Tape & Reel (TR) | vPolyTan™ T58 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | - | - | Obsolete | - | - | Molded | - | - | 100 µF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | A0 | - | - | - | - | - | General Purpose | - | - | 0.039" (1.00mm) | - | - | ||
![]() T52M1337M016C0055 Vishay Polytech | 500000 |
| - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | -55°C ~ 105°C | Tape & Reel (TR) | vPolyTan™ T52 | 0.287" L x 0.236" W (7.30mm x 6.00mm) | ±20% | - | - | Active | - | - | Molded | - | - | 330 µF | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | M1 | - | - | - | - | - | General Purpose | - | - | 0.079" (2.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T58MM226M6R3C0500 Vishay Polytech | 3634 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | Tape & Reel (TR) | vPolyTan™ T58 | 0.063" L x 0.033" W (1.60mm x 0.85mm) | ±20% | - | - | Active | - | - | Molded | - | - | 22 µF | - | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | MM | - | - | - | - | - | General Purpose | - | - | 0.035" (0.90mm) | - | - | ||
![]() T2K096CH560KP-F TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Not Recommended | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | 60ppm/Cel ppm/°C | - | - | 8532.25.00.45 | 0.000056 μF | TR, PUNCHED PAPER, 7 INCH | 2 | 0.45 mm | unknown | ARRAY/NETWORK CAPACITOR | - | - | C0H | 25 V | - | - | - | 10% | 10% | 0.3 mm | - | ISOLATED C NETWORK | - | - | - | - | 0.9 mm | 0.6 mm | ||
![]() MCA1J4X7RCTTD333K KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.033 μF | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | ARRAY/NETWORK CAPACITOR | - | - | X7R | 16 V | - | - | - | 10% | 10% | 0.8 mm | - | ISOLATED C NETWORK | - | - | - | - | 3.2 mm | 1.6 mm | ||
![]() PGC26D105MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | AVX CORP | - | - | - | 1 | 85 °C | -55 °C | - | CHIP | CHIP, 0805 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 1 μF | TR, 7 Inch | 1 | - | compliant | ARRAY/NETWORK CAPACITOR | - | - | X5R | 6.3 V | 0805 | - | - | 20% | 20% | - | - | ISOLATED C NETWORK | - | - | 0.5 mm | - | 2.06 mm | 1.32 mm | ||
![]() J2K096BJ473KK-T TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | 1 | 85 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 0.047 μF | TR, 7 INCH | 2 | 0.45 mm | unknown | ARRAY/NETWORK CAPACITOR | - | - | X5R | 6.3 V | - | - | - | 10% | 10% | 0.45 mm | - | ISOLATED C NETWORK | - | - | - | - | 0.9 mm | 0.6 mm | ||
![]() T2K096CG560KP-F TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | TAIYO YUDEN CO LTD | - | 2 | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | - | 8532.25.00.45 | 0.000056 μF | TR, PAPER, 7 INCH | 2 | 0.45 mm | unknown | ARRAY/NETWORK CAPACITOR | - | - | C0G | 25 V | - | - | - | 10% | 10% | 0.3 mm | - | ISOLATED C NETWORK | - | - | - | - | 0.9 mm | 0.6 mm | ||
![]() CKCA43C0G1H101KT0Y9N TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y4C3N100J500LT Walsin Technology Corporation | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.00001 μF | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | 5% | 5% | 0.8 mm | - | ISOLATED C NETWORK | - | - | - | - | 3.2 mm | 1.6 mm | ||
![]() CL31C680JBCNBNC Samsung Electro-Mechanics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | 4 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.000068 μF | TR, CARDBOARD, 7 INCH | 1 | 0.8 mm | compliant | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | 5% | 5% | 1 mm | - | ISOLATED C NETWORK | - | - | - | - | 3.2 mm | 1.6 mm | ||
![]() MCA1J4NPOHTTD271J KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.00027 µF | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | 5% | 5% | 0.8 mm | - | ISOLATED C NETWORK | - | - | - | - | 3.2 mm | 1.6 mm | ||
![]() PG126W473MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | AVX CORP | - | - | - | 1 | 105 °C | -55 °C | - | CHIP | CHIP, 0204 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 22% ppm/°C | - | - | 8532.25.00.45 | 0.047 µF | TR, 7 Inch | 1 | - | compliant | ARRAY/NETWORK CAPACITOR | - | - | X6S | 6.3 V | 0204 | - | - | 20% | 20% | - | - | ISOLATED C NETWORK | - | - | 0.5 mm | - | 0.5 mm | 1 mm |