- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Series | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Seated Height-Max | ESR | Network Type | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG226W223MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | AVX CORP | - | - | - | - | - | - | 1 | 105 °C | -55 °C | CHIP | CHIP, 0306 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 22% ppm/°C | - | - | 8532.25.00.45 | 0.022 µF | TR, 7 Inch | 1 | - | compliant | - | ARRAY/NETWORK CAPACITOR | - | X6S | 6.3 V | 0306 | - | - | - | 20% | 20% | - | - | ISOLATED C NETWORK | - | - | 0.5 mm | - | 0.76 mm | 1.6 mm | ||
![]() CKCM25C0G1H150KT TDK Corporation | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | TDK CORP | - | CKC | - | - | - | - | 1 | 125 °C | -55 °C | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | TIN OVER NICKEL | 8532.25.00.45 | 0.000015 µF | TR | 2 | 0.64 mm | compliant | - | ARRAY/NETWORK CAPACITOR | - | C0G | 50 V | - | - | - | - | 10% | 10% | 0.9 mm | - | ISOLATED C NETWORK | - | - | - | - | 1.37 mm | 1 mm | ||
![]() T58W9105M035C0500 Vishay Polytech | 245000 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | -55°C ~ 105°C | Tape & Reel (TR) | vPolyTan™ T58 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | Active | - | - | Molded | - | - | 1 µF | - | - | - | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | W9 | - | - | - | - | - | - | General Purpose | - | 0.035" (0.90mm) | - | - | ||
![]() TCSPS1A476M8R-V1 KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520V157M010ANE040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.021164 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 150 uA | 2200 mA | - | - | - | - | 40 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T520V157M006AHE006 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 94.5 uA | 5600 mA | - | - | - | - | 6 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T520D157M006AME007 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | - | - | + 105 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | MouseReel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 94.5 uA | 5700 mA | - | - | - | - | 7 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T521V156M025ANE090 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | - | + 105 C | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T521 | - | 20 % | - | - | - | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | 15 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 37.5 uA | 1.4 A | - | - | - | - | 90 mOhms | - | Tantalum Organic Polymer Low ESR | - | 1.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T520B107M006AME045 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 63 uA | 1700 mA | - | - | - | - | 45 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | ||
![]() T520X687M004AME015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | - | - | + 105 C | X Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.021164 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 272 uA | 4100 mA | - | - | - | - | 15 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 4 mm | - | 7.3 mm | 4.3 mm | ||
![]() T520D477M006ANE015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | - | - | + 105 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 470 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 296.1 uA | 3900 mA | - | - | - | - | 15 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T521V107M020AME050 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | - | 1000 | - | - | - | - | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.021164 oz | - | 20 VDC | - | Reel | T521 | - | 20 % | - | - | - | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 50 mOhms | - | Tantalum Organic Polymer Low ESR | - | 1.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T521D336M035ANE065 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | - | - | + 125 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.021164 oz | - | 35 VDC | - | Reel | T521 | - | 20 % | - | - | - | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | 33 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 115.5 uA | 1.9 A | - | - | - | - | 65 mOhms | - | Tantalum Organic Polymer Low ESR | - | 2.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T520M157M006ANE070 KEMET | In Stock | - | - | - | 1411 (3528 metric) | - | - | - | - | - | 1311 | 3528 | 8 | 2500 | - | - | - | + 105 C | M Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 94.5 uA | 1300 mA | - | - | - | - | 70 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 1.4 mm | - | 3.5 mm | 2.8 mm | ||
![]() T520D477M004ANE040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | - | - | + 105 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.021164 oz | - | 4 VDC | - | MouseReel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 470 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 188 uA | 2400 mA | - | - | - | - | 40 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | ||
![]() T520B107M003AME035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.003527 oz | - | 3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 30 uA | 1900 mA | - | - | - | - | 35 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | ||
![]() T520A686M006AME150 KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | 1206 | 3216 | 8 | 2000 | - | - | - | + 105 C | A Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.000783 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 68 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 42.84 uA | 900 mA | - | - | - | - | 150 mOhms | - | Tantalum Organic Polymer Low ESR | - | 1.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() T521B106M016ANE100 KEMET | In Stock | - | - | - | 1411 (3528 metric) | - | - | - | - | - | 1411 | 3528 | 8 | 2000 | - | - | - | + 125 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.003527 oz | - | 16 VDC | - | Reel | T521 | - | 20 % | - | - | - | - | - | High Voltage Polymer Electrolytic Capacitor | - | - | 10 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 16 uA | 1.1 A | - | - | - | - | 100 mOhms | - | Tantalum Organic Polymer Low ESR | - | 1.9 mm | - | 3.5 mm | 2.8 mm | ||
![]() T520B107M003AME025 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | - | - | 1311 | 3528 | 8 | 2000 | - | - | - | + 105 C | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | KO-CAP | 0.003527 oz | - | 3 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 30 uA | 2300 mA | - | - | - | - | 25 mOhms | - | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | ||
![]() T520A476M004ANE070 KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | 1206 | 3216 | 8 | 2000 | - | - | - | + 105 C | A Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | KO-CAP | 0.000783 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 18.8 uA | 1300 mA | - | - | - | - | 70 mOhms | - | Tantalum Organic Polymer Low ESR | - | 1.6 mm | - | 3.2 mm | 1.6 mm |