- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | Case Style | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | IL (uA) | IR (mA) | Lifetime @ Temp. | Maximum Dissipation Factor (%) | Maximum Operating Temperature (°C) | Maximum Terminal Width (mm) | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | PPAP | Product Depth (mm) | Product Status | Special Features | SVHC | SVHC Exceeds Threshold | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Manufacturer Size Code | Product Type | Size(mm) | Features | Case Code | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13030-08KCSLT KEMET | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Yes | Yes | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | No | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | Yes | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | Yes | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE157M030EZB150 Vishay | 15 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | No | - | - | - | - | - | Not Compliant | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | Tape & Reel (TR) | No | - | Active | - | - | - | 30 V | -55°C ~ 125°C | Tape and Reel | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 150 µF | - | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | High Reliability | - | - | 0.169 (4.30mm) | - | COTS | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | Compliant | No | - | 8532.21.00.20 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520D477M006ATE035 KEMET | 15 |
| - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520D157M010AT4047 KEMET | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | 7343-19 | 2 | 0.274 | No | 150uF | Molded | EAR99 | Very Low | 0.015 | Compliant | No | Yes | 8532.21.00.50 | 94.5 | 3500 | - | 10 | 105 | 4.6 | - | -55 | Surface Mount | - | No | 4.3 | - | High Frequency Capacitance Retention|Low ESR | - | - | - | - | - | - | - | 20% | - | Polymer | - | - | Flat | Inward L | - | Polar | - | 6.3VDC | - | - | 7.3 X 4.3 X 1.8 | - | V | 7.3 | - | 1.8 | - | ||
![]() T520B227M006AT4047 KEMET | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - |