- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Style | DCL | DF | Lead Diameter (nom) | Length W/Weld | Lifetime @ Temp. | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Product Depth (mm) | Product Diameter (mm) | Product Status | Seal | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Insulation | ESR | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCSOPL1E475M8R-ZT1 Rohm Semiconductor | 1292 | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Molded | 11.8(uA) | 10% | Not Required(mm) | Not Required(mm) | - | Rohm Semiconductor | Surface Mount | -55C to 105C | 105C | -55C | 1.25(mm) | Not Required(mm) | Active | Not Required | 20% | 25 V | -55°C ~ 105°C | Tape and Reel | - | TCSO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | 4.7 μF | - | - | - | SMT Chip | INWARD L | - | - | - | - | 500mOhm @ 100kHz | Polar | - | - | 25VDC | - | - | - | - | - | PL | Not Required | 0.5(ohm) | General Purpose | 2(mm) | - | 0.039" (1.00mm) | - | - | 0.9(mm) | - | - | - | - | - | ||
![]() 6TPE220MAP Panasonic Electronic Components | 2210 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 220μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 6.3V | 138.6μA | 2.4A | - | 0.1 | 10 % | D2E | - | - | General Purpose | - | 1.8mm | 0.079 2.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T525D227M010ATE025 KEMET | 1260 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 220μF | 10V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | 3.8mm | 25mOhm @ 100kHz | Polar | - | - | 10V | 220μA | 800μA | - | 0.1 | 10 % | D | - | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D156M025ATE080 KEMET | 24 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2001 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 80mOhm | Matte Tin (Sn) | - | - | - | - | 15μF | 25V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 80mOhm @ 100kHz | Polar | - | - | - | 38μA | 4.7A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V337M006ATE015 KEMET | 520 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Digi-Reel® | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 330μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 6.3V | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | 6.3V | 208μA | 3.9A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520B686M006ATE070 KEMET | 41 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | - | - | 68μF | 6.3V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | 1.9mm | 70mOhm @ 100kHz | Polar | - | - | 6.3V | 43μA | 1.8A | 2000 hours | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B336M010ATE070 KEMET | 62000 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | - | - | 33μF | 10V | - | 2.8mm | - | - | - | 3528 | 1411 | 1.9mm | 70mOhm @ 100kHz | Polar | - | - | 10V | 33μA | 1.8A | 2000 hours | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55A107M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 100μF | 6.3V | - | - | - | - | - | 3216 | 1206 | - | 70mOhm @ 100kHz | - | - | - | - | 63μA | 1.05A | - | - | 10 % | A | - | - | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520D108M2R5ATE030 KEMET | 1000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 30mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 1000μF | 2.5V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 30mOhm @ 100kHz | Polar | - | - | - | 0.25mA | 2700mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T521B106M025ATE100 KEMET | 4430 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 10μF | 25V | TR, Plastic, 7 Inch | - | - | - | - | 3528 | 1411 | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | - | - | B | - | - | General Purpose | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520D477M004ATE018 KEMET | 909 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 18mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 470μF | 4V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 4V | - | 188μA | 900mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2TPF330M6 Panasonic Electronic Components | In Stock |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 2V | TR | 4.3mm | - | - | - | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | - | - | 2V | 132μA | 4.4A | - | 0.1 | 10 % | D2E | - | - | General Purpose | - | 1.8mm | 0.079 2.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B227M004ATE070 KEMET | 24500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | - | - | 220μF | 4V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | 4V | - | 0.088mA | 1300mA | 2000 hours | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V226M020ATE090 KEMET | 1000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 22μF | 20V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | 3.6mm | 90mOhm @ 100kHz | Polar | - | - | 20V | 44μA | 1400mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJY107M016R0050 AVX Corporation | In Stock |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 670.01263mg | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 100μF | 16V | TR, 7 Inch | 4.3mm | - | - | - | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | - | 160μA | 1.3A | 2000 hours | - | 6 % | Y | - | - | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520X337M010ATE010 KEMET | 1623 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 10mOhm | Matte Tin (Sn) | - | - | - | - | 330μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | - | - | 0.33mA | 5000mA | 2000 hours | 0.1 | 10 % | X | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5TPE220MIB Panasonic Electronic Components | 1861 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | Tape, Embossed | 2.8mm | - | - | - | 3528 | 1210 | - | 18mOhm | Polar | - | - | 2.5V | 55μA | 1.7A | - | 0.08 | 8 % | D2E | - | - | General Purpose | - | 1.9mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55B336M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 33μF | 10V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | - | 33μA | 700mA | - | - | 10 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520L157M006ATE025 KEMET | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | - | 3.2mm | - | - | - | 6032 | 2312 | - | 25mOhm @ 100kHz | Polar | - | - | - | 0.095mA | 2400mA | 2000 hours | 0.08 | 8 % | L | - | - | General Purpose | - | 1.9mm | 0.075 1.90mm | 6mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T523W476M035APE100 KEMET | 50000 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 47μF | 35V | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | W | - | - | General Purpose | - | - | 0.059 1.50mm | - | - | - | - | - | ROHS3 Compliant | - | - |