- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Primary Material | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Shell Size, MIL | Manufacturer Size Code | Terminal Type | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJB227M004R0070 KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 10 % | 2000 | 2000 Hrs @ 105°C | Miscellaneous | - | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | Details | J-CAP | 0.003527 oz | 4 V | - | 4 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | 70mOhm @ 100kHz | - | 88 uA | 1300 mA | - | B | - | Tantalum Capacitors | 0.07 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | ||
![]() F380J336MSA KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 0805 | 2012 | - | 10 | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | S Case | - 55 C | Yes | - | Tape & Reel (TR) | - | Active | - | Details | FRAMELESS | 0.000194 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | F38 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | - | - | - | - | Conductive Polymer, Miniature, Undertab | - | - | - | - | - | 33 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | 200mOhm @ 100kHz | - | 20.8 uA | 474 mA | - | S | - | Tantalum Capacitors | 0.2 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 2 mm | 2 x 1.25 x 0.8 mm | - | 0.8 mm | 0.035 (0.90mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() TCME476M025R0060E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 8 % | 400 | 2000 Hrs @ 125°C | ABB | - | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | DIN Rail | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | No | - | 0.021164 oz | 25 V | - | 25 VDC | - | -55°C ~ 125°C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 47 µF | - | Capacitors | - | - | - | - | 50 A | - | - | SMD/SMT | 60mOhm @ 100kHz | - | 117.5 uA | 2.6A | - | E | Screw | Tantalum Capacitors | 0.06ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | 4.1mm | - | ||
![]() TCBD227M004CRSZ0700 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | CE, CSA, UL | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 125°C | Cutler Hammer, Div of Eaton Corp | PDG36F0350TFAL | + 125 C | KYOCERA AVX | D Case | - 55 C | Yes | Panel | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 0.021164 oz | 4 V | - | 4 VDC | - | -55°C ~ 125°C | Reel | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | Multianode Conductive Polymer Capacitor | - | - | - | - | - | 220µF | - | Capacitors | - | - | - | - | 350 A | - | - | SMD/SMT | 40mOhm @ 100kHz | - | 88 uA | 2.4A | - | D | - | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | High Reliability | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | 2.9mm | COTS | ||
![]() T521X337M016ATK025 KEMET | 85 |
| - | - | - | - | - | - | - | - | - | ± 20% | 2917 | 7343 | - | - | - | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 16 VDC | - | - | - | * | - | 20 % | - | - | - | - | Polymer Electrolytic Capacitor | - | - | - | - | - | 330µF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 4A | - | X | - | Tantalum Capacitors | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 4mm | - | ||
![]() T523H157M025APE070 KEMET | 108 | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 150µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.51A | - | H | - | - | 0.07ohm | - | - | - | 7.3mm | 6mm | - | - | - | - | - | - | 1.9mm | - | ||
![]() T541X337M016BH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.324A | - | X | - | - | 0.05ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 4mm | - | ||
![]() T540D337M006AH6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | D | - | - | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 2.8mm | - | ||
![]() T540D336M020BH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.732A | - | D | - | - | 0.075ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 2.8mm | - | ||
![]() T543X226K050AHW040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.485A | - | X | - | - | 0.04ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 4mm | - | ||
![]() T543X106K063ATE075 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | - | - | 63 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | 75 mΩ | - | - | 1.815A | - | X | - | - | 0.075ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 4mm | - | ||
![]() T543D337M006AHW006 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.124A | - | D | - | - | 0.006ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 2.8mm | - | ||
![]() T540D156M035AH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 15µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | D | - | - | 0.075ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | 2.8mm | - | ||
![]() TCN4107M035R0100E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 metric) | - | - | - | - | - | KYOCERA AVX | ± 20% | 2924 | 7361 | - | 10 % | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 0.029277 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors Undertab Series with Conductive Polymer Electrode | - | - | - | - | - | 100µF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | 100mOhm @ 100kHz | - | 350 uA | 1.38A | - | 4 | - | Tantalum Capacitors | 0.1ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 6.1mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | 2mm | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F380J226MSAAH1 KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 0805 | 2012 | - | 10 | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | PEI-Genesis | S Case | - 55 C | Yes | - | Bulk | - | Active | - | Details | FRAMELESS | 0.000194 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | - | - | - | - | Conductive Polymer, Miniature, Undertab | - | - | - | - | - | 22 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | 150mOhm @ 100kHz | - | 13.9 uA | 548 mA | - | S | - | Tantalum Capacitors | 0.15 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 2 mm | 2 x 1.25 x 0.8 mm | - | 0.8 mm | 0.035 (0.90mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() F380J106MMAAH1 KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | KYOCERA AVX | ± 20% | 0603 | 1608 | - | 8 | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | Walsin Technology Corporation | M Case | - 55 C | Yes | - | Tape & Reel (TR) | - | Active | - | Details | FRAMELESS | 0.000222 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | * | 0.063 L x 0.033 W (1.60mm x 0.85mm) | 20 % | - | - | - | - | Conductive Polymer, Miniature, Undertab | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | 300mOhm @ 100kHz | - | 10 uA | 289mA | - | M | - | Tantalum Capacitors | 300 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 1.6 mm | 1.6 x 0.85 x 0.8 | - | 0.8 mm | 0.035 (0.90mm) | 1.6 mm | 0.85 mm | - | 0.8mm | - | ||
![]() TCJD337M004R0040 KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 2917 (7343 metric) | - | Aluminum Alloy | - | - | CA06F | KYOCERA AVX | 20% | 2917 | 7343 | Silver | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | ITT Cannon, LLC | D Case | - 55 C | Yes | - | Bulk | Metal | Active | - | Details | J-CAP | 0.014110 oz | 4 V | - | 4 VDC | 50V | -55°C ~ 125°C | MouseReel | MIL-DTL-5015, CA-B | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Crimp | - | Plug, Female Sockets | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 4 | - | Olive Drab | - | 330 uF | Reverse Bayonet Lock | Capacitors | 135A | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 32-17 | SMD/SMT | 40mOhm @ 100kHz | - | 132 uA | 2400 mA | - | D | - | Tantalum Capacitors | 0.04 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCJD227M010R0025 KYOCERA | In Stock | - | - | Surface Mount | Wide 2010 (5025 Metric), 1020 | - | - | - | - | WK73R2H | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KOA Speer Electronics, Inc. | D Case | - 55 C | Yes | - | Tape & Reel (TR) | - | Active | - | Details | J-CAP | 0.014110 oz | 10 V | - | 10 VDC | - | -55°C ~ 155°C | MouseReel | WK73R | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | - | ±100ppm/°C | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 1.24 kOhms | - | Thick Film | - | 1W | 220 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | 25mOhm @ 100kHz | - | 220 uA | 3000 mA | - | D | - | Tantalum Capacitors | 25 mOhm | Tantalum Organic Polymer Low ESR | Automotive AEC-Q200, Moisture Resistant | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.028 (0.70mm) | 7.3 mm | 4.3 mm | - | 2.9mm | AEC-Q200 | ||
![]() TCJ5337M010R0100 KYOCERA | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 10 % | 400 | - | KYOCERA AVX | - | + 105 C | PEI-Genesis | 5 Case | - 55 C | Yes | - | Bulk | - | Active | - | Details | J-CAP | 0.021164 oz | - | - | 10 VDC | - | - | MouseReel | * | - | 20 % | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | 330 uA | 900 mA | - | - | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - |