- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D337M004ATE040 KEMET | 25 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 4V | - | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 4V | - | 132μA | 600mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T525D476M016ATE035 KEMET | 1081 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 47μF | 16V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 35mOhm @ 100kHz | Polar | - | - | - | 76μA | 700μA | - | 0.1 | 10 % | D | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T545H158M006ATE055 KEMET | 80000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2924 (7360 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | KO-CAP® T545 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 1500μF | 6.3V | - | - | - | - | 7360 | 2924 | - | 55mOhm @ 100kHz | POLARIZED | Yes | - | - | 945μA | 1.85A | - | 0.2 | 20 % | H | - | - | General Purpose | - | - | 2mm | 0.079 2.00mm | 7.3mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() T521X226M050ATE075 KEMET | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 22μF | 50V | TR, Plastic, 7 Inch | - | - | - | 7343 | 2917 | - | 75mOhm @ 100kHz | POLARIZED | - | - | - | 0.11mA | 1815mA | 2000 hours | 0.1 | - | X | - | - | General Purpose | - | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T520Y337M010ATE015 KEMET | 1000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | 330μA | 1.3A | 2000 hours | 0.1 | 10 % | Y | - | - | General Purpose | - | - | 4mm | 0.157 4.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJY476M020R0070 AVX Corporation | In Stock |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 47μF | 20V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 70mOhm @ 100kHz | POLARIZED | - | - | - | 94μA | 1.336A | - | 0.06 | 6 % | Y | - | - | General Purpose | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D476M016ATE070 KEMET | 88500 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 47μF | 16V | - | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 70mOhm @ 100kHz | Polar | - | - | 16V | 30μA | 4.6A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M006ATE007 KEMET | 761 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 7mOhm | Matte Tin (Sn) | - | - | 220μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 7mOhm @ 100kHz | Polar | - | - | 6.3V | 139μA | - | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520Y337M010ATE035 KEMET | 40000 |
| Datasheet | 39 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 10V | 7343 | 2917 | - | 35mOhm @ 100kHz | Polar | - | - | - | 0.33mA | - | 2000 hours | 0.1 | 10 % | Y | - | - | General Purpose | - | - | 4mm | 0.157 4.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T528Z477M2R5ATE008 KEMET | 3400 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 470μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 8mOhm @ 100kHz | Polar | - | - | - | 118μA | 6.4A | - | 0.1 | 10 % | Z | - | - | General Purpose | - | - | 1.7mm | 0.067 1.70mm | 7.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCJD337M006R0040 AVX Corporation | 500 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330μF | 6.3V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | - | - | - | - | - | 6 % | D | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCN4337M016R0070 AVX Corporation | 1600 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | yes | Active | 4 (72 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 330μF | 16V | TR, 7 Inch | - | - | - | 7360 | 2924 | - | 70mOhm @ 100kHz | POLARIZED | - | - | - | 528μA | 1.155A | 2000 hours | - | 20 % | 4 | - | - | General Purpose | - | - | 2mm | 0.079 2.00mm | 7.3mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T521X106M075ATE050 KEMET | 220 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.0050 | 10μF | 75V | - | - | - | - | 7343 | 2917 | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | - | - | General Purpose | - | - | - | 0.169 4.30mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T521D476M020ATE055 KEMET | 500 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 47μF | 20V | - | 4.3mm | - | - | 7343 | 2917 | 3.8mm | 55mOhm @ 100kHz | - | - | - | 20V | 94μA | - | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T521X227M016ATE035 KEMET | 2500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 35mOhm @ 100kHz | Polar | - | - | - | 0.352mA | 2700mA | 2000 hours | 0.1 | 10 % | X | - | - | General Purpose | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520D157M006ATE055 KEMET | 1000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 55mOhm | Matte Tin (Sn) | - | - | 150μF | 6.3V | - | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 55mOhm @ 100kHz | Polar | - | - | 6.3V | 95μA | 1.2A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521B226M025ATE100 KEMET | 7181 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.0050 | 22μF | 25V | - | - | - | - | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | 0.055mA | 1100mA | - | - | - | B | - | - | General Purpose | - | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() T520D108M2R5ATE010 KEMET | 22 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | ± 20% | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.021164 oz | 2.5 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 250 uA | 4700 mA | - | - | - | D | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | 7.3mm | 4.3mm | 2.8 mm | - | 7.3 mm | 4.3 mm | 2.8mm | - | - | - | - | ||
![]() T520D157M010AHE015 KEMET | 22 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.021164 oz | 10 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitors | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 150 uA | 3900 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520D108M2R5AHE030 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 250 uA | 2700 mA | - | - | - | - | 30 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - |