- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Body Orientation | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Category | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | Qualification | RoHS | Terminate To | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Termination Style | Lead Pitch | Contact Gender | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | ELV | Leakage Current | Number of Circuits | Ripple Current | Max Voltage Rating (AC) | Impedance | Dissipation Factor | Max Voltage Rating (DC) | Manufacturer Size Code | Clamping Voltage | Max Surge Current | Product Type | ESR | Energy | Varistor Voltage | Resistance Tolerance | Product | Features | Product Category | Strain Relief | Product Length | Product Width | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCQD226M020R0070E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | 1000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | D Case | +25°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | 0.021164 oz | 20 V | - | - | 20 VDC | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | Capacitors | - | Polymer | 4.3mm | - | SMD/SMT | 4.4mm | - | - | 70mOhm @ 100kHz | - | 20V dc | - | 44 μA | - | 1.793A | - | - | 6% | - | D | - | - | Tantalum Capacitors | 0.07ohm | - | - | - | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | - | 7.3mm | 4.3mm | - | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | 2.9mm | - | AEC-Q200 | ||
![]() TCJD107M010R0018 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.021164 oz | 10 V | - | - | 10 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 18mOhm @ 100kHz | - | - | - | 100 uA | - | 3500 mA | - | - | - | - | D | - | - | Tantalum Capacitors | 18 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | ||
![]() TCNT157M006R0200E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 10 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.003527 oz | 6.3 V | - | - | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Conductive Polymer Chip Capacitors Low ESR | - | - | 150 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 200mOhm @ 100kHz | - | - | - | 90 uA | - | 700 mA | - | - | - | - | T | - | - | Tantalum Capacitors | 200 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | 1.2mm | - | - | ||
![]() TCQB336M010R0070E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528-21) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 3.5 x 2.8 x 1.9mm | 6 % | 2000 | - | 1000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | B Case | -55°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Non-Compliant | - | - | - | 0.003527 oz | 10 V | - | - | 10 VDC | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Automotive Conductive Polymer Chip Capacitors | - | - | 33 uF | Capacitors | - | Polymer | 2.8mm | - | SMD/SMT | 1.4mm | - | - | 70mOhm @ 100kHz | - | 10V dc | - | 33 μA | - | 1336 mA | - | - | 6% | - | B | - | - | Tantalum Capacitors | 70 mOhm | - | - | - | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | 1.9mm | - | AEC-Q200 | ||
![]() TCJY476M035R0100E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 1000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | - | - | J-CAP | 0.021164 oz | 35 V | - | - | 35 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Molded | - | - | 47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 164.5 uA | - | 1400 mA | - | - | - | - | Y | - | - | Tantalum Capacitors | 100 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | - | ||
![]() TCJY107M010R0018 KYOCERA | In Stock | - | - | - | Through Hole | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 1000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | - | - | J-CAP | 0.021164 oz | 10 V | 17 V | 27 V | 10 VDC | -55°C ~ 105°C | Tape & Reel (TR) | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 10 % | - | Molded | - | - | 2.344 nF | Capacitors | - | - | - | - | SMD/SMT | - | - | 27 V | 18mOhm @ 100kHz | - | - | Compliant | 100 uA | 1 | 3200 mA | 17 V | - | - | 22 V | Y | 53 V | 250 A | Tantalum Capacitors | 18 mOhm | 1.7 J | 27 V | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 29.7 V | 24.3 V | 7 mm | 2 mm | 0.079 (2.00mm) | 13 mm | 4.3 mm | 2mm | Lead Free | - | ||
![]() TCME227M016R0040E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | 8 % | 400 | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | - | - | - | 0.021164 oz | 16 V | - | - | 16 VDC | -55°C ~ 125°C | Reel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Molded | - | - | 220µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 40mOhm @ 100kHz | - | - | - | 352 uA | - | 3.2A | - | - | - | - | E | - | - | Tantalum Capacitors | 0.04ohm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 7.3mm | 4.3mm | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | ||
![]() TCME336M035R0060E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | 8 % | 400 | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | - | - | - | 0.021164 oz | 35 V | - | - | 35 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 33 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 60mOhm @ 100kHz | - | - | - | 115.5 uA | - | 2.6A | - | - | - | - | E | - | - | Tantalum Capacitors | 0.06ohm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 7.3mm | 4.3mm | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | ||
![]() TCJY475M050R0250 KYOCERA | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 6 % | 1000 | - | - | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR) | Active | - | Details | - | - | J-CAP | 0.021164 oz | - | - | - | 50 VDC | - | MouseReel | * | - | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | 4.7 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 23.5 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 250 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | 2 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCN4108M006R0055E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2924 (7361 Metric) | - | KYOCERA AVX | - | - | - | - | - | - | 800 | - | 2000 Hrs @ 85°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 85°C | - | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | Molded | - | - | 1000 µF | Capacitors | - | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Tantalum Capacitors | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | ||
![]() TCNL475M035R0300E KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | 35 V | - | - | - | -55°C ~ 105°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | L | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() TCJY157M010R0045 KYOCERA | In Stock | - | - | Gold | - | Surface Mount | 2917 (7343 Metric) | Straight | - | 20% | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Cable Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | Coaxial Cable | Crimp | - | - | 10 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | TNC | - | Plug | 150 uF | - | - | - | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | 2000 mA | - | 50 Ohm | - | - | Y | - | - | - | 0.045 mOhm | - | - | - | - | General Purpose | - | - | 50.8 mm | 7.3 x 4.3 x 2 mm | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | ||
![]() TCJY337M002R0025E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | - | - | - | - | - | 1000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | 2.5 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 330 uF | Capacitors | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2700 mA | - | - | - | - | Y | - | - | Tantalum Capacitors | 25 mOhm | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 4.3 mm | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | ||
![]() TCJD337M004R0025 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 20% | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | - | - | 4 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | 200 ppm/K | Molded | 22 kOhm | - | 330 uF | - | 1 W | - | - | General Purpose | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 3000 mA | - | - | - | - | D | - | - | - | 0.025 mOhm | - | - | 5 | - | General Purpose | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | ||
![]() TCJY477M002R0025 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | Connector | - | 6 % | 1000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Details | - | - | J-CAP | 0.014110 oz | 2.5 V | - | - | 2.5 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Crimp Tool | - | - | 470 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 25mOhm @ 100kHz | - | - | - | 117.5 uA | - | 1.9 A | - | - | - | - | Y | - | - | Tantalum Capacitors | 25 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCJY476M016S0070 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJD157M006R0025 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 150 µF | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | ||
![]() TCNO156M006R0500 KYOCERA | In Stock | - | - | Gold | - | - | - | Straight | - | - | - | - | - | - | - | - | 25-4 | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | Crimp | - | - | - | - | - | - | -65 to 200 °C | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.34 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJE685M063R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Details | - | - | J-CAP | 0.014110 oz | 63 V | - | - | 63 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 6.8 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 100mOhm @ 100kHz | - | - | - | 42.8 uA | - | 1600 mA | - | - | - | - | E | - | - | Tantalum Capacitors | 0.1 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCSE477M006CRSZ0723 KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | 1 | - | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | - | Details | - | - | - | 0.021164 oz | - | - | 6.3 V | 6.3 VDC | - | Cut Tape | TCS | - | 20 % | - | - | - | - | 470 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | 12 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 12 mOhms | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - |