- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD227M004R0040 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | 670.01263 mg | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Compliant | - | - | 4 V | 4 V | - | 4 V | -55°C ~ 105°C | Tape & Reel (TR) | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | Molded | 105 °C | -55 °C | 220 µF | - | 4.3 mm | - | 7343 | 2917 | 40 mΩ | - | 88 µA | 1.7 A | 2000 hours | 6 % | D | - | - | - | General Purpose | - | - | - | - | 2.9 mm | 3.0988 mm | 7.3 mm | 4.3 mm | - | No | - | ||
![]() TCNX477M006R0050 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 85°C | - | TCN J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 470 µF | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | X | - | - | - | General Purpose | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | - | - | ||
![]() TCJA107M006R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | KYOCERA AVX | 20% | 1206 | 3216 | 10 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.000952 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Molded | - | - | 100 uF | Capacitors | - | SMD/SMT | - | - | 100mOhm @ 100kHz | - | 60 uA | 1000 mA | - | - | A | Tantalum Capacitors | 0.1 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | 1.6mm | - | - | ||
![]() TCJY336M016R0045 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.014110 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 33 uF | Capacitors | - | SMD/SMT | - | - | 45mOhm @ 100kHz | - | 52.8 uA | 2000 mA | - | - | Y | Tantalum Capacitors | 0.045 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | - | ||
![]() TCJB227M002R0045 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1210 (3528 metric) | - | KYOCERA AVX | - | 1210 | 3528 | 8 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | J-CAP | 0.003527 oz | 2.5 V | - | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 105 °C | -55 °C | 220 µF | Capacitors | - | SMD/SMT | 3528 | 1210 | 45 mΩ | - | 55 uA | 1.2 A | 2000 hours | - | B | Tantalum Capacitors | 45 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 2.1082 mm | 3.5052 mm | 2.794 mm | - | - | - | ||
![]() TCJD336M035R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.014110 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 33 uF | Capacitors | - | SMD/SMT | - | - | 100mOhm @ 100kHz | - | 115.5 uA | 1500 mA | - | - | D | Tantalum Capacitors | 0.1 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCJB106M035S0200 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | KYOCERA AVX | - | 1210 | 3528 | 6 % | 8000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.003527 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | - | - | 10 µF | Capacitors | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | 35 uA | 600 mA | - | - | B | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.075 (1.90mm) | 3.5 mm | 2.8 mm | - | - | - | ||
![]() TCJC475M063S0200 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | KYOCERA AVX | 20% | 2312 | 6032 | 6 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | J-CAP | 0.010582 oz | - | - | 63 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 4.7 uF | Capacitors | - | SMD/SMT | - | - | - | - | 29.6 uA | 900 mA | - | - | C | Tantalum Capacitors | 200 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() TCJC335M063S0200 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | KYOCERA AVX | - | 2312 | 6032 | 6 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | J-CAP | 0.010582 oz | - | - | 63 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 3.3 uF | Capacitors | - | SMD/SMT | - | - | - | - | 20.8 uA | 600 mA | - | - | - | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() TCJC105M063S0300 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | KYOCERA AVX | 20% | 2312 | 6032 | 6 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | J-CAP | 0.010582 oz | - | - | 63 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 1 uF | Capacitors | - | SMD/SMT | - | - | - | - | 3.6 uA | 800 mA | - | - | C | Tantalum Capacitors | 300 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() TCJE686M020S0045 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 2917 | 7343 | 6 % | - | - | - | + 105 C | KYOCERA AVX | E Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 20 VDC | - | - | - | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 68 uF | Capacitors | - | SMD/SMT | - | - | - | - | 136 uA | 1.7 A | - | - | - | Tantalum Capacitors | 45 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCJC225M063S0200 KYOCERA | In Stock | - | - | - | - | 2312 (6032 metric) | - | KYOCERA AVX | - | 2312 | 6032 | 6 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | J-CAP | 0.010582 oz | - | - | 63 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 2.2 uF | Capacitors | - | SMD/SMT | - | - | - | - | 13.9 uA | 600 mA | - | - | - | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | ||
![]() TCJY226M020S0070 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJE336M035S0055 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 2917 | 7343 | 6 % | - | - | - | + 105 C | KYOCERA AVX | E Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 35 VDC | - | - | - | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 33 uF | Capacitors | - | SMD/SMT | - | - | - | - | 115.5 uA | 1.5 A | - | - | - | Tantalum Capacitors | 55 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() TCH9157M025B0050U KYOCERA | In Stock | - | - | - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 4349 | 1212 | - | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | Bulk | Active | - | Details | - | - | 25 V | - | 25 VDC | - | -55°C ~ 125°C | - | TCH | 0.492 L x 0.433 W (12.50mm x 11.00mm) | 20 % | - | Low ESR Conductive Polymer Capacitors | - | - | 150 uF | Capacitors | - | SMD/SMT | - | - | 50mOhm @ 100kHz | - | - | - | - | - | 9 | Tantalum Capacitors | - | Tantalum Organic Polymer Low ESR | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 5.95 mm | 0.234 (5.95mm) | 11 mm | 12.5 mm | - | - | - | ||
![]() T543X106K063ATE050 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T591D475M063ATE200 KEMET | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.015344 oz | 63 V | - | 63 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 4.7 μF | Capacitors | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | - | - | D | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T598D337M2R5ATE009 KEMET | 436 | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | Active | AEC-Q200 | Details | - | 0.000015 oz | 2.5 V | - | 2.5 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 330 μF | Capacitors | - | SMD/SMT | - | - | 9mOhm @ 100kHz | - | 82.5 mA | 7.07A | - | - | D | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | - | AEC-Q200 | ||
![]() T591X106M063ATE090 KEMET | 37 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.019542 oz | 63 V | - | 63 VDC | - | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 10 μF | Capacitors | - | SMD/SMT | - | - | 90mOhm @ 100kHz | - | - | - | - | - | X | Tantalum Capacitors | 90 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T591D337M2R5ATE012 KEMET | 528 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | 0.000015 oz | 2.5 V | - | 2.5 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 330 μF | Capacitors | - | SMD/SMT | - | - | 12mOhm @ 100kHz | - | 82. 5 mA | 6.12 A | - | - | D | Tantalum Capacitors | 100 Ohms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | - |