- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D157M010AHE018 KEMET | 38 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 10 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitors | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 150 uA | 3500 mA | - | - | - | - | 18 mOhms | Tantalum Organic Polymer Low ESR | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520A336M006AHE070 KEMET | 47 |
| - | - | - | - | 1206 (3216 metric) | - | - | - | - | 1206 | 3216 | 8 | 2000 | - | + 105 C | KEMET | A Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.000952 oz | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 20.79 uA | 1300 mA | - | - | - | - | 70 mOhms | Tantalum Organic Polymer Low ESR | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() 6TPF220ML Panasonic Electronic Components | 2364 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | 8532.21.00.50 | 220μF | 6.3V | TR | 4.3mm | - | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | - | 6.3V | 138.6μA | 4A | - | 0.1 | 10 % | D3L | - | - | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520W477M006ATE055 KEMET | 574 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 470μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 55mOhm @ 100kHz | Polar | - | - | - | 296μA | 1.8A | 2000 hours | 0.1 | 10 % | W | - | - | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6TPB68M Panasonic Electronic Components | 100 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPB | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 68μF | 6.3V | TR, 7 Inch | 2.8mm | - | - | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | - | 6.3V | 42.8μA | 1.1A | - | 0.08 | 8 % | B2 | - | - | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520B157M006ATE045 KEMET | 24500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 150μF | 6.3V | - | 2.8mm | - | - | 3528 | 1411 | - | 45mOhm @ 100kHz | Polar | - | - | 6.3V | 95μA | 1700mA | 2000 hours | - | 8 % | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJB476M006R0070 AVX Corporation | 45592 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | Tantalum | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 47μF | 6.3V | TR, 7 INCH | 2.8mm | - | 6.3V | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | - | 6.3V | 28.2μA | - | - | 0.06 | 6 % | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D687M2R5ATE015 KEMET | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 15mOhm | Matte Tin (Sn) | - | 680μF | 2.5V | - | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | 170μA | 1A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D157M010ATE015 KEMET | 80000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 150μF | 10V | - | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | 0.15mA | 3900mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520V337M006ATE045 KEMET | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | - | - | - | - | - | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJY106M035R0070 AVX Corporation | 55 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 10μF | 35V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 4.4mm | 70mOhm @ 100kHz | Polar | - | 2.4 mm | 35V | 35μA | 1203mA | - | 0.06 | 6 % | Y | - | - | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M004ATE012 KEMET | 14 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 220μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | 4V | - | - | 88μA | 1A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6TPG100MZGD Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 100μF | 6.3V | TR | - | - | - | - | - | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | - | - | B1G | - | - | General Purpose | - | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520A686M2R5ATE070 KEMET | 40400 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 68μF | 2.5V | - | 1.6mm | - | 2.5V | 3216 | 1206 | - | 70mOhm @ 100kHz | Polar | - | - | 2.5V | 17μA | - | 2000 hours | 0.08 | 8 % | A | - | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520D227M2R5ANE040 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 2.5 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 55 uA | 2400 mA | - | - | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D227M010AME025 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 10 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 220 uA | 3000 mA | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D157M010AME055 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 10 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 150 uA | 2000 mA | - | - | - | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520V337M2R5ATE006 KEMET | 28000 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 6mOhm @ 100kHz | Polar | - | - | 2.5V | 83μA | 5600mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() T520V686M010ATE045 KEMET | 18000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) | - | 68μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | - | - | - | 68μA | 500mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520A686M004ATE180 KEMET | 47 |
| - | - | - | - | 1206 (3216 metric) | - | - | - | - | 1206 | 3216 | 8 | 2000 | - | + 105 C | KEMET | A Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | KO-CAP | 0.000952 oz | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 27 uA | - | - | - | - | - | 180 mOhms | Tantalum Organic Polymer Low ESR | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - |