- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Technology | Depth | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520T476M12RANE090 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | - | 3000 | - | - | + 105 C | - | T Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 12.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 90 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.1 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520Y157M010AHE025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.017425 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | 150 uA | 3100 mA | - | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520X687M004AME010 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | X Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | - | - | SMD/SMT | - | - | - | - | 272 uA | 5000 mA | - | - | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520D337M004AHE009 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.021164 oz | - | 4 VDC | - | MouseReel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 105 °C | -55 °C | 330 uF | - | - | 4.3 mm | SMD/SMT | 9 mΩ | Polar | - | - | 132 uA | 5000 mA | 10 % | - | - | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
Tiny WHSL | 19 |
| - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 3000 | - | - | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.014110 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Conductive Polymer Chip Capacitors | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | 132 uA | 3900 mA | - | - | - | 12 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520X687M004ANE015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | X Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | - | - | SMD/SMT | - | - | - | - | 272 uA | 4100 mA | - | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T521V156M035AME125 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 125 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 35 VDC | - | Reel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | - | - | 15 uF | - | - | - | SMD/SMT | - | - | - | - | 52.5 uA | 1.2 A | - | - | - | 125 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V107M006ANE045 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | 63 uA | 2000 mA | - | - | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520Y477M006ANE010 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | 296.1 uA | 4900 mA | - | - | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520T107M006ANE070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 3000 | - | - | + 105 C | - | T Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | 63 uA | 1200 mA | - | - | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.1 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520V227M006AME007 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | 138.6 uA | 5200 mA | - | - | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() 6TPE100MVB Panasonic Electronic Components | 382 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | 45mOhm @ 100kHz | - | - | 6.3V dc | 63 uA | 1.2A | - | B2 | Tantalum Capacitors | 0.045ohm | Tantalum Organic Polymer Standard Grade | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPE100MBB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 6.3V dc | 63 uA | 950mA | - | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 10TPC100MT Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPC | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | 50mOhm @ 100kHz | - | - | 10V dc | 100 uA | 1.6A | - | D2 | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 6TPE100MW Panasonic Electronic Components | 9000 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 6.3V dc | 63 uA | 1.85A | - | B2 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 4TPE330MW Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | - | - | 330 μF | Capacitors | Tantalum | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 4V dc | 132 uA | 1.85A | - | D2E | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 10TPC100MG Panasonic Electronic Components | 3027 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPC | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | 55mOhm @ 100kHz | - | - | 10V dc | 100 uA | 1.5A | - | D2 | Tantalum Capacitors | 0.055ohm | Tantalum Organic Polymer Standard Grade | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 35TQC10MXB Panasonic Electronic Components | 100 |
| - | Surface Mount | 1411 (3528 Metric) | 35TQC | Panasonic | ± 20% | 1411 | 3528 | 0.15 | 2000 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | Active | - | Details | - | 0.003527 oz | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | - | - | 10 μF | Capacitors | Tantalum | - | SMD/SMT | 200mOhm @ 100kHz | - | - | 35V dc | 105.5 uA | 750mA | - | B2 | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Standard Grade | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 4TPE220MBB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | - | - | 220 μF | Capacitors | Tantalum | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 4V dc | 88 uA | 950mA | - | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPE220MBB Panasonic Electronic Components | 10 |
| - | Surface Mount | 1411 (3528 Metric) | 6TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | - | - | 220 μF | Capacitors | Tantalum | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 6.3V dc | 138.6 uA | 950mA | - | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - |