- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T550B127K050BH KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 20 | - | + 105 C | - | B Case | - 55 C | - | - | - | N | - | 0.128044 oz | - | 50 VDC | - | Tray | - | T550 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 120 uF | - | - | - | Axial | - | - | - | - | - | 45 uA | 1750 mA | - | - | - | - | 90 mOhms | Tantalum Organic Polymer Standard Grade | - | 7.09 mm | - | - | 16.51 mm | - | - | - | - | - | ||
![]() T520D227M006AHE015 KEMET | 48 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | 138.6 uA | 3900 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() 6TPE220MAPB Panasonic Electronic Components | 55 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 220μF | 6.3V | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | B2 | - | - | General Purpose | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520W337M2R5ATE025 KEMET | 1000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 0.083mA | - | 2000 hours | 0.1 | 10 % | W | - | - | General Purpose | - | 1.5mm | 0.059 1.50mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCJY227M006R0035 AVX Corporation | 2735 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 220μF | 6.3V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 35mOhm @ 100kHz | POLARIZED | - | 132μA | 1.6A | - | - | 6 % | Y | - | - | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T55P475M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 4.7μF | 10V | - | 1.25mm | - | 2012 | 0805 | 200mOhm @ 100kHz | - | - | 10μA | 560mA | - | - | 10 % | P | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCJD157M006R0015 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | 90μA | 2.7A | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T55B337M2R5C0035 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 330μF | 2.5V | - | 2.8mm | - | 3528 | 1411 | 35mOhm @ 100kHz | - | - | 82.5μA | 1.65A | - | - | 10 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520C157M006AME045 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | - | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | 94.5 uA | 1900 mA | - | - | - | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520C157M004AME100 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | - | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | 60 uA | 1300 mA | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520C157M004AME025 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | - | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | 60 uA | 2600 mA | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520C157M004ANE015 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | - | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | 60 uA | 3300 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() TCJT476M004R0080 AVX Corporation | 58000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 4V | - | 2.8mm | - | 3528 | 1210 | 80mOhm @ 100kHz | Polar | 4V | 18.8μA | 900mA | - | 0.08 | 8 % | T | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520C157M006AME015 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | - | 6.3 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | 94.5 uA | 3300 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T520C157M004ANE100 KEMET | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | 2312 | 6032 | 8 | 500 | - | + 105 C | - | C Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | - | 4 VDC | - | MouseReel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | 60 uA | 1300 mA | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T55B227M6R3C0035 Vishay Sprague | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 65.005457mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 220μF | 6.3V | - | - | - | 3528 | 1411 | 35mOhm @ 100kHz | - | - | 138.6μA | 1.93A | - | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5052mm | 2.794mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T55P106M6R3C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 10μF | 6.3V | - | 1.25mm | - | 2012 | 0805 | 200mOhm @ 100kHz | - | - | 10μA | 560mA | - | - | 10 % | P | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4TPF330ML Panasonic Electronic Components | 7500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 4V | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 330μF | 4V | - | 4.3mm | - | 7343 | 2917 | 12mOhm @ 100kHz | Polar | 4V | 132μA | 4A | - | - | 10 % | D3L | - | - | General Purpose | - | 2.8mm | 0.118 3.00mm | 7.3mm | 4.2926mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 35TQC3R9MYF Panasonic Electronic Components | 5 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 3.9μF | 35V | - | 2.8mm | - | 3528 | 1210 | 400mOhm @ 100kHz | Polar | 35V | 40.9μA | 500mA | 2000 hours | 0.1 | 10 % | B2 | - | - | General Purpose | - | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T525D337M006ATE025 KEMET | 936 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 280μA | 800μA | - | 0.1 | 10 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |