- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | Case Style | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Manufacturer | Manufacturer Part Number | Maximum Dissipation Factor (%) | Maximum Operating Temperature (°C) | Maximum Terminal Width (mm) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Special Features | SVHC | SVHC Exceeds Threshold | Temperature Range @ Derated Voltage (°C) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Case Code | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T521B226M016ATE070 KEMET | 15 |
| - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | Tape and Reel | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | 7343-19 | - | 2 | 0.274 | No | 100uF | Molded | EAR99 | Very Low | 0.025 | Compliant | No | Yes | - | - | 100 | 2700 | - | - | 10 | 105 | 4.6 | - | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | - | - | High Frequency Capacitance Retention|Low ESR | - | - | - | - | - | - | - | 20% | - | - | - | Polymer | - | - | - | - | - | Flat | - | - | - | - | - | - | Polar | - | - | 10VDC | - | - | - | - | 7.3 X 4.3 X 1.8 | - | V | 7.3 | - | - | - | 1.8 | - | ||
![]() 04051030 KEMET | In Stock | - | - | - | TANTALUM (SOLID POLYMER) | 2 | - | No | - | - | EAR99 | - | - | - | No | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | 04051-030 | - | - | - | - | - | - | 125 °C | -55 °C | - | , 2917 | SMT | Active | No | - | - | 5.21 | - | No | - | - | - | - | - | - | - | - | - | e0 | Active | EAR99 | Polymer | Tin/Lead (Sn/Pb) | - | - | 150 uF | Capacitors | - | not_compliant | SMD/SMT | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10 V | 2917 | - | 20% | 20% | Tantalum Capacitors | 25 mΩ | - | Tantalum Solid High Temperature | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | Yes | - | - | - | - | - | Compliant | No | - | 8532.21.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D157M010AH6510 Walsin Technology | In Stock | - | - | 7343-31 | - | 2 | 0.30751 | No | 150uF | Molded | EAR99 | Standard | 0.01 | Not Compliant | No | Yes | - | - | 150 | 5050 | - | - | 10 | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | - | - | - | Yes | Yes | 105 to 125 | - | - | Tape and Reel | - | 20% | - | Active | - | Polymer | - | - | - | - | - | Flat | - | Inward L | - | - | - | - | Polar | - | - | 10VDC | - | - | - | - | 7.3 X 4.3 X 2.8 | - | D | 7.3 | - | - | - | 2.8 | - | ||
![]() T523W157M016APE050 KEMET | 860000 |
| - | - | - | - | - | No | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | Tape and Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X687M004AH6530 KEMET | In Stock | - | - | 7343-43 | - | 2 | 0.41089 | No | 680uF | Molded | EAR99 | Ultra Low | 0.005 | Not Compliant | No | Yes | - | - | 272 | 7348 | - | - | 10 | 125 | - | KEMET | -55 | Surface Mount | - | - | Tape & Reel (TR) | - | - | - | No | 4.3 | Active | - | Non-Compliant | - | - | Yes | Yes | 105 to 125 | 4 V | 4 V | Tape and Reel | * | 20% | - | Active | - | Polymer | - | 125 °C | -55 °C | 680 µF | - | Flat | - | Inward L | 7343 | 2917 | - | 5 mΩ | Polar | - | - | 4VDC | - | - | - | - | 7.3 X 4.3 X 4 | - | X | 7.3 | - | - | - | 4 | No SVHC | ||
![]() T541O158K004CT6510 KEMET | In Stock | - | - | 7360-43 | - | 2 | 0.696 | No | 1500uF | Molded | EAR99 | Very Low | 0.01 | Compliant | No | Yes | - | - | - | - | - | - | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | - | - | No | 6 | - | - | - | - | - | - | - | 105 to 125 | - | - | Tape and Reel | - | 10% | - | Unconfirmed | - | Polymer | - | - | - | - | - | Flat | - | - | - | - | - | - | Polar | - | - | 4VDC | - | - | - | - | 7.3 X 6 X 4 | - | O | 7.3 | - | - | - | 4 | - | ||
![]() T541D157M016AH6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |